"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","108800872","","Tripp Lite","U420F-15M-V","108800872","0037332275097|037332275097","USB Cables","1158","","","U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.)","20240312113737","ICECAT","1","20874","https://images.icecat.biz/img/gallery/dd549474f04a4bdfc4d16213d5b1abad.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/dd549474f04a4bdfc4d16213d5b1abad.jpg","https://images.icecat.biz/img/gallery_mediums/dd549474f04a4bdfc4d16213d5b1abad.jpg","https://images.icecat.biz/img/gallery_thumbs/dd549474f04a4bdfc4d16213d5b1abad.jpg","http://objects.icecat.biz/objects/mmo_108800872_1708377926_1673_2523895.pdf","","Tripp Lite U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.)","USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.)","Tripp Lite U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.), 15 m, USB C, USB C, Black","Tripp Lite U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.). Cable length: 15 m, Connector 1: USB C, Connector 2: USB C, Connector contacts plating: Gold, Product colour: Black","4K USB-C Cable Connects Home Theater, Office and Digital Signage Components\nThis USB Type-C to USB Type-C fiber optic cable (M/M) securely connects the USB-C or Thunderbolt 3 port on your MacBook, Windows laptop or other compatible device to an HDTV, monitor or projector with a USB-C input. Because the cable uses optical fiber, it can transmit audio/video signals longer distances with no latency or loss.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C end to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a USB-C monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:4:4 Color\nThe U420F-15M-V supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Note:\n To enhance the video experience, the connected displays must have the latest drivers/firmware. See your display's manual or visit the display's official website for the latest drivers/firmware. \n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper cables, the U420F-15M-V is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the audio/video signal across the longer distances unique to fiber optic cabling. Note\n: The cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.\n\nCMP Jacket Designed for In-Wall Installations\nThe plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.\n\n15 m Cable Lets You Design an Audio/Video Application to Your Specifications\nThis long cable allows you greater flexibility in placing your home theater or digital signage components. For instance, your laptop or media server may be concealed some distance from the connected display for security purposes.","https://images.icecat.biz/img/gallery/dd549474f04a4bdfc4d16213d5b1abad.jpg|https://images.icecat.biz/img/gallery/62c5a8e1184ed8429e4abad96293e16f.jpg|https://images.icecat.biz/img/gallery/78096d8efb4e3d2ab37c609189d25b3f.jpg|https://images.icecat.biz/img/gallery/c0819aeb20dcc497d274a63095de0814.jpg|https://images.icecat.biz/img/gallery/e8fe9269189402fe9dc969bbbf570053.jpg|https://images.icecat.biz/img/gallery/e3faa8cf83bb73abd40c0ab73ffa32d1.jpg|https://images.icecat.biz/img/gallery/4962a158ea2ada2496db5266985a9cd8.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 15 m","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector material: Zink","Connector contacts plating: Gold","Cable jacket material: Polyvinyl chloride (PVC)","Cable type: Round cable","Country of origin: China","Weight & dimensions","Cable diameter: 4.5 mm","Weight: 450 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 235 mm","Package depth: 225 mm","Package height: 39.1 mm","Package weight: 650 g","Package type: Box","Sustainability","Sustainability compliance: Yes","Sustainability certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Logistics data","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 465.1 mm","Master (outer) case length: 424.9 mm","Master (outer) case height: 264.9 mm","Master (outer) case gross weight: 14 kg","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332275094"