"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","108800875","","Tripp Lite","U420F-30M-D3","108800875","0037332275141|037332275141","USB Cables","1158","","","U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.)","20240312113737","ICECAT","1","16943","https://images.icecat.biz/img/gallery/67f73c77692eb2369b9909792f748ece.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67f73c77692eb2369b9909792f748ece.jpg","https://images.icecat.biz/img/gallery_mediums/67f73c77692eb2369b9909792f748ece.jpg","https://images.icecat.biz/img/gallery_thumbs/67f73c77692eb2369b9909792f748ece.jpg","http://objects.icecat.biz/objects/mmo_108800875_1708376302_5157_4025591.pdf","","Tripp Lite U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.)","USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.)","Tripp Lite U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.), 30 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10000 Mbit/s, Black","Tripp Lite U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.). Cable length: 30 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10000 Mbit/s, Connector contacts plating: Gold, Product colour: Black","Active Optical Cable Connects Servers, Hard Drives and Other USB-C Components\nThis USB 3.2 Gen 2 fiber optic cable (M/M) securely connects the USB-C port on your desktop, laptop or notebook computer to a USB-C device, such as a server, external hard drive or surveillance camera, located up to 30 meters (98 feet) away. This data-only cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps. Note\n: This USB-C cable is not backward compatible with USB 3.2 Gen 1, 2.0 or 1.1 devices. \n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper USB cables, the U420F-30M-D3 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the USB signal across the longer distances unique to fiber optic cabling.\n\nCMP Jacket Designed for In-Wall Installations\nThe plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.\n\n30 m Cable Lets You Design an Application to Your Custom Specifications\nThis long cable allows you greater flexibility in placing your USB components. For instance, your camera or hard drive may be located in a different room away from your office or in a central location where others have access to it. The plug-and-play U420F-30M-D3 supports all major operating systems, including Windows, macOS and Linux. Note: \nThis data-only cable provides up to 1A of power to the connected device. If your device requires more than 1A of power, an external power supply will be required for the connected USB device.","https://images.icecat.biz/img/gallery/67f73c77692eb2369b9909792f748ece.jpg|https://images.icecat.biz/img/gallery/6a33f0ad8f0f7f7755fb076d6327a307.jpg|https://images.icecat.biz/img/gallery/21ee0c7b2ec6bd21c2581299b2e92fa6.jpg|https://images.icecat.biz/img/gallery/64011feda1867a6d3bc97ba18649d18f.jpg|https://images.icecat.biz/img/gallery/9bb9fa59b324313dc36a2a7f01801bd2.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 30 m","USB version: USB 3.2 Gen 2 (3.1 Gen 2)","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 18","Connector material: Zink","Connector contacts plating: Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 10000 Mbit/s","Cable type: Round cable","Country of origin: China","Weight & dimensions","Cable diameter: 4.5 mm","Weight: 800 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 235 mm","Package depth: 225 mm","Package height: 39.1 mm","Package weight: 1 kg","Package type: Box","Sustainability","Sustainability compliance: Yes","Sustainability certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Logistics data","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 465.1 mm","Master (outer) case length: 424.9 mm","Master (outer) case height: 264.9 mm","Master (outer) case gross weight: 21 kg","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332275148"