"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","11283751","","HP","CQ869A","11283751","0886111365111|886111365111|0886111365104|886111365104|0886111365135|886111365135|0886111365128|886111365128|0886111833733|886111833733|0888182199237|888182199237","Large Format Printers","230","Designjet","","L26500","20221021101432","ICECAT","1","230189","https://images.icecat.biz/img/gallery/11283751_5874003139.jpg","5000x3051","https://images.icecat.biz/img/gallery_lows/11283751_5874003139.jpg","https://images.icecat.biz/img/gallery_mediums/11283751_5874003139.jpg","https://images.icecat.biz/img/gallery_thumbs/11283751_5874003139.jpg","","","HP Designjet L26500 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN","L26500 - 1200 x 1200 dpi, RAM 512 MB, Gigabit Ethernet, 12Pl, 202000g, Black","HP Designjet L26500, Thermal inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 246 sqft /hr, 0.5 mm, 30 m","HP Designjet L26500. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Media thickness: 0.5 mm, Maximum roll length: 30 m, Maximum roll diameter: 18 cm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10/100/1000 BaseT(X). Internal memory: 512 MB, Sound power level (standby): 7.5 dB, Sound pressure level (printing): 57 dB. Power supply: 480 W, Power consumption (PowerSave): 50 W, Power consumption (standby): 95 W","Offer a broader range of outdoor and indoor applications, including temporary textiles1. Achieve faster turnaround times with prints that come out dry, ready to use or for finishing. Get accurate unattended, double-sided printing2.
Seize your share of the growing temporary textiles market with unrivalled application versatility3
\n• Grow your business: print on a broader range of materials including vinyl, fabrics1, paper, film and low-cost uncoated options.
\nExperience easy, convenient printing.
\n• Improve job turnaround time and take on more rush jobs: prints are dry and ready to laminate, finish or use without an external dryer.
\nWin new business from environment-minded customers.
\n• Improve the work environment: unlike most eco-solvent inks, non-flammable4 water-based HP Latex Inks need no special ventilation5, or hazard warning label.
\n1 For best results, print on media that does not let the ink transfer onto the printer. Performance may vary depending on media. Please consult your media supplier for compatibility details.
\n2 For best results use media options intended for double-sided printing.
\n3 The HP Designjet L26500 Printer produces an extremely broad range of both outdoor and indoor applications from a single device, which surpasses the number of different applications that traditional eco-solvent printers or water-based printers can produce.
\n4 HP water-based Latex Inks are not classified as flammable or combustible liquids under the USDOT or international transportation regulations. These materials have been tested per the Pensky-Martins Closed Cup method and the flash point is greater than 110° C.
\n5 Special ventilation is not required to meet U.S. OSHA requirements on occupational exposure to VOCs from HP Latex Inks. Special ventilation equipment installation is at the discretion of the customer—no specific HP recommendation is intended. Customers should consult state and local requirements and regulations.
\n","https://images.icecat.biz/img/gallery/11283751_5874003139.jpg|https://images.icecat.biz/img/gallery/11283751_0343483937.jpg|https://images.icecat.biz/img/gallery/11283751_5661232896.jpg|https://images.icecat.biz/img/gallery/11283751_3488985672.jpg|https://images.icecat.biz/img/norm/high/11283751-9887.jpg","5000x3051|7216x4559|5000x3286|5000x3582|170x190","||||","","","","","","","","","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 1200 x 1200 DPI","Number of print cartridges: 6","Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (normal quality): 246 sqft /hr","Input & output capacity","Total number of input trays: 1","Paper handling","Media thickness: 0.5 mm","Maximum roll length: 30 m","Maximum roll diameter: 18 cm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Ethernet interface type: Gigabit Ethernet","Ethernet LAN data rates: 10/100/1000 BaseT(X)","RJ-45 ports quantity: 1","Performance","Internal memory: 512 MB","Sound power level (standby): 7.5 dB","Sound pressure level (printing): 57 dB","Power","Power supply: 480 W","Power consumption (PowerSave): 50 W","Power consumption (standby): 95 W","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Dimensions (WxDxH): 2465 x 690 x 1370 mm","Weight: 202 kg","Packaging data","Drivers included: Yes","Other features","Vinyl media: Yes","Roll-up film: Yes"