"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122"
"","","11332957","","Epson","C11CB82021BZ","11332957","","Multifunction Printers","304","AcuLaser","","Epson AcuLaser CX37DTNF","20240307153452","ICECAT","1","117188","https://images.icecat.biz/img/norm/high/11332957-7915.jpg","640x973","https://images.icecat.biz/img/norm/low/11332957-7915.jpg","https://images.icecat.biz/img/norm/medium/11332957-7915.jpg","https://images.icecat.biz/thumbs/11332957.jpg","","","Epson AcuLaser CX37DTNF Laser A4 600 x 600 DPI 24 ppm","800MHz, 256MB, 600dpi, 24ppm, LCD (128 x 64), Gigabit Ethernet, USB 2.0, 34.7kg, Grey","Epson AcuLaser CX37DTNF, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Direct printing","Epson AcuLaser CX37DTNF. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing","The Epson AcuLaser CX37DTNF offers one of best sets of specifications found in a multifunction colour laser catering for medium-to-large workgroups. It delivers outstanding cost per page, combined with a low initial investment. With regards to reliability, it is one of the best in its class and is so compact it can fit into any business environment.\n\nMultifunctional:\nThe CX37DTNF allows medium-to-large workgroups to print in A4 double-sided, plus copy and scan in colour and mono and offers fax functionality too.\n\nProductive:\nIt also features an automatic document feeder as standard, while an additional paper tray as standard allows workgroups to save time by quickly and easily increasing paper capacity.\n\nHigh-performance:\nUsers benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.\n\nEasy integration:\nFeaturing PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DTNF is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.\n\nLow TCO:\nAffordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.","https://images.icecat.biz/img/norm/high/11332957-7915.jpg|https://images.icecat.biz/img/gallery/16713_11332957_7781.jpg|https://images.icecat.biz/img/gallery/11332957-Epson-C11CB82021BZ-33231.jpg|https://images.icecat.biz/img/gallery/11332957-Epson-C11CB82021BZ-33234.jpg|https://images.icecat.biz/img/gallery/11332956-Epson-C11CB82021-33226.jpg|https://images.icecat.biz/img/gallery/11332956-Epson-C11CB82021-33225.jpg","640x973|600x538|309x400|400x388|400x317|400x276","|||||","","","","","","","","","Printing","Print technology: Laser","Printing: Color printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Print speed (color, normal quality, A4/US Letter): 24 ppm","Warm-up time: 37 s","Time to first page (black, normal): 16 s","Time to first page (color, normal): 16 s","Copying","Copying: Color copying","Maximum copy resolution: 600 x 600 DPI","Time to first copy (black, normal): 11 s","Time to first copy (color, normal): 16 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Color scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Scan to: E-mail, FTP, USB","Scan speed (color): 24 ppm","Scan speed (black): 24 ppm","Image formats supported: JPG, TIF","Scan speed (ADF, A4): 20 ppm","Fax","Faxing: Mono faxing","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Fax memory: 6 MB","Auto-redialing: Yes","Fax speed dialing (max numbers): 220","Features","Maximum duty cycle: 120000 pages per month","Digital sender: No","Page description languages: PCL 5c, PCL 6, PDF 1.7, PostScript 3","Country of origin: China","Input & output capacity","Total number of input trays: 3","Total input capacity: 850 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum number of input trays: 3","Maximum input capacity: 850 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Legal, Letter","Envelopes sizes: 10, C6, DL","Paper tray media weight: 60 - 210 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Supported network protocols (IPv4): SSL/TLS, IEEE802.1X, IP/Sec, TCP/IP: IPP, IPPS, LPR, FTP, WSD, Port9100, NetWare: Bindery Print Server, NDS Print Server, Remote Printer, AppleTalk","Network printing methods: IPv4, IPv6, SSL/TLS, IEEE802.1X, IP/Sec, TCP/IP: IPP, IPPS, LPR, FTP, WSD, Port9100, NetWare: Bindery Print Server, NDS Print Server, Remote Printer, AppleTalk","Performance","Internal memory: 256 MB","Maximum internal memory: 768 MB","Card reader integrated: No","Processor frequency: 800 MHz","Sound pressure level (printing): 53.5 dB","Sound power level (standby): 33 dB","Design","Market positioning: Business","Built-in display: Yes","Display: LCD","Display resolution: 128 x 64 pixels","Power","Power consumption (average operating): 1100 W","Power consumption (PowerSave): 34 W","Power consumption (standby): 140 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 85%","Operating temperature (T-T): 10 - 30 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 76.5 lbs (34.7 kg)","Packaging data","Package width: 21.7"" (552 mm)","Package depth: 26.6"" (675 mm)","Package height: 32.1"" (815 mm)","Package weight: 105.2 lbs (47.7 kg)","Quantity per pack: 1 pc(s)","Logistics data","Pallet width: 31.5"" (80 cm)","Pallet length: 47.2"" (120 cm)","Pallet height: 28.7"" (73 cm)","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 2 pc(s)","Pallet width (UK): 39.4"" (100 cm)","Pallet length (UK): 47.2"" (120 cm)","Pallet height (UK): 28.7"" (73 cm)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 2 pc(s)","Other features","Networking features: Gigabit Ethernet","Dimensions (WxDxH): 18.6 x 22 x 23.9"" (471.5 x 558 x 606.5 mm)","Network ready: Yes","Power supply type: AC","All-in-one functions: Copy, Fax, Print, Scan","Color all-in-one functions: Copy, Print, Scan","Full duplex: Yes","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Energy saving mode: Yes"