"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","11677734","","Samsung","ML-2540R","11677734","","Laser Printers","235","","","ML-2540R","20240314180758","ICECAT","1","94500","https://images.icecat.biz/img/norm/high/15743_11677734-7500.jpg","330x330","https://images.icecat.biz/img/norm/low/15743_11677734-7500.jpg","https://images.icecat.biz/img/gallery_mediums/img_11677734_medium_1481720441_4117_12896.jpg","https://images.icecat.biz/thumbs/11677734.jpg","","","Samsung ML-2540R laser printer 1200 x 1200 DPI A4","ML-2540R - 24 ppm, A4, 9s, 1200 x 1200 dpi, 300MHz Processor, 8MB, USB 2.0, 53 dBA, 7.2 kg, Grey","Samsung ML-2540R, Laser, 1200 x 1200 DPI, A4, 24 ppm","Samsung ML-2540R. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm","Geared to give more print flexibility, the ML-2540 offers a range of features to make you more productive. These include a Print Screen function, so you can print what you see on your screen at the touch of a button.\n\nFrom the monitor to the page with just One Touch\nThe ML-2540R†s Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-2540R prints the last object that you activated on your monitor. Now you can print anything, anytime\n\nAchieve more with Samsung’s Fast Print\nDon’t settle for slow printing. With Samsung’s faster printing speed of 24 pages per minute, you can minimise time wasted hanging around the printer. The enhanced printer performance will streamline workflows and let employees, and businesses, reach their full potential.\n\nCartridge options for your budget needs\nSamsung ML-2540R printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Optionally, low yield toner cartridges have the advantage of lower initial outlay.\n\nCapture what catches your eye\nSamsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the ML-2540R to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project? or just for fun.\n\nProtect you printing with a Dust Free design\nProtect your printer and your print-outs with a reliable dust-free design. The innovative design features a dust free cover and a built-in cassette. By preventing dust contamination it not only ensures that the paper is dust free before printing but also keeps the internal mechanics free from harm. This intelligent design helps prolong the life of the printer while also ensuring reliable and professional prints.\n\nEasy Printer Manager\nRun a smooth print operation with Samsung’s Easy Print Manager. Every detail, from toner levels and job accounting to device settings and online ordering, is channeled into one easy-to-use programme.\n\nUniversal Print Driver\nSave time and money with Samsung’s Universal Print Driver. One print driver, which handles all of your Samsung printers, eliminates unnecessary installations and integrates your print operation.","https://images.icecat.biz/img/norm/high/15743_11677734-7500.jpg|https://images.icecat.biz/img/gallery/11677734_6125.jpg|https://images.icecat.biz/img/gallery/11677734_9455.jpg|https://images.icecat.biz/img/gallery/11677734-Samsung--1.jpg|https://images.icecat.biz/img/gallery/11677734_1884851494.jpg|https://images.icecat.biz/img/gallery/11677734_0926222179.jpg","330x330|330x330|330x330|515x265|330x330|330x330","|||||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 9 s","Features","Maximum duty cycle: 12000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: SPL","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 80 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 10, C5, C6, DL","Ports & interfaces","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Performance","Internal memory: 8 MB","Built-in processor: Yes","Processor frequency: 300 MHz","Sound pressure level (printing): 53 dB","Design","Display: No","Weight & dimensions","Weight: 7.2 kg","Dimensions (WxDxH): 358 x 389 x 197 mm","Other features","Mac compatibility: Yes","Compatible operating systems: Windows 2000/XP/Vista/7/2003 Server/2008 Server\nMac OS X 10.4 - 10.6\nLinux OS","Power LED: Yes"