"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","117840384","","Tripp Lite","U420P-2X6-100W","117840384","0037332275318|037332275318","USB Cables","1158","","","U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m)","20240404141208","ICECAT","1","11557","https://images.icecat.biz/img/gallery/b70380c4c0ab9edd823c8c32fa56b032.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/b70380c4c0ab9edd823c8c32fa56b032.jpg","https://images.icecat.biz/img/gallery_mediums/b70380c4c0ab9edd823c8c32fa56b032.jpg","https://images.icecat.biz/img/gallery_thumbs/b70380c4c0ab9edd823c8c32fa56b032.jpg","http://objects.icecat.biz/objects/mmo_117840384_1702311500_399_18783.pdf","","Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m)","USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m)","Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m), 1.8 m, USB C, 2 x USB C, USB 2.0, 480 Mbit/s, Black, Grey","Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m). Cable length: 1.8 m, Connector 1: USB C, Connector 2: 2 x USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product colour: Black, Grey","USB-C Charging Cable Meets the Demands of a Variety of Devices\nThis two-in-one USB Type-C charging cable accommodates two USB-C devices using a single USB-C charging port. The U420P-2X6-100W supports up to 100W (20V 5A) of power to a single device, such as a laptop or handheld video game console. When charging two devices simultaneously, one USB-C connector end provides up to 80W (20V 4A), while the other USB-C end provides up to 18W (9V 2A). Both connectors are clearly marked to identify the charging output levels. Note\n: To support full charging capabilities, the USB-C charger must be 100W or higher.\n\nDual Charging Output Design\nThe total length of the U420P-2X6-100W is six feet with a 4.9-foot USB-C male input connector and two 13-inch USB-C male connectors. Though the cable is primarily intended for charging, it also supports USB 2.0 data transfer speeds up to 480 Mbps for syncing a device during charging. Note\n: When using this cable to transfer data, do not connect the input (single connector) side of the cable to a charger or any other power source except the source computer. Doing so may lead to electrical feedback and cause damage to the connected storage devices.\n\nCompatible with Many Different Charging Profiles\nThe U420P-2X6-100W charges a variety of USB Type-C devices due to the different charging profiles it supports. It is compatible with USB-C Power Delivery (PD) 3.0 and PD2.0+PPS (Programmable Power Supply) for modifying voltage and current to provide optimal charging to a connected device based on its actual needs. These standards can operate together to ensure your device is receiving the proper currents and voltages between the device and the charger. This cable also supports Quick Charge (QC) 3.0 and below for charging QC-compatible mobile devices quickly (up to 80% in just 35 minutes).","https://images.icecat.biz/img/gallery/b70380c4c0ab9edd823c8c32fa56b032.jpg|https://images.icecat.biz/img/gallery/da51e0b9462d970e22a7bd003d977994.jpg|https://images.icecat.biz/img/gallery/6b3234e0c858e9dcec94dac020e9b156.jpg|https://images.icecat.biz/img/gallery/c29177281b6c4083759c556d53919d71.jpg|https://images.icecat.biz/img/gallery/01d593c4a8e1f02cd68d7e54eb61aca6.jpg|https://images.icecat.biz/img/gallery/d0431f2a849ed5e7401af7e9ffd4e696.jpg|https://images.icecat.biz/img/gallery/a07515eccdb4bd84076e276bb8c73578.jpg|https://images.icecat.biz/img/gallery/5083635df0dd46d96e349fec34779c51.jpg|https://images.icecat.biz/img/gallery/6d54bc156b4096551528311d7c6977e9.jpg|https://images.icecat.biz/img/gallery/62b28ab183362a574545e7c89e6a2316.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Features","Cable length: 1.8 m","USB version: USB 2.0","Connector 1: USB C","Connector 2: 2 x USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black, Grey","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 30/23","Connector contacts plating: Nickel","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","Cable type: Round cable","Plug and Play: Yes","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","Certification: EN 55032; EN 55035; ICES (Canada); IEC/EN 63000","Power","Input current (max): 5 A","Output voltage: 20 V","Output current (max): 5 A","Weight & dimensions","Cable diameter: 3.5 mm","Weight: 80 g","Packaging data","Quantity per pack: 1 pc(s)","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS, UKCA","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Technical details","Warranty period: 3 year(s)"