"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","118585742","","LG","27MP35HQ-B.AEU","118585742","","Computer Monitors","222","","","27MP35HQ-B","20240329111505","ICECAT","1","7714","https://images.icecat.biz/img/gallery/7b555a3cc718cc8d505a6d34e75593d3d81f9dad.jpg","450x370","https://images.icecat.biz/img/gallery_lows/e76df7973715a1627916adf033f1e34e8533e162.jpg","","https://images.icecat.biz/img/gallery_thumbs/a3b68d3ecbeac4495984dce2ef287325742d8081.jpg","","","LG 27MP35HQ-B computer monitor 68.6 cm (27"") 1920 x 1080 pixels Full HD LED Black","","LG 27MP35HQ-B, 68.6 cm (27""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","LG 27MP35HQ-B. Display diagonal: 68.6 cm (27""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black","","https://images.icecat.biz/img/gallery/7b555a3cc718cc8d505a6d34e75593d3d81f9dad.jpg|https://images.icecat.biz/img/gallery/5c1ad2ae88a615257e60699160855553d03191e1.jpg|https://images.icecat.biz/img/gallery/212c8dda9087efd5f7e7e36c32dcf0588a82c063.jpg|https://images.icecat.biz/img/gallery/0faa0475c06515f77df7b1917cf63c89dcbeebc9.jpg|https://images.icecat.biz/img/gallery/374ebeba85277b253f8ff2fa4b651e72f29526e4.jpg|https://images.icecat.biz/img/gallery/34d86b6b5e5bafa9eb7f91a252be893c17971808.jpg","450x370|450x370|450x370|450x370|450x370|450x370","|||||","","","","","","","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 200 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.3114 x 0.3114 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 61 Hz","DDC/CI: Yes","Performance","Brand specific technologies: Six Axis Control","Flicker-free technology: Yes","Smart modes: Energy saving","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Certification: UL (cUL), TUV, FCC-B, CE, EPA","Ports & interfaces","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Panel mounting interface: 100 x 100 mm","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","Number of OSD languages: 17","Plug and Play: Yes","Power","Power consumption (typical): 23 W","Power consumption (standby): 0.3 W","Power consumption (max): 34 W","Power consumption (off): 0.3 W","Packaging content","Stand included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 642 mm","Depth (with stand): 254 mm","Height (with stand): 485 mm","Weight (with stand): 4.8 kg","Width (without stand): 642 mm","Depth (without stand): 47 mm","Height (without stand): 390 mm","Weight (without stand): 4.2 kg","Packaging data","Package width: 796 mm","Package depth: 470 mm","Package height: 158 mm","Package weight: 7.3 kg","Sustainability","Sustainability certificates: ENERGY STAR"