"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","12027265","","HP","LL543AA","12027265","0886111371136|886111371136|0886112320515|886112320515|0886111371181|886111371181|0886112320539|886112320539|0886112320492|886112320492|0886112320553|886112320553|0886112320577|886112320577|0886111371143|886111371143|0886111371167|886111371167|0886111371228|886111371228|0886111371150|886111371150|0886112319960|886112319960|0886111371211|886111371211|0886112320508|886112320508|0886112320546|886112320546|0886111371204|886111371204|0886112320522|886112320522|0886111371174|886111371174|0886112320560|886112320560|0886111371198|886111371198|0886112320584|886112320584","Computer Monitors","222","","","L1506x 15-inch Non-Touch Monitor","20240219190459","ICECAT","1","232531","https://images.icecat.biz/img/gallery/12027265_4704302769.jpg","2872x3000","https://images.icecat.biz/img/gallery_lows/12027265_4704302769.jpg","https://images.icecat.biz/img/gallery_mediums/12027265_4704302769.jpg","https://images.icecat.biz/img/gallery_thumbs/12027265_4704302769.jpg","","","HP L1506x 15-inch Non-Touch Monitor","15'' LED TN Monitor, 1024 x 768 XGA, 400cd/m², 700:1 static, 1000000:1 dynamic, 8ms, 0.297mm Pixel pitch, 1x VGA, VESA 100 x 100mm, black","HP L1506x 15-inch Non-Touch Monitor, 38.1 cm (15""), 1024 x 768 pixels, LED, 8 ms, Black","HP L1506x 15-inch Non-Touch Monitor. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Display: LED. Display surface: Gloss, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. VESA mounting. Product colour: Black","A long lifecycle, high brightness, and a standard aspect ratio make the HP L1506x 15” LED Monitor the ideal solution for demanding retail and hospitality environments.\n\nPurpose-built.\nThe 4:3 standard aspect ratio ensures compatibility with software applications used in retail and hospitality environments and also preserves valuable workspace as well.\n\nStunning display.\nUtilizes an industrial panel for long lifecycle support, a high contrast ratio and increased brightness over traditional panels.\n\nSmart, reliable design.\nSupports operating temperatures up to 50°C so it can be implemented in your demanding environments. This smart design helps ensure long life for your equipment.\n\nEfficient.\nHelp support your environmental initiatives. The HP L1506x is ENERGY STAR 5.0 qualified, EPEAT Gold registered, TCO certified, and BFR/PVC free.\n\nFlexible.\nIncludes a detachable base and standard 100 mm VESA mounting holes to attach to a wall, a swing arm, or custom mounting solution.","https://images.icecat.biz/img/gallery/12027265_4704302769.jpg|https://images.icecat.biz/img/gallery/12027265_6261106777.jpg","2872x3000|2720x3032","|","","","","","","","","Purpose-built||The 4:3 standard aspect ratio ensures compatibility with software applications used in retail and hospitality environments and also preserves valuable workspace as well.\n\nStunning display||Utilizes an industrial panel for long lifecycle support, a high contrast ratio and increased brightness over traditional panels.\n\nSmart, reliable design||Supports operating temperatures up to 50°C so it can be implemented in your demanding environments. This smart design helps ensure long life for your equipment.\n\nEfficient||Help support your environmental initiatives. The HP L1506x is TCO certified with a low halogen[2] design and mercury free display glass.\n\nFlexible||Includes a detachable base and standard 100 mm VESA mounting holes to attach to a wall, a swing arm, or custom mounting solution.","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Touchscreen: No","Contrast ratio (typical): 700:1","Display brightness (typical): 400 cd/m²","Response time: 8 ms","Display surface: Gloss","Supported graphics resolutions: 720 x 400, 832 x 624, 1024 x 768 (XGA), 640 x 480 (VGA)","Aspect ratio: 4:3","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 160°","Viewing angle, vertical: 140°","Pixel pitch: 0.297 x 0.297 mm","Horizontal scan range: 30 - 63 kHz","Vertical scan range: 50 - 76 Hz","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Country of origin: China","Certification: CB, CISPR, VCCI, ETL, TUV, GS Mark, BSMI, CCC,\nKCC/KC, NOM, CE, FCC, UL, GOST, SASO, EPEAT Silver, EPEAT Gold, RoHS, WEEE","Ports & interfaces","HDMI: No","VGA (D-Sub) ports quantity: 1","Audio input: No","Audio output: No","Microphone in: No","PC Audio in: No","HDCP: No","AC (power) in: Yes","PC Audio out: No","Card reader integrated: No","Compatible memory cards: Not supported","Network","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: -5 - 30°","Picture-in-Picture: No","Plug and Play: Yes","Electronic Programme Guide (EPG): No","Power","Power consumption (typical): 15 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating temperature (T-T): 32 - 122 °F","Packaging content","Cables included: VGA","Remote control included: No","Weight & dimensions","Width (with stand): 340 mm","Depth (with stand): 203 mm","Height (with stand): 355 mm","Width (without stand): 340 mm","Depth (without stand): 60 mm","Height (without stand): 290 mm","Weight (without stand): 3.1 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","Screen format adjustments: 4:3","TV tuner integrated: No","Volume control: Digital"