"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77"
"","","1225526","","Canon","2091B011","1225526","","Digital Cameras","575","PowerShot","","PowerShot SX100 IS","20190404080904","ICECAT","1","86521","https://images.icecat.biz/img/norm/high/1225526-8063.jpg","212x164","https://images.icecat.biz/img/norm/low/1225526-8063.jpg","https://images.icecat.biz/img/gallery_mediums/img_1225526_medium_1480992930_6266_5647.jpg","https://images.icecat.biz/thumbs/1225526.jpg","","","Canon PowerShot SX100 IS 1/2.5"" 8 MP CCD 3264 x 2448 pixels Silver","PowerShot SX100 IS keeps your subject in focus with Face Detection and optical Image Stabilizer.","Canon PowerShot SX100 IS, 8 MP, 3264 x 2448 pixels, 1/2.5"", CCD, 10x, Silver","Canon PowerShot SX100 IS. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 6 - 60 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5""). Internal memory: 32 MB. PictBridge. Weight: 266 g. Product colour: Silver","10x optical zoom with optical Image Stabilizer\r\nOptical Image Stabilizer technology counteracts the effect of camera shake. Keep working at slower shutter speeds in low-light conditions. The 10x optical zoom affords framing flexibility with pin-sharp clarity.\r\n\r\n8.0 Megapixels\r\nAn 8 Megapixel sensor captures enough fine detail for creative cropping and superb quality poster-size prints.\r\n\r\nDIGIC III with advanced Noise Reduction\r\nThe DIGIC III processor delivers high-speed camera performance, superior colour rendition and cleaner images at high ISO speeds. iSAPS technology uses shooting scene information to optimise camera settings before a shot is taken.\r\n\r\nFace Detection Technology\r\nFace Detection Technology ensures superb people shots by automatically setting optimum focus, exposure and flash. Face Select and Track lets you choose your primary subject from up to 35 identified faces. Red-Eye Correction in playback keeps eyes looking natural.\r\n\r\n2.5"" wide-view LCD screen\r\nA 2.5"" LCD screen offers wide viewing angles for easy sharing.\r\n\r\nShooting Modes and My Colors\r\nChoose from 18 shooting modes, including a creative zone for manual control. Get the perfect shot, even in tricky lighting conditions. Quickly select options on the Mode Dial like Portrait, Night Snapshot or Kids & Pets. Enter the Special Scene Modes menu for even more choices. My Colors allows in-camera colour effects to be applied to images and movies.\r\n\r\nUser-friendly controls\r\nA clear and simple interface with large, clearly labelled buttons and control dial enhance usability and ease of operation for every member of the family.\r\n\r\nISO 1600 and Auto ISO Shift\r\nISO 1600 combines with optical Image Stabilizer to counteract image blur from camera shake and deliver flash-free results in low-light situations. When camera shake is predicted, Auto ISO Shift automatically increases ISO to further reduce the risk of blurring.\r\n\r\nSmooth VGA movies\r\nRecord smooth VGA movies with sound. Choose Long Play VGA mode for stronger compression that allows twice as much video to be stored on your memory card.","https://images.icecat.biz/img/norm/high/1225526-8063.jpg|https://images.icecat.biz/img/gallery/img_1225526_high_1470852791_7716_29052.jpg","212x164|1280x960","|","","","","","","","","","Picture quality","Megapixel (approx.): 8 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Image sensor size: 1/2.5""","Image stabilizer: Yes","Lens system","Optical zoom: 10x","Digital zoom: 4x","Focal length range: 6 - 60 mm","Focusing","Focus: TTL","Auto focusing (AF) modes: Continuous Auto Focus, Single Auto Focus","Closest focusing distance: 0.01 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light exposure modes: Auto","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, Auto","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.5 - 3 m","Flash range (tele): 0.5 - 2 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video formats supported: AVI","Memory","Compatible memory cards: mmc, sd","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Display resolution (numeric): 172.000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Children, Fireworks, Night, Portrait, Landscape","Photo effects: Black&White, Neutral, Sepia, Vivid","Self-timer delay: 2 s","Custom colour: Yes","Histogram: Yes","Image processor: DIGIC III iSAPS","Design","Product colour: Silver","Battery","Battery technology: Alkaline","Battery type: AA Alkaline/ NiMH (NB4-300)","Number of batteries supported: 2","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 108.7 mm","Depth: 71.4 mm","Height: 46.7 mm","Weight: 266 g","Packaging content","Bundled software: ZoomBrowser EX / ImageBrowser, PhotoStitch","Other features","Video capability: Yes","Effective sensor resolution: 8000 pixels","Lens focal range: f/2.8 - f/4.3","Lens system: 10/ 9","Built-in flash: Yes","Camera shutter speed: 15 – 1/2500","Focal length (35mm film equivalent): 36 - 360 mm","Compatible operating systems: Windows 2000 SP4 / XP SP2 / \nVista\nMac OS X v10.3 - 10.4\n","Digital SLR: No","Ports & interfaces","I/O ports: A/V"