"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","12329398","","Epson","C31CA26012CD","12329398","","POS Printers","1675","","","Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW","20240307153452","ICECAT","1","66986","https://images.icecat.biz/img/norm/high/3732771-Epson.jpg","348x400","https://images.icecat.biz/img/norm/low/3732771-Epson.jpg","https://images.icecat.biz/img/gallery_mediums/img_3732771_medium_1481121424_5677_23531.jpg","https://images.icecat.biz/thumbs/3732771.jpg","","","Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW","TM-C3400 - dot matrix, USB, 720 dpi × 360 dpi, 92 mm/s, NiceLabel CD, 26 W, 10.0 kg","Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW, Dot matrix, POS printer, 720 x 360 DPI, 92 mm/sec, 85 - 151 µm, 30 - 108 mm","Epson TM-C3400 (012CD): USB, NiceLabel CD, ECW. Print technology: Dot matrix, Type: POS printer, Maximum resolution: 720 x 360 DPI. Printing media thickness: 85 - 151 µm, Supported paper width: 30 - 108 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Built-in barcodes: Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E, Mean time between failures (MTBF): 75000 h, Country of origin: China. Product colour: White","If you need graphics, two or full colour printing and a low cost of ownership, the C3400 is an ideal choice.\n\nColour labels on demand\n\nUsing long lasting pigment ink and a wide choice of media the C3400 will deliver 'on demand' colour labels in any environment:\n\n- In healthcare - print critical information in colour on patient wristbands, specimens and blood bags\n- In retail - use colour to promote in-store offers and create labels for accurate tracking\n- For events - print tickets, passes, wristbands and badges\n\nChoose from various media\n\nYou can print on a variety of media - from 30mm to 112mm, up to 0.2mm thick and on fanfold format paper. Select from plain paper, fine paper, synthetic paper, PET film, receipt paper, continuous label paper and die-cut label paper. An auto-cutter comes as standard\n\nEasy to use and integrate\n\nDesigned with the user in mind, the consumables can be effortlessly exchange and, with front operation, you can install the printer under the counter. Interface options include USB and Ethernet for easy integration with existing systems.","https://images.icecat.biz/img/norm/high/3732771-Epson.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40211.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40212.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40214.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40215.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40216.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40217.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40218.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-40219.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402110.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402111.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402112.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402113.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402114.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402115.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402116.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402117.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402118.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402119.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402120.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402121.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402122.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402123.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402125.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402126.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402127.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402128.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402129.jpg|https://images.icecat.biz/img/gallery/3732771-Epson-C31CA26012-402130.jpg","348x400|400x388|400x389|400x368|400x374|400x389|400x374|400x381|400x381|400x372|400x398|341x400|400x355|400x234|400x329|400x337|400x243|400x285|391x400|374x400|400x244|400x329|400x243|400x298|320x400|400x266|400x241|400x203|400x365","||||||||||||||||||||||||||||","","","","","","","","","Printing","Print technology: Dot matrix","Type: POS printer","Maximum resolution: 720 x 360 DPI","Print speed: 92 mm/sec","Paper handling","Printing media thickness: 85 - 151 µm","Supported paper width: 30 - 108 mm","Ports & interfaces","Connectivity technology: Wired","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: USB 2.0","Network","Ethernet LAN: No","Wi-Fi: No","Features","Built-in barcodes: Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E","Mean time between failures (MTBF): 75000 h","Country of origin: China","Safety: UL / CSA / TÜV","Certification: VCCI, FCC, CE","Design","Product colour: White","Power","Power consumption (printing): 26 W","Power supply type: AC","System requirements","Compatible operating systems: Microsoft Windows 2000 SP4, Microsoft Windows XP SP3, Microsoft Windows 2003 R2 SP2, Microsoft Windows Vista SP1","Weight & dimensions","Weight: 10 kg","Packaging data","Quantity per pack: 1 pc(s)","Package width: 380 mm","Package depth: 500 mm","Package height: 410 mm","Package weight: 12.5 kg","Logistics data","Products per pallet: 16 pc(s)","Products per pallet layer: 4 pc(s)","Pallet gross width: 80 cm","Pallet gross length: 120 cm","Pallet gross height: 177 cm","Products per pallet (UK): 24 pc(s)","Products per pallet layer (UK): 6 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 177 cm","Other features","Dimensions (WxDxH): 255 x 275 x 261 mm","Features","Standard media sizes: 30 mm - 112 mm"