"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","1253514","","D-Link","DIR-615","1253514","","Wireless Routers","3982","","","DIR-615 Wireless N Router","20221021101432","ICECAT","1","511570","https://images.icecat.biz/img/gallery/1253514_6670.jpg","709x399","https://images.icecat.biz/img/gallery_lows/1253514_6670.jpg","https://images.icecat.biz/img/gallery_mediums/1253514_6670.jpg","https://images.icecat.biz/img/gallery_thumbs/1253514_6670.jpg","","","D-Link DIR-615 Wireless N Router","DIR-615 - IEEE802.11b/g/n, 4xLAN, 1xWAN, WEP/WPA/WPA2/WPS, 264g","D-Link DIR-615 Wireless N Router, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White","D-Link DIR-615 Wireless N Router. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS, WPS-PBC, WPS-PIN. Product colour: Black, White, LED indicators: LAN, Power, WLAN. Antenna gain level (max): 2 dBi","The D-Link DIR-615 Wireless N Home Router is an 802.11n (Draft) compliant device designed for users that demand higher performance networking at the best cost. By connecting the DIR-615 router to a cable or DSL modem, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, music, video, printers and digital media players throughout their home.\n\nHigh performance with whole home coverage\n\nBased on 802.11n (Draft) technology with a 2x2 antenna design, the DIR-615 Wireless N Home Router transmits and receives multiple streams of data, providing superior whole home coverage whilst eliminating dead spots.\nBy adding a Wireless N notebook or desktop adapter, users can stay connected to their network from virtually anywhere in their home.\nWireless N technology also works with existing 802.11g and 802.11b wireless devices.\nIn addition, the router enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.\n\nSimplified wireless security\n\nThe router supports the Wi-Fi Alliance’s standard for wireless security at the touch of a button. With Wi-Fi Protected Setup™ (WPS), the wireless network name (SSID) and encryption keys are automatically generated and broadcast to the client devices. Users do not have to memorise complicated passwords and key them in several times. This considerably simplifies the process of setting up security on the wireless network.\n\nEasy to set-up\n\nThe D-Link Click'n Connect quickly configures your new Wireless N Home Router to get you up and running in minutes. Click'n Connect will walk you through the installation process to configure your Internet connection, wireless network settings, security and everything else you need to get your network up and running, so you don't have to be a networking expert!\n\nEasy to secure\n\nThe DIR-615 supports the latest wireless security features to help prevent unauthorized access, be it from over a wireless network or from the Internet. Support for WEP, WPA & WPA2 standards ensure that you will be able to use the best possible encryption, regardless of your client devices. In addition, this Wireless N Home Router utilizes dual active firewalls (SPI and NAT) to prevent potential attacks from across the Internet.\n\nDraft 2.0 Certification\n\nThe DIR-615 achieved “draft 2.0” certification from the Wi-Fi Alliance®, a distinction that guarantees interoperability amongst 802.11n products, adherence to security protocols and backward compatibility with previous generations of Wi-Fi equipment, including popular 802.11g products.\n\nExceptional 11 year warranty terms\n\nAll the products in our Wireless N range come with an 11 year warranty, reflecting the potential life of these products. By offering an 11 year warranty, we want to share our enthusiasm for this technical breakthrough with our customers.\n\n\n1 Maximum wireless signal rate derived from IEEE standard 802.11g and draft 802.11n specifications. 802.11n speeds obtainable when operating with D-Link Wireless N products. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction may lower actual data throughput rate. Environmental factors may adversely affect wireless signal range.\nWireless N products are based on draft IEEE 802.11n specifications and are not guaranteed to be forward compatible with future versions of the IEEE 802.11n specifications. Compatibility with draft 802.11n devices from other manufacturers is not guaranteed. All references to speed are for comparison purposes only. Product specifications, size and shape are subject to change without notice and actual product appearance may differ from that depicted herein.","https://images.icecat.biz/img/gallery/1253514_6670.jpg|https://images.icecat.biz/img/gallery/1253514_8786.jpg|https://images.icecat.biz/img/gallery/1253514_7722.jpg","709x399|709x399|709x399","||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 300 Mbit/s","Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Cabling technology: 10/100Base-T(X)","Networking standards: IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u","Full duplex: Yes","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Reset button: Yes","Security","Security algorithms: WPA, WPA2, WPS, WPS-PBC, WPS-PIN","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","Network address translation (NAT): Yes","Protocols","Universal Plug and Play (UPnP): Yes","Design","Product colour: Black, White","LED indicators: LAN, Power, WLAN","Antenna","Antenna gain level (max): 2 dBi","Antennas quantity: 2","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): 10 - 90 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 148 mm","Depth: 113 mm","Height: 32 mm","Weight: 264 g","Other features","Mobile network connection: No","WLAN data transfer rates supported: 54,150,300 Mbit/s","Frequency range: 2.4 - 2.4835 GHz","Frequency band: 2.4 GHz","Rack mounting: No","xDSL connection: No"