"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","1314304","","HP","GM757AA","1314304","0883585267538|883585267538|0883585267590|883585267590|0883585267606|883585267606|0883585267569|883585267569|0883585631421|883585631421|0883585267651|883585267651|0883585267576|883585267576|0883585267637|883585267637|0883585267521|883585267521|0883585267668|883585267668|0883585267613|883585267613|0884420226833|884420226833|0884420226840|884420226840|0883585267583|883585267583|0883585267552|883585267552|0883585267682|883585267682|0883585267644|883585267644|0883585368600|883585368600|0883585267620|883585267620|0883585267675|883585267675|0883585267545|883585267545","Computer Monitors","222","Pavilion","","w2207h","20221125101453","ICECAT","1","351934","https://images.icecat.biz/img/gallery/1314304_8614271604.jpg","4188x3731","https://images.icecat.biz/img/gallery_lows/1314304_8614271604.jpg","https://images.icecat.biz/img/gallery_mediums/1314304_8614271604.jpg","https://images.icecat.biz/img/gallery_thumbs/1314304_8614271604.jpg","","","HP Pavilion w2207h computer monitor 55.9 cm (22"") 1680 x 1050 pixels LCD Silver","HP w2207h - A monitor with extreme resolution at 1680 x 1050 for bright, awesome graphic quality. Perfect for videos, photo editing or gaming on your PC.","HP Pavilion w2207h, 55.9 cm (22""), 1680 x 1050 pixels, LCD, LCD, 5 ms, Silver","HP Pavilion w2207h. Display diagonal: 55.9 cm (22""), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Silver","The HP Pavilion w2207h is a 22-inch wide-screen flat panel monitor with liquid crystal display (LCD) and thin-film transistor (TFT) screen.","https://images.icecat.biz/img/gallery/1314304_8614271604.jpg","4188x3731","","","","","","","","","","Display","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Display technology: LCD","Touchscreen: No","Panel type: TFT","Contrast ratio (typical): 2000:1","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1680 x 1050 (WSXGA+)","Aspect ratio: 16:10","Contrast ratio (dynamic): 3000:1","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Horizontal scan range: 24 - 82 kHz","Vertical scan range: 48 - 76 Hz","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","Design","Product colour: Silver","Country of origin: China","Ports & interfaces","Built-in USB hub: No","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Swivelling: Yes","Tilt adjustment: Yes","Power","Power consumption (typical): 65 W","Power consumption (standby): 2 W","AC input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 523 mm","Depth (with stand): 289 mm","Height (with stand): 481 mm","Weight (with stand): 9 kg","Width (without stand): 523 mm","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","On/off switch: Yes","TV tuner integrated: No"