"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","1319792","","BenQ","9H.0A567.80E","1319792","","Digital Cameras","575","","","T800","20190404082418","ICECAT","1","155199","https://images.icecat.biz/img/norm/high/1319792-4927.jpg","634x480","https://images.icecat.biz/img/norm/low/1319792-4927.jpg","https://images.icecat.biz/img/gallery_mediums/img_1319792_medium_1480989481_2258_5955.jpg","https://images.icecat.biz/thumbs/1319792.jpg","","","BenQ T800 8 MP CCD 3264 x 2448 pixels Black","T800- 8.0 Megapixel, 3264 x 2448, 3.0"" touch-screen LTPS LCD","BenQ T800, 8 MP, 3264 x 2448 pixels, CCD, 3x, 120 g, Black","BenQ T800. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3""). Internal memory: 10 MB. PictBridge. Weight: 120 g. Product colour: Black","The world slimmest 3"" touch screen camera \r\n\r\nWhether it’s the slimmest camera or the biggest screen you’re after, BenQ brings you both with the T800. With a smooth stainless steel body, this elegant 8-megapixel camera has a 3-inch touch screen display and is just 14.9mm thick. Simply show it off when you want to and slip it away with ease into a shirt pocket or small purse.\r\n\r\nSee it. Touch it. Share it. \r\n\r\nThe T800 produces a screen resolution of 230,000 pixels for the clearest and sharpest viewing pleasure. There's no need to squint or look for a TV or computer to see your pictures anymore. The 3-inch touch screen makes it easier to see, especially for sharing with friends instantly.\r\n\r\nPerfect pictures every time \r\n\r\nThe Slim T800 ensures every detail, color and shape is sharper and clearer for all th see. By adopting a top-tier smc PENTAX lens, high-contrast images with high-color saturation are delivered.\r\n\r\nSurface reflections are lowered and ultraviolet rays reduced thanks to the acclaimed seven-layer coating. Even tiny corners on the photo appear sharper and clearer with the embedded Sliding Lens System. World renowned for pristine clarity, superb contrast and superior quality, you simply can't go wrong with an smc PENTAX lens.\r\n\r\nPictures don't have to shake \r\n\r\nMake annoying blurry images caused by shaky hands and fast moving objects a thing of the past. The T800 incorporates the S.S.F. system, which includes a high light sensitivity portrait mode of ISO1200. So, if you're out on a night out in town or shooting cars as they speed by, the T800 will guarantee crisp, clear and cool pictures and movies.\r\n\r\nRecord clear and smooth movies \r\n\r\nShoot your own movies with 640x480 recording pixels at a smooth rate of 30fps – all with camcorder quality in MPEG4 format. Supported by a high sensitivity of up to ISO 4000 in movie mode, the highest on the market, your precious moments are captured bright and natural in dark settings with no artificial flash. So, even if you're out under the stars or dining in a romantically lit bistro, your photos will always turn out picture perfect.\r\n\r\nAdd your own personal touch \r\n\r\nPersonalise your photos by adding various stamps and frames, or even write memos, sign your name or paint on them – right on the T800. It’s up to you what you want to do.\r\n\r\nSee things in closer details \r\n\r\nThanks to this clever function, you can enlarge specific parts of a photo for a clearer view. Just mark the area with your finger and tap. It’s that easy.","https://images.icecat.biz/img/norm/high/1319792-4927.jpg","634x480","","","","","","","","","","Picture quality","Megapixel (approx.): 8 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 6.2 - 18.6 mm","Focusing","Normal focusing range: 0.4 - ∞","Macro focusing range (wide): 0.15 - 0.30 m","Flash","Flash modes: Auto, Red-eye reduction, Slow synchronization","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Memory","Compatible memory cards: SDHC","Internal memory: 10 MB","Display","Display: LCD","Display diagonal: 7.62 cm (3"")","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Daylight, Fluorescent, Manual, Shade, Tungsten","Self-timer delay: 2 s","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 720 mAh","Weight & dimensions","Width: 91 mm","Depth: 59 mm","Height: 16.9 mm","Weight: 120 g","Other features","Video capability: Yes","Interface: USB 2.0","Camera shutter speed: 1/2000 - 1/4 s","Focal length (35mm film equivalent): 37.5 - 112.5 mm","Digital SLR: No","Ports & interfaces","I/O ports: Video out"