"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","1334313","","D-Link","DSL-2740B","1334313","0790069348945|790069348945","Wireless Routers","3982","","","DSL-2740B","20221021101432","ICECAT","1","247397","https://images.icecat.biz/img/gallery/1334313_2459.jpg","408x230","https://images.icecat.biz/img/gallery_lows/1334313_2459.jpg","https://images.icecat.biz/img/gallery_mediums/img_1334313_medium_1480596607_731_26649.jpg","https://images.icecat.biz/img/gallery_thumbs/1334313_2459.jpg","","","D-Link DSL-2740B wireless router Black","DSL-2740B, Wireless N ADSL2 + Modem Router","D-Link DSL-2740B, Ethernet LAN, ADSL, Black","D-Link DSL-2740B. Security algorithms: WPA, WPA2. Product colour: Black. Width: 220 mm, Depth: 150 mm, Height: 32 mm","-Ultimate network performance - combines Wireless N technology and an award-winning QoS Engine.\r\n-Superior coverage - stay connected from virtually anywhere in the home and in the office\r\n-Total Simplicity - get up and running in minutes with D-Links Click'n Connect (DCC) easy set-up wizard.\r\n\r\nWireless N ADSL2/2 + Modem Router\r\nThe DSL-2740B Wireless N ADSL2/2+ Modem Router is a versatile, high-performance remote router for the home and small office. With integrated ADSL2/2+ supporting up to 24Mbps download speeds, firewall protection, Quality of Service (QoS), 802.11n (draft) wireless LAN and 4 Ethernet switch ports, this router provides all the functions that a home or small office needs to establish a secure and high-speed link to the Internet.\r\n\r\nUltimate Wireless Connection with Maximal Security\r\nPowered by Wireless N technology, this router provides wireless speeds that are up to 4 times faster than 802.11g1. Maximize wireless performance by connecting this router to computers equipped with Wireless N wireless interfaces and stay connected from virtually anywhere at home and in the office. The router can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception. It supports WPA/WPA2 and WEP for flexible user access security and data encryption methods.\r\n\r\nSafe Surfing with Firewall Protection and Parental Controls\r\nThe router provides firewall security using Stateful Packet Inspection (SPI) and hacker attack logging for Denial of Service (DoS) attack protection. SPI inspects the contents of all incoming packet headers before deciding which packets are allowed to pass through. Access control is provided with packet filtering based on port and source/destination MAC/IP addresses. Strong parental controls are included, with the ability to block or allow specific web sites completely or at certain times of the day. VPN pass-through is provided to let mobile users securely access office files and mail from home.\r\n\r\nQuality of Service Features\r\nThe DSL-2740B supports multiple priority queues to enable a group of home or office users to experience smooth connectivity without suffering the effects of network congestion. This support for Quality of Service (QoS) allows you to enjoy lag-free transmission for applications such as VoIP and streaming multimedia over the Internet. \r\n\r\nExceptional 11-year warranty terms\r\nAll the products in our Wireless N range come with an 11-year warranty, reflecting the potential life of these products. By offering 11 years warranty, we want to share our enthusiasm for this technical breakthrough with our customers. \r\n\r\n\r\n","https://images.icecat.biz/img/gallery/1334313_2459.jpg","408x230","","","","","","","","","","WAN connection","DSL WAN: Yes","Wireless LAN features","Wi-Fi band: No","Network","Ethernet LAN: Yes","Supports ISDN connection: No","DSL features","ADSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Security","Security algorithms: WPA, WPA2","Filtering: Yes","MAC address filtering: Yes","Network address translation (NAT): Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 220 mm","Depth: 150 mm","Height: 32 mm","Weight: 610 g","Other features","xDSL connection: Yes"