"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","1353058","","ASUS","EN8800GTS/HTDP/512M","1353058","","Graphics Cards","170","","","EN8800GTS/HTDP/512M","20230508145355","ICECAT","1","139348","https://images.icecat.biz/img/norm/high/1353058-2993.jpg","433x329","https://images.icecat.biz/img/norm/low/1353058-2993.jpg","https://images.icecat.biz/img/gallery_mediums/img_1353058_medium_1480991545_9168_5955.jpg","https://images.icecat.biz/thumbs/1353058.jpg","","","ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3","GeForce 8800GTS 512MB DDR3, TV-Out, HDTV-out, Dual DVI-I","ASUS EN8800GTS/HTDP/512M, GeForce 8800 GTS, GDDR3, 256 bit, 1940 MHz, 2560 x 1600 pixels","ASUS EN8800GTS/HTDP/512M. Graphics processor: GeForce 8800 GTS, Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1940 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI","With the world's first DirectX 10.0 GPU, EN8800GTS delivers unparalleled levels of graphics realism\r\n\r\nASUS Exclusive Innovations\r\n\r\n- HDCP Compliant: Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HDresolutions\r\n- Built for Microsoft® Windows Vista™\r\n- ASUS Splendid: Watching movies on PC is as good as on Top-of-the-line consumer television\r\n- ASUS Video Security Online: Keep an eye on your home at all times no matter where you are\r\n- ASUS Game LiveShow: Stream live gaming action onto the internet and share with other gaming enthusiast\r\n- ASUS Game Replay: Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast\r\n- ASUS Game FaceMessenger: Easy IM and live game conference in any PC games\r\n- ASUS OnScreenDisplay: Adjust the fame settings and enhance gaming experience without leaving the game\r\n\r\nGraphics GPU Features\r\n\r\n- NVIDIA® GeForce 8800GTS\r\n- Built for Microsoft® Windows Vista™\r\n- NVIDIA SLI™ Technology ready\r\n- NVIDIA® unified architecture with GigaThread™ technology\r\n- Full support for Microsoft DirectX10.0 and Shader Model 4.0 enables stunning and complex special effects\r\n- OpenGL®2.0 support\r\n- NVIDIA® Quantum Effects™ Technology\r\n- True 128-bit floating point high dynamic-range (HDR) lighting\r\n- Two dual-link DVI outputs support two 2560x1600 resolution displays\r\n\r\nAdapter/Cable Bundled\r\n \r\n- DVI to VGA adapter\r\n- Power Cable\r\n- HDTV-out cable","https://images.icecat.biz/img/norm/high/1353058-2993.jpg","433x329","","","","","","","","","","Processor","Graphics processor: GeForce 8800 GTS","Maximum resolution: 2560 x 1600 pixels","Processor frequency: 650 MHz","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 256 bit","Memory clock speed: 1940 MHz","Ports & interfaces","TV-out: Yes","TV-in port: No","Performance","TV tuner integrated: No","DirectX version: 10","Shader model version: 4.0","OpenGL version: 2.0","Dual Link DVI: Yes","HDCP: Yes","Full HD: Yes","Weight & dimensions","Depth: 228 mm","Height: 36 mm","Width: 126 mm","Other features","Mac compatibility: No"