"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133"
"","","1354940","","HP","CB410A","1354940","0883585164295|883585164295|0883585164059|883585164059|0883585406289|883585406289|0883585164202|883585164202|0883585164172|883585164172|0883585164288|883585164288|0883585164196|883585164196|0883585164219|883585164219|0883585164226|883585164226|0883585164233|883585164233|0883585164240|883585164240|0883585164301|883585164301|0883585164325|883585164325|0883585164332|883585164332|0883585377855|883585377855|0883585377862|883585377862|0883585164349|883585164349|0883585164066|883585164066|0883585164073|883585164073|0883585164080|883585164080|0883585662203|883585662203|0883585164097|883585164097|0883585164103|883585164103|0883585164110|883585164110|0883585164127|883585164127|0883585164134|883585164134|0883585164141|883585164141|0883585164158|883585164158|0883585164165|883585164165|0883585164189|883585164189|0883585406258|883585406258|0883585803811|883585803811|0883585164257|883585164257|0883585164264|883585164264|0883585164271|883585164271|0883585183814|883585183814|0883585164318|883585164318","Laser Printers","235","LaserJet","","LaserJet P1005 Printer","20230713005039","ICECAT","1","425034","https://images.icecat.biz/img/gallery/1354940_6963425903.jpg","3586x2704","https://images.icecat.biz/img/gallery_lows/1354940_6963425903.jpg","https://images.icecat.biz/img/gallery_mediums/1354940_6963425903.jpg","https://images.icecat.biz/img/gallery_thumbs/1354940_6963425903.jpg","","","HP LaserJet P1005 Printer 600 x 1200 DPI A4","LaserJet P1005 Printer","HP LaserJet P1005 Printer, Laser, 600 x 1200 DPI, A4, 14 ppm","HP LaserJet P1005 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm","This reliable LaserJet will meet both your budget and space requirements without compromising on print quality. Enjoy fast print speeds of up to 14 ppm. Easy to set-up, use and maintain, its sleek, compact design saves valuable desktop space.
No compromises: enjoy HP LaserJet quality and reliability at an incredibly low price.
\n• Create high-quality documents at your desktop with the affordable HP LaserJet P1005 Printer. Produce crisp, sharp results with reliable HP print cartridges and 1200-dpi effective output quality (600x600dpi resolution).
\nSave valuable desktop space with this sleek, compact laser printer that delivers fast results.
\n• The compact design of the HP LaserJet P1005 Printer helps you make the most of your office space. Enjoy print speeds of up to 14 ppm (A4). Instant-on Technology prints a first page from PowerSave mode two times faster than printers without it1.
\nIncredibly easy to set up, use, and maintain.
\n• This intuitive LaserJet printer is simple to set up, use, and maintain, with easily replaceable supplies. The 150-sheet input tray and USB 2.0 Hi-speed port enable high productivity.
\n1 Studies from Quality Logic show a typical print job is 3-5 pages. Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of PowerSave mode so your print job is done sooner
\n","https://images.icecat.biz/img/gallery/1354940_6963425903.jpg|https://images.icecat.biz/img/gallery/1354940_0761155977.jpg|https://images.icecat.biz/img/gallery/1354940_7935976606.jpg|https://images.icecat.biz/img/gallery/1354940_8115901954.jpg|https://images.icecat.biz/img/norm/high/1355721-HP.jpg","3586x2704|3802x2591|3520x2639|4064x2712|400x400","||||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 14 ppm","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 8000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal, Letter","Envelopes sizes: B5, C5, DL","Duplex media weight: 60 - 105 g/m²","Media types supported: Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards","Media size (tray 1): A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 147 x 211 to 216 x 356 mm","Media weight (tray 1): 75 g/m 2","Network","Network ready: No","Supported network protocols (IPv4): None","Performance","Internal memory: 8 MB","Maximum internal memory: 2 MB","Built-in processor: Yes","Processor model: Tensilica","Processor frequency: 266 MHz","Sound pressure level (printing): 63 dB","Power","Power consumption (printing): 285 W","Power consumption (PowerSave): 4 W","Power consumption (off): 0.8 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v 10.2.8, v 10.3, v 10.4 or higher; Macintosh computer with PowerPC G3, G4, G5, or Intel Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port","Operational conditions","Operating temperature (T-T): 0 - 32.5 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 80%","Non-operating altitude: 9144","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 5.2 kg","Dimensions (WxDxH): 349 x 238 x 195 mm","Packaging data","Package weight: 6.35 kg","Packaging content","Bundled software: Host-based","Logistics data","Pallet gross weight: 632 kg","Products per pallet: 96 pc(s)","Other features","Power supply type: 100-127V/50/60 Hz","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, 120 MB free hard disk space, CD-ROM drive, USB port","Printer management: HP Status and Alerts, HP Usage tracking","Power requirements: Input voltage 110 to 127 VAC (+/- 10%); 60 Hz (+/- 2 Hz); 7 amp; 220 to 240 VAC (+/- 10%); 50 Hz (+/- 2 Hz); 4.0 amp","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Standard input trays: 1","Networking features: None","Safety: IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries","Downloadable software: Host-based","Compatible operating systems: Microsoft Windows 2000\nMicrosoft Windows XP (32-bit)\nMicrosoft Windows Vista (32-bit/64-bit)\nMacintosh OS X V10.2.8, V10.3.9, V10.4.3","Product dimensions when open (LxWxD): 34.7 cm (13.7"")","Size (imperial): 34.7 cm (13.7"")","Package dimensions (WxDxH): 400 x 250 x 300 mm","Weight & dimensions","Maximum dimensions (W x D x H): 347 x 305 x 194 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2540 mm","Other features","Print quality (black, normal quality): 400 DPI","Recommended humidity operating range: 30 - 70%","Non-operating relative humidity (non-condensing): 10 - 90%","Recommended operating temperature range (T-T): 17.5 - 25 °C","I/O ports: 1 USB","Custom media sizes: 147 x 211 to 216 x 356 mm","Standard media sizes: A4, A5, A6, B5, postcards, envelopes (C5, DL, B5)","Print margin bottom (A4): 4 mm","Print margin left (A4): 4 mm","Print margin right (A4): 4 mm","Print margin top (A4): 4 mm","Typefaces: None","Media weights by paper path: Tray 1: 60 to 163 g/m²","Standard output capacity for envelopes: 15 sheets","Envelope feeder: No","Acoustic power emissions: 6.2 B(A) (active/printing), inaudible (ready)","Duplex print options: Manual (driver support provided)","Print speed (black, best quality, A4): 14 ppm","Print quality (black, best quality): 600 x 600 DPI","Wireless option type: Optional, enabled with purchase of a hardware accessory","Standard output capacity for transparencies: 100 sheets","Driver updates: Latest drivers available from http://www.hp.com","Duplex supported media size: A4, A5, A6, B5, B6","Media handling: Sheetfed","Control panel: 2 lights (Attention, Ready)","Maximum paper trays: 1","Media size (tray 2): A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm","Media weight (tray 2): 150-sheet tray: 60 to 163 g/m2","Paper handling standard/input: 150-sheet input tray","Paper handling standard/output: 100-sheet face-down bin","Power consumption (active): 4 W","Security management description: None","Upgrade type: Product not upgradeable","Package dimensions (W x D x H): 400.1 x 249.9 x 297.9 mm (15.8 x 9.84 x 11.7"")","Pallet dimensions (W x D x H) (imperial): 1201.4 x 1000.8 x 2540 mm (47.3 x 39.4 x 100"")","Pallet weight (imperial): 630.5 kg (1390 lbs)","Weight (imperial): 10.3 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 49.5 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 9 s","First page out (black&white, letter, ready): 8.5 s","First page out (black&white, letter, sleep): 8.5 s","Media sizes supported (imperial): Letter, legal, executive, postcards, envelopes (No. 10, Monarch)","Operating altitude (imperial): Up to 10,000 ft","Package weight (imperial): 6.35 kg (14 lbs)","Print speed (black, best quality, letter): Up to 15 ppm","Standard input capacity for envelopes: 15 sheets","Acoustic power emissions (ready): Inaudible","Acoustic pressure emissions bystander (ready): Inaudible","Automatic paper sensor: N","Maximum input capacity (tray 1): 150 sheets","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical electricity consumption (TEC) number: 0.743 KWhr/Week","Recommended media weight (duplex, imperial): 16 to 28 lb","UNSPSC-code: 43212105"