"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","1355578","","Canon","2097B009","1355578","8714574518886|8714574512990|4960999530512","Photo Printers","922","SELPHY","","SELPHY ES20","20240118173541","ICECAT","1","213385","https://images.icecat.biz/img/norm/high/1355578-9354.jpg","200x278","https://images.icecat.biz/img/norm/low/1355578-9354.jpg","https://images.icecat.biz/img/gallery_mediums/img_1355578_medium_1480991874_69_5955.jpg","https://images.icecat.biz/thumbs/1355578.jpg","","","Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi","SELPHY ES20- WiFi IEEE 802.11b, USB, 2.5"" LCD, 300 x 600 dpi","Canon SELPHY ES20, Dye-sublimation, 300 x 600 DPI, Wi-Fi, Direct printing","Canon SELPHY ES20. Print technology: Dye-sublimation, Maximum resolution: 300 x 600 DPI. Wi-Fi. Direct printing","Features \r\n\r\n- Integrated Ink and Media cassette. \r\n- Compact, vertical design with handle. \r\n- 2.5"" LCD. \r\n- Wireless printing. \r\n- Red-Eye Correction. \r\n- Automatic image optimisation. \r\n- Creative Print button. \r\n- Image trim, My Colors. \r\n- 100-year prints. \r\n \r\nBeautiful prints made beautifully simple \r\n\r\nIntegrated Ink and Media cassette\r\nMedia and ink are conveniently integrated in one Easy Photo Pack for easy replacement and swapping between different media types, such as credit cards and postcards (colour and black & white). Print up to 50 postcard-size colour photos without changing the cartridge.\r\n\r\nCompact, vertical design with handle\r\nThe compact vertical design allows the SELPHY ES20 to be stored and operated in tight spaces without taking up valuable desk space. The convenient carry handle makes printing truly portable.\r\n\r\n2.5"" colour LCD\r\nThe large LCD can be used to edit and review photos in detail before printing. Getting photos onto the screen is as easy as viewing them. Simply insert your camera’s memory card into one of the clearly labelled card slots.\r\n\r\nWireless printing\r\nPrint photos from compatible mobile phones using the optional Bluetooth adaptor.\r\n\r\nRed-Eye Correction\r\nA red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer.\r\n\r\nAutomatic image optimisation\r\nImage Optimize automatically detects faces in an image and corrects their brightness. Backgrounds are optimised separately to get the very best print possible.\r\n\r\nCreative Print button\r\nThe dedicated Creative Print button makes it easy to personalise photos. Add speech bubbles, clip art or picture frames and incorporate your favourite shots into calendars and Multi Layout prints.\r\n\r\nImage trim, My Colors\r\nA full complement of in-printer creative features includes My Colors for altering and enhancing image colours. You can also trim images direct from the LCD screen before printing.\r\n\r\n100-year prints\r\nGood for up to 100 years, the durable protective coating keeps your images bright, rich and vivid for generations and protects from splashes and sticky fingers.","https://images.icecat.biz/img/norm/high/1355578-9354.jpg|https://images.icecat.biz/img/gallery/img_1355578_high_1471006694_8439_10692.jpg|https://images.icecat.biz/img/gallery/img_1355578_high_1471006698_2544_10692.jpg","200x278|2126x2835|2362x1791","||","","","","","","","","","Printing","Print technology: Dye-sublimation","Maximum resolution: 300 x 600 DPI","Features","Market positioning: Home & office","Display diagonal: 6.35 cm (2.5"")","Paper handling","Non-ISO print media sizes: l","Credit card: Yes","Photo stickers: Yes","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Performance","Compatible memory cards: CF, Microdrive, microSDHC, miniSD, MMC, SD, SDHC","Power","Power consumption (printing): 70 W","Power consumption (standby): 4 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 1.86 kg","Packaging data","Bundled software: ZoomBrowser EX, Photo Express LE\nImageBrowser\n","Other features","Dimensions (WxDxH): 213.4 x 189.6 x 130.9 mm","Mac compatibility: Yes","Networking features: WiFi IEEE 802.11b","Compatible operating systems: Windows 2000 SP4/XP SP2/Vista \nMac OS X 10.3 - 10.4"