"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","1431108","","MSI","WLAN KIT","1431108","","Wireless Routers","3982","","","Wireless Starter Kit","20180126071818","ICECAT","1","177278","https://images.icecat.biz/img/norm/high/1431108-3910.jpg","500x397","https://images.icecat.biz/img/norm/low/1431108-3910.jpg","https://images.icecat.biz/img/gallery_mediums/img_1431108_medium_1480996505_9869_5955.jpg","https://images.icecat.biz/thumbs/1431108.jpg","","","MSI Wireless Starter Kit wireless router Black","Wireless Starter Kit - high performance wireless router RG54SE + Wireless 11G USB Stick US54SE","MSI Wireless Starter Kit, Black","MSI Wireless Starter Kit. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Supported network protocols: TCP/IP, PPPoE, DHCP, ICMP, NAT, SNTP. Product colour: Black. Certification: FCC, CE","RG54SE is a high performance wireless router to share your ADSL and cable connection at home and office via standard 801.11b/g or wired network. Full WEP, WAP and firewall security and MAC filtering functions keep you away from malicious hackers and viruses. Beside all these advantages, RG54SE is also optimized to transfer digital data over Internal at very high speed to enhance user's multimedia and online gaming experience. It is perfect product for people looking for a high performance wireless router.\r\n\r\nMSI Wireless 11G USB Stick US54SE is not only featured with state-of-the-art technology but also designed with fashion style. US54SE will enrich your wireless experience. US54SE empowers your PC to your wireless network in the easiest way. Just plug the US54SE into an available USB port on your notebook or desktop, and you are ready to enjoy the convenient wirelesss world. US54SE will bring you a fashionable wireless experience.\r\n\r\n802.11b/g Wireless Router - RG54SE\r\n- Complies with IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u standards.\r\n- 1 10/100M Auto-Negotiation RJ45 WAN port, 4 10/100M Auto-Negotiation RJ45 LAN ports, supporting Auto MDI/MDIX.\r\n- Built-in NAT and DHCP server supporting static IP address distributing.\r\n- Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, L2TP, PPTP, BigPond Cable Internet access.\r\n- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering.\r\n- Supports 54/48/36/24/18/12/9/6Mbps or 11/5.5/2/1Mbps data transfer rates.\r\n- Provides 64/128/152-bit WEP encryption security.\r\n- Provides Wireless LAN ACL (Access Control List).\r\n- Provides WPA/WPA2 data security and TKIP/AES encryption.\r\n- Supports Flow Statistics.\r\n- Supports Virtual Server, Special Application and DMZ host.\r\n- Supports UPnP, Dynamic DNS, Static Routing, VPN Pass-through.\r\n- Supports ICMP-FLOOD, UDP-FLOOD, and TCP-SYN-FLOOD filter.\r\n- Ignores Ping packets from WAN or LAN ports.\r\n- Supports connecting/disconnecting from the Internet on a specified time of day.\r\n- Supports access control, parents and network administrators can establish restricted access policies based on time of day for children or staff.\r\n- Supports firmware upgrade.\r\n- Supports Remote and Web management.\r\n\r\nWireless 11g USB Stick - US54SE\r\n- Compact Mini Size\r\n- Data Rate up to 54Mbps bandwidth\r\n- Complies with IEEE 802.11g, IEEE 802.11b standards\r\n- Supports WPA data security, TKIP/AES encryption, 64/128-bit WEP encryption\r\n- Supports 54/48/36/24/18/12/9/6/11/5.5/2/1Mbps wireless LAN data transfer rates\r\n- Supports Ad-Hoc and Infrastructure modes\r\n- Supports roaming between access points when configured in Infrastructure mode\r\n- Easy to configure and provides monitoring information\r\n- Supports Windows 98SE, Me, 2000, XP, Vista\r\n- Internal Antenna.\r\n","https://images.icecat.biz/img/norm/high/1431108-3910.jpg","500x397","","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Protocols","Supported network protocols: TCP/IP, PPPoE, DHCP, ICMP, NAT, SNTP","Design","Product colour: Black","Indication light: Yes","LED indicators: Yes","Features","Certification: FCC, CE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Compatible operating systems: Windows 98/ME/2000/XP/Vista","Indoor range: 100m","Supported data transfer rates: 48/36/24/18/12/11/9/6/5.5/3/2/1 Mbit/s","Power requirements: 9V @ 0.8A","Outdoor range: 300m","Maximum data transfer rate: 54 Gbit/s","Frequency range: 2400 - 2483.5 MHz","xDSL connection: No"