"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","14523603","","Brother","HL-6180DWT","14523603","","Laser Printers","235","","","HL-6180DWT","20230530120848","ICECAT","1","268838","https://images.icecat.biz/img/norm/high/14523603-1058.jpg","6000x8000","https://images.icecat.biz/img/norm/low/14523603-1058.jpg","https://images.icecat.biz/img/norm/medium/14523603-1058.jpg","https://images.icecat.biz/thumbs/14523603.jpg","","","Brother HL-6180DWT laser printer 2400 x 600 DPI A4 Wi-Fi","HL-6180DWT - 2400 x 600dpi, 40ppm, 128MB, LCD, A4-A6, USB 2.0, Ethernet","Brother HL-6180DWT, Laser, 2400 x 600 DPI, A4, 40 ppm, Duplex printing, Network ready","Brother HL-6180DWT. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey","Brother's HL6180DWT mono laser printer is packed with a range of easy-to-use,cost effective output solutions that are designed to deliver outstanding results time after time. The HL6180DWT has a standard paper capacity of 1050 Sheets.\n\nA first page out time of less than 8.5 seconds and an impressive print speed of 40ppm ensures large volume print jobs are handled with ease and deadlines are met. The intuitive 1 line LCD enables users to get results quickly and easily. Capable of handling up to 5,000 pages every month with ease the HL6180DWT delivers exceptional quality and performance. professional paper handling with 2 x 500 sheet lower trays as standard with a 50 sheet MP tray that allows the flexibility to print a range of media types including envelopes, thicker paper and labels.","https://images.icecat.biz/img/norm/high/14523603-1058.jpg","6000x8000","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Duplex print speed (black, normal quality, A4/US Letter): 9 ppm","Warm-up time: 1 s","Time to first page (black, normal): 8.5 s","N-up printing: 2, 4, 9, 16, 25","Economical printing: Yes","Features","Number of print cartridges: 1","Recommended duty cycle: 1000 - 5000 pages per month","Input & output capacity","Total number of input trays: 3","Total input capacity: 1000 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Maximum input capacity: 1050 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Multi-purpose tray media types: Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Letter","Custom media width: 76.2 - 215.9 mm","Custom media length: 127 - 355.6 mm","Paper tray media weight: 60 - 105 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Network ready: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: 128-bit WEP, 64-bit WEP, EAP, EAP-TLS, EAP-TTLS, LEAP, PEAP, TKIP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPS","Performance","Internal memory: 128 MB","Maximum internal memory: 384 MB","Memory slots: 1","Memory type: DDR2","Processor family: Star Sapphire","Processor frequency: 400 MHz","Sound pressure level (printing): 59 dB","Sound pressure level (quiet mode): 54 dB","Sound power level (standby): 34 dB","Design","Product colour: Black, Grey","Display: LCD","Power","Power consumption (printing): 701 W","Power consumption (standby): 4.9 W","Power consumption (PowerSave): 0.8 W","Power consumption (off): 0.6 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 14.6 kg","Dimensions (WxDxH): 371 x 384 x 418 mm","Packaging data","Package weight: 17 kg","Other features","Package dimensions (WxDxH): 664 x 503 x 701 mm"