"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","14534400","","AVM","20002545","14534400","","Wireless Routers","3982","","","FRITZ!Box 7330 International","20221021103210","ICECAT","1","250145","https://images.icecat.biz/img/gallery/14534400_9053.jpg","3000x2200","https://images.icecat.biz/img/gallery_lows/14534400_9053.jpg","https://images.icecat.biz/img/gallery_mediums/14534400_9053.jpg","https://images.icecat.biz/img/gallery_thumbs/14534400_9053.jpg","","","AVM FRITZ!Box 7330 International wireless router Gigabit Ethernet","AVM FRITZ!Box 7330 International","AVM FRITZ!Box 7330 International, Ethernet LAN, 3G, ADSL2+","AVM FRITZ!Box 7330 International. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, WEP, WPA, WPA2. Power consumption (typical): 8 W. Weight: 120 g","The FRITZ!Box 7330 is ideal for newcomers to home networking and will connect your devices to each other as well as to the Internet. Lightning-fast speeds thanks to ADSL2+/ADSL. High-speed WLAN for wireless surfing, an integrated media server, a phone system with base station for cordless telephony, and a whole range of convenient features make the FRITZ!Box 7330 the ultimate communications nerve center.\n\n- Fast Internet thanks to latest ADSL2+/ADSL2 technology\n- Wireless network via WLAN N with up to 300 Mbit/s in the 2.4 GHz band\n- Telephone system (PBX) for Internet and analog fixed-line telephony with integrated answering machine and fax reception\n- Integrated DECT base station for connecting up to six cordless telephones\n- Two USB ports for storage media, printers and UMTS sticks\n- Integrated media server for music, images and videos\n- NAS functionality (FTP, SMB, UPnP AV)\n- MyFRITZ! – access your FRITZ!Box securely from anywhere in the world\n- Integrates iPhones and Android smartphones into the home network over WLAN and makes fixed-line and Internet telephony possible","https://images.icecat.biz/img/gallery/14534400_9053.jpg|https://images.icecat.biz/img/gallery/14534400_6433.jpg|https://images.icecat.biz/img/gallery/14534400_8415.jpg|https://images.icecat.biz/img/gallery/14534400_7260.jpg","3000x2200|2125x1000|3000x3000|3000x3000","|||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Top Wi-Fi standard: Not supported","WLAN data transfer rate (max): 300 Mbit/s","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 100,1000 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Full duplex: Yes","Mobile network","3G: Yes","DSL features","ADSL2+: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","DC-in jack: Yes","Management features","Web-based management: Yes","Security","Security algorithms: 64-bit WEP, WEP, WPA, WPA2","Filtering: Yes","MAC address filtering: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Features","Firmware upgradeable: Yes","Power","Power consumption (typical): 8 W","Power over Ethernet (PoE): No","Weight & dimensions","Weight: 120 g","Other features","Mobile network connection: Yes","WLAN data transfer rates supported: 300 Mbit/s","Bandwidth (first): 2.4 GHz","USB ports quantity: 2","Upstream data rate: 24 Mbit/s","Downstream data rate: 6 Mbit/s","xDSL connection: Yes"