"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","14643522","","Brother","MFC-8950DW","14643522","0012502630906|012502630906","Multifunction Printers","304","","","MFC-8950DW","20221021103210","ICECAT","1","306230","https://images.icecat.biz/img/gallery/14643522_2949.jpg","883x1021","https://images.icecat.biz/img/gallery_lows/14643522_2949.jpg","https://images.icecat.biz/img/gallery_mediums/14643522_2949.jpg","https://images.icecat.biz/img/gallery_thumbs/14643522_2949.jpg","","","Brother MFC-8950DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi","MFC-8950DW - High-Performance Laser All-in-One with Advanced Duplex and Wireless Networking","Brother MFC-8950DW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing","Brother MFC-8950DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing","High-Performance Monochrome Laser All-in-One for Businesses with Larger Print Volumes\nThe Brother™ MFC-8950DW is the ultimate monochrome laser all-in-one solution for medium sized businesses and small workgroups. It combines high speed, reliable printing and copying up to 42ppm, high-quality color scanning, and faxing into one high-performance design. The MFC-8950DW features low cost output via a super high-yield 12,000-page‡ replacement toner cartridge, a 5"" color Touchscreen display with Web Connect‡ and a large 550-sheet‡ paper capacity. This business monochrome laser all-in-one has advanced duplex capabilities to provide automatic two-sided printing and single-pass, two-sided copying/scanning/faxing. Share this all-in-one with others on your Gigabit Ethernet or wireless 802.11b/g/n network or print from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct™. Plus, a 1 year on-site limited warranty comes standard for worry free use.\n\n- Fast, high-quality printing and copying. Produces professional black & white output at impressive print and copy speeds of up to 42 pages per minute.\n- 5"" color Touchscreen display. Allows for easy navigation and menu selection. Scan documents to your GOOGLE DOCS™, EVERNOTE® and Dropbox accounts via Web Connect‡ Touchscreen interface.\n- Advanced duplex capability. Automatic two-sided printing helps save paper. Plus, single-pass, two-sided scanning/copying/faxing simultaneously scans both sides of the page\n- Flexible connectivity†. Print, scan or PC fax over your wireless 802.11b/g/n or Gigabit Ethernet network or connect locally via its Hi-Speed USB 2.0 interface.\n- Large paper capacity. Easily handle your large print jobs via an adjustable, 500-sheet capacity paper tray‡ and 50-sheet capacity multi-purpose tray‡. For additional capacity, an optional 500-sheet capacity paper tray‡ is available.\n- Low cost printing. Spend less time replacing supplies and produce low cost output via 12,000-page‡ super high-yield replacement toner cartridge.\n- Convenient mobile device printing. Print from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace, and Wi-Fi Direct™.\n- Advanced scanning capabilities‡. Supports a variety of ""scan to"" functions including: E-mail, file, image, OCR, FTP, USB, Network (CIFS - Windows® only) and E-mail Server.\n- Legal-size document glass. Easily copy or color scan bound materials or up to legal-size documents.\n- 50-page capacity auto document feeder‡. Use for unattended copying, faxing or scanning of multi-page documents (up to legal size).\n- Convenient walk-up printing and scanning. A USB Direct Interface is located on the front of the machine for printing files from or scanning files to your USB flash memory drive‡.\n- Advanced security features. This monochrome laser all-in-one provides a wide-range of security features including: secure print, Secure Function Lock, Enterprise Security (802.1x) and more.\n- Outstanding customer support. The Brother™ MFC-8950DW offers a 1 year on-site limited warranty with toll-free technical support for the life of your machine.","https://images.icecat.biz/img/gallery/14643522_2949.jpg","883x1021","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Duplex printing mode: Auto","Duplex print speed (black, normal quality, A4/US Letter): 9 ppm","Warm-up time: 3 s","Time to first page (black, normal): 8.5 s","Economical printing: Yes","Secure printing: Yes","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 1200 x 600 DPI","Copy speed (black, normal quality, A4): 40 cpm","Time to first copy (black, normal): 10.5 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4, 9, 16, 25","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: Legal (216 x 356)","Scan technology: Dual CIS","Scan to: E-mail, E-mail Server, File, FTP, Image, OCR, USB","Image formats supported: BMP, JPG","Document formats supported: PDF","Input colour depth: 48 bit","Output colour depth: 24 bit","Greyscale levels: 256","Scan drivers: ISIS, TWAIN, WIA","Fax","Faxing: Mono faxing","Duplex faxing: Yes","Modem speed: 33.6 Kbit/s","Fax memory: 500 pages","Fax speed dialing (max numbers): 300","Fax forwarding: Yes","Fax broadcasting: 366 locations","Auto reduction: Yes","Error Correction Mode (ECM): Yes","Fax dual access: Yes","Fax coding methods: JBIG, JPEG, MH, MMR, MR","Caller ID: No","Features","Number of print cartridges: 1","Printing colours: Black","Recommended duty cycle: 1000 - 5000 pages per month","Digital sender: No","Page description languages: BR-Script 3, Epson FX, IBM ProPrinter, PCL 6","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 500 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum number of input trays: 2","Maximum input capacity: 1050 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Plain paper, Pre-printed, Recycled paper, Thin paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Multi-purpose tray media types: Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Legal","Custom media width: 76.2 - 215.9 mm","Custom media length: 127 - 355.6 mm","Paper tray media weight: 60 - 105 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Auto Document Feeder (ADF) media weight: 64 - 90 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB port: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, HTTPS, MD5, PEAP, SSL/TLS, TKIP, WPA-AES, WPA-PSK, WPA2-PSK","Email over SSL: Yes","Performance","Internal memory: 128 MB","Maximum internal memory: 384 MB","Memory slots: 1","Card reader integrated: No","Processor family: Star Sapphire","Processor frequency: 400 MHz","Sound pressure level (printing): 59 dB","Sound pressure level (quiet mode): 54 dB","Sound power level (standby): 37 dB","Mac compatibility: Yes","Design","Market positioning: Business","Built-in display: Yes","Display: TFT","Display diagonal: 12.4 cm (4.9"")","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 695 W","Power consumption (PowerSave): 350 W","Power consumption (standby): 9.8 W","Power consumption (off): 1.6 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 17.7 kg","Packaging data","Package weight: 22.100 g","Packaging content","Drivers included: Yes","Other features","Dimensions (WxDxH): 491 x 415 x 477 mm","PictBridge: No","Web-based management: Yes","All-in-one functions: Copy, Fax, Print, Scan","Colour all-in-one functions: Scan","Networking standards: IEEE 802.11b, IEEE 802.11g","Energy saving mode: Yes","Package dimensions (WxDxH): 594 x 533 x 636 mm","Scan speed: 2.68 sec/page"