"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","14685027","","Epson","C31CA85777","14685027","","POS Printers","1675","","","Epson TM-T88V-i (777): BOX PRINTER FOR XML, PS, EDG, UK cable","20240307153452","ICECAT","1","15814","https://images.icecat.biz/img/norm/high/13669471-7430.jpg","311x310","https://images.icecat.biz/img/norm/low/13669471-7430.jpg","https://images.icecat.biz/img/gallery_mediums/img_13669471_medium_1481800288_335_1176.jpg","https://images.icecat.biz/thumbs/13669471.jpg","","","Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer","BOX PRINTER FOR XML, PS, EDG, UK cable, Thermal Line, 180dpi x 180dpi, USB 2.0, RJ-45, 1.6kg","Epson TM-T88V-i (777), Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 0.0390 x 0.0945"" (0.99 x 2.4 mm), 3.27"" (8.3 cm)","Epson TM-T88V-i (777). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27"" (8.3 cm), Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: Micro-USB,USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 180000 h, Autocutter durability: 2 million cuts","Epson’s main strength is its compact, energy saving and high precision technologies that it has acquired and developed over the years. The same applies to Epson’s TM series of thermal receipt printers where Epson has refined its original printer mechanisms and technologies to create products that are distinct from those of competitors such as Star, Bixolon, Citizen and SII. As part of its efforts to maintain its market leadership, Epson has also developed its original ESC/Pos command language for receipt printers.\n\nAs a result of these efforts, Epson receipt printers have become a global standard. Sold throughout the world, the company’s miniprinters have been highly evaluated by customers with sales now surpassing 300 million units.\n\nThe latest innovation in Epson’s long line of receipt printers are its series of smart receipt printers. Built on the firm foundations Epson has established over the years they have been created to meet the needs of the age.\n\nTM-T88V-i\n\nThe Epson TM-T88V-i provides users with a straightforward and elegant printing solution, with no need for drivers. Ideal for use with tablet PCs or mobile phones, the TM-T88V-i is simple to use and maintain, with the ability to print from any device running an HTML 5 compatible web browser. In addition, the TM-T88V-i has greyscale printing for the addition of logos and images to receipts.\n\nEase of use\nThe Epson TM-T88V-i provides convenient and straightforward receipt printing directly from tablet PCs and other mobile devices without the need for drivers, so a LAN or WLAN connection is all that you will need. In fact, the TM-T88V-i can print from any device that is running a popular web browser.\n\nIntelligent functionality\nUsing a unique built-in intelligence called ePOS-Print, the TM-T88V-i is able to receive XML commands from web applications in addition to communicating directly with browsers supporting HTML 5, such as Safari®, Chrome™, Internet Explorer® and the standard Android browser. This makes the TM-T88V-i ideal for restaurants, hotels and bars using tablet PCs or mobile phones for ordering. Additionally, users can switch between applications without changing printer settings, and configure the printer from mobile devices.\n\nControl connected devices\nDue to ePOS-Print’s ability to recognise all major ESC/POS functions which are sent as XML commands, the TM-T88V-i can control cash drawers, as well as additional printers with a wired or wireless UIB interface, such as order-driving kitchen printers.\n\nReliable, easy servicing and maintenance\nThe TM-T88V-i is ideal for businesses that require a stable system that is cost-effective to implement and maintain. With no drivers to update and no need for a permanent connection to a PC or server, servicing and trouble-shooting are simple. In addition, fewer pieces of equipment mean less power consumption, reducing bills and environmental impact.\n\nGreyscale printing\nThe TM-T88V-i has the added benefit of greyscale printing. This allows users to add logos and images to their printouts, providing extra marketing opportunities when printing receipts and materials which customers will interact with.","https://images.icecat.biz/img/norm/high/13669471-7430.jpg","311x310","","","","","","","","","","Printing","Print technology: Thermal","Type: POS printer","Maximum resolution: 180 x 180 DPI","Print speed: 300 mm/sec","Character size: 0.0390 x 0.0945"" (0.99 x 2.4 mm)","Paper handling","Maximum roll diameter: 3.27"" (8.3 cm)","Supported paper width: 80 mm","Ports & interfaces","Connectivity technology: Wired","USB port: Yes","USB 2.0 ports quantity: 5","USB connector: Micro-USB,USB Type-A","Bluetooth: No","Ethernet LAN (RJ-45) ports: 1","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100 Mbit/s","Features","Sound pressure level (printing): 55 dB","Mean time between failures (MTBF): 180000 h","Autocutter durability: 2 million cuts","Country of origin: China","Certification: CE marking, TÜV","Design","Product color: Black","Operational conditions","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 5.71"" (145 mm)","Depth: 7.64"" (194 mm)","Height: 5.83"" (148 mm)","Weight: 3.53 lbs (1.6 kg)","Packaging data","Quantity per pack: 1 pc(s)","Package width: 7.6"" (193 mm)","Package depth: 9.53"" (242 mm)","Package height: 11.1"" (283 mm)","Package weight: 6.44 lbs (2.92 kg)","Logistics data","Quantity per master (outer) case: 4 pc(s)","Master (outer) case width: 15.7"" (400 mm)","Master (outer) case length: 19.3"" (490 mm)","Master (outer) case height: 11.6"" (295 mm)","Quantity per pallet: 96 pc(s)","Quantity per pallet layer: 16 pc(s)","Pallet width: 31.5"" (80 cm)","Pallet length: 47.2"" (120 cm)","Pallet height: 102"" (2.59 m)","Quantity per pallet (UK): 144 pc(s)","Quantity per pallet layer (UK): 24 pc(s)","Pallet width (UK): 39.4"" (100 cm)","Pallet length (UK): 47.2"" (120 cm)","Pallet height (UK): 102"" (2.59 m)","Other features","Buffer size: 4 KB"