"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126" "","","14707124","","Brother","DCP-8250DN","14707124","","Multifunction Printers","304","","","DCP-8250DN","20230301074250","ICECAT","1","277764","https://images.icecat.biz/img/gallery/14707124_5599.jpg","430x416","https://images.icecat.biz/img/gallery_lows/14707124_5599.jpg","https://images.icecat.biz/img/gallery_mediums/img_14707124_medium_1480603867_2239_31089.jpg","https://images.icecat.biz/img/gallery_thumbs/14707124_5599.jpg","","","Brother DCP-8250DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm","DCP-8250DN - 1200 x 1200 dpi, 40ppm, A4-A6, 4.9"" TFT, USB 2.0, Ethernet","Brother DCP-8250DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing","Brother DCP-8250DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing","- Get output fast with High Speed Printing/ copying of 40ppm (incorporating <3 second eco warm up)\n- Access workflow enhancing document management features quickly via the 12.6cm LCD\n- Volume 2-sided printing/ copying with a paper capacity of up to 1050 and an ADF size of 50 sheets\n- Process large documents quickly with the 400mhz processor, up to 384MB expandable DDR2 memory and Gigabit Networking\n- Advanced security and network features including 802.1x authentication and IPv6 support\n- Easy to use roam print features including with AirPrint, Google Cloud Print.\n\nThe DCP-8250DN is the professional all-in-one that delivers productivity and versatility for your workgroup\n\nRegardless of your business size Brother understands that your business runs on information.\n\nDelivering a range of enhanced workflow solutions the DCP-8250DN is a high speed All-In-One combining print, scan and copy in one versatile device.","https://images.icecat.biz/img/gallery/14707124_5599.jpg","430x416","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Duplex printing mode: Auto","Duplex print speed (black, normal quality, A4/US Letter): 9 ppm","Warm-up time: 3 s","Time to first page (black, normal): 8.5 s","Economical printing: Yes","Secure printing: Yes","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 1200 x 600 DPI","Copy speed (black, normal quality, A4): 40 cpm","Time to first copy (black, normal): 10.5 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4, 9, 16, 25","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: Legal (216 x 356)","Scan technology: Dual CIS","Scan to: E-mail, E-mail Server, File, FTP, Image, OCR, USB","Image formats supported: BMP, JPG","Document formats supported: PDF","Input colour depth: 48 bit","Output colour depth: 24 bit","Greyscale levels: 256","Scan drivers: ISIS, TWAIN, WIA","Fax","Faxing: No","Features","Number of print cartridges: 1","Printing colours: Black","Recommended duty cycle: 1000 - 5000 pages per month","Digital sender: No","Page description languages: BR-Script 3, Epson FX, IBM ProPrinter, PCL 6","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 500 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum number of input trays: 2","Maximum input capacity: 1050 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Plain paper, Pre-printed, Recycled paper, Thin paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Multi-purpose tray media types: Business cards, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Legal","Custom media width: 76.2 - 215.9 mm","Custom media length: 127 - 355.6 mm","Paper tray media weight: 60 - 105 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Auto Document Feeder (ADF) media weight: 64 - 90 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: Yes","Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, PEAP, SSL/TLS, TKIP, WPA-AES, WPA-PSK, WPA2-PSK","Email over SSL: Yes","Performance","Internal memory: 128 MB","Maximum internal memory: 384 MB","Memory slots: 1","Card reader integrated: No","Processor family: Star Sapphire","Processor frequency: 400 MHz","Sound pressure level (printing): 59 dB","Sound pressure level (quiet mode): 54 dB","Sound power level (standby): 37 dB","Mac compatibility: Yes","Design","Market positioning: Business","Built-in display: Yes","Display: TFT","Display diagonal: 12.4 cm (4.9"")","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 694 W","Power consumption (PowerSave): 350 W","Power consumption (standby): 9.8 W","Power consumption (off): 0.45 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 17.5 kg","Packaging data","Package weight: 21.900 g","Packaging content","Drivers included: Yes","Other features","Dimensions (WxDxH): 491 x 415 x 477 mm","PictBridge: No","Web-based management: Yes","All-in-one functions: Copy, Print, Scan","Colour all-in-one functions: Scan","Networking standards: IEEE 802.11b, IEEE 802.11g","Energy saving mode: Yes","Package dimensions (WxDxH): 594 x 533 x 636 mm","Scan speed: 2.68 sec/page"