"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","14740243","","Samsung","ML-2545","14740243","8806071485430|0635753621389|635753621389","Laser Printers","235","","","ML-2545","20221021101432","ICECAT","1","125819","https://images.icecat.biz/img/norm/high/14740243-Samsung.jpg","400x267","https://images.icecat.biz/img/norm/low/14740243-Samsung.jpg","https://images.icecat.biz/img/gallery_mediums/img_14740243_medium_1481806973_2103_28706.jpg","https://images.icecat.biz/thumbs/14740243.jpg","","","Samsung ML-2545 laser printer 1200 x 1200 DPI A4","ML-2545, 24ppm, 1200dpi, 300MHz, 8MB, USB 2.0, 53dB, 7.2kg","Samsung ML-2545, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing","Samsung ML-2545. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing","Geared to give more print flexibility, the ML-2545 offers a range of features to make you more productive. These include a Print Screen function, so you can print what you see on your screen at the touch of a button.\n\nFrom the monitor to the page with just One Touch\nThe ML-2545 Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-2545 prints the last object that you activated on your monitor. Now you can print anything, anytime\n\nCapture what catches your eye\nSamsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the ML-2545 to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project ? or just for fun.\n\nLessen your wait, not your expectations\nQuit losing productivity waiting around for your documents to print ? the Samsung ML-2545 fast print speeds of up to 24ppm will have you back to work in no time. The ML-2545 features a first page output time (FPOT) of just 9 seconds and an impressive 1200 x 1200dpi print resolution, satisfying both your need for speed and your demand for quality.\n\nCartridge options for your budget needs\nSamsung ML-2545 printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges , which are ideal for heavy users, last longer and give you lower costs per page. Optionally, low yield toner cartridges have the advantage of lower initial outlay.\n\nStreamlined design\nDust Cover Alongside adding to the sleek, streamlined look, the dust cover also helps to reduce the noise levels when printing, ensuring a tranquil office environment. Built-in Practical and stylish, the built-in cassette tray provides a compact finish and ensures the paper is kept dust free and clean; ensuring reliable, professional prints every time. Sleek The smooth surface softly wraps around the device to create a mono laser printer that brings a touch of style to any business environment.","https://images.icecat.biz/img/norm/high/14740243-Samsung.jpg|https://images.icecat.biz/img/gallery/14740243-Samsung--1.jpg|https://images.icecat.biz/img/gallery/14740243-Samsung--5.jpg|https://images.icecat.biz/img/gallery/14740243-Samsung--2.jpg|https://images.icecat.biz/img/gallery/14740243-Samsung--3.jpg","400x267|515x265|330x330|180x180|330x330","||||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 9 s","Features","Maximum duty cycle: 12000 pages per month","Printing colours: Black","Number of print cartridges: 1","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 80 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 10, C5, C6, DL","Ports & interfaces","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Performance","Internal memory: 8 MB","Processor frequency: 300 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 26 dB","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2008","Weight & dimensions","Weight: 7.2 kg","Dimensions (WxDxH): 358 x 389 x 197 mm","Other features","Emulations: SPL"