"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","14775338","","DELL","857-10581","14775338","","Computer Monitors","222","E Series","","E1913","20240219190502","ICECAT","1","123211","https://images.icecat.biz/img/norm/high/14775338-6340.jpg","2100x2001","https://images.icecat.biz/img/norm/low/14775338-6340.jpg","https://images.icecat.biz/img/norm/medium/14775338-6340.jpg","https://images.icecat.biz/thumbs/14775338.jpg","","","DELL E Series E1913 computer monitor 19"" 1440 x 900 pixels LED Black","19"" TN LED, 1440 x 900, 250 cd/m2, 5 ms, DVI-D (HDCP), VGA, 18 W","DELL E Series E1913, 19"", 1440 x 900 pixels, LED, LED, 5 ms, Black","DELL E Series E1913. Display diagonal: 19"", Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black","Brighten your view of day-to-day business\n\nMeet your everyday business needs with the reliable and efficient DellTM E1913 monitor, offering the essential features you need to get the job done.\n\n- Outstanding features: Enjoy crystal-clear 1440 x 900 resolution and a vivid color palate combined with hassle-free connectivity options.\n- Reliable performance: Ensure reliable performance, thanks to a reliable construction, stable product lifecycle and extensive product testing.\n- Smart design: Meet the latest environmental standards while the PowerNap1 software found in Dell Display Manager helps lower power consumption and energy costs.\n\nOutstanding features and reliability\n\nEnjoy clear, sharp HD pictures, easy connectivity and comfortable use with the Dell E1913 monitor.\n\n- Enjoy crisp, colorful images: Work comes into focus with crystal-clear 1440 x 900 at 60Hz HD resolution, while a deep palate of 16.7 million colors and 83%2 color gamut adds outstanding visual variety. The E1913 offers an elegant 16:10 widescreen presentation for easy viewing.\n- Customize your view: Tailor your settings to suit your applications with the Automode tab found in Dell Display Manager. You can manually adjust your settings as you go, or auto-assign optimum preset modes to specific software applications and media players.\n- Make your connections: Easily connect your desktop or laptop to the E1913 via a standard VGA port, or take advantage of the DVI connector, which can present outstanding digital image quality.\n\nProtect your investment and the environment\n\nInvest in a reliable, energy-conscious monitor designed to help minimize environmental impact, maximize value, and control energy costs.\n\nContain power costs\nDon’t waste power while your monitor is idle. A mercury-free LED backlight provides a low-energy light source, while Active-off mode and PowerNap software enable you to dim your monitor or put it into sleep mode when not in use.\n\nEnjoy peace of mind\nHave confidence in your E1913 monitor – it’s been put through a range of reliability, stress and imagery retention tests to help ensure the highest quality standards. A stable, reliable product lifecycle helps ensure that your investment today will provide product line consistency for the future and help preserve your budget.\n\nConserve the environment\nThe E1913 features an eco-conscious design with an arsenic-free and mercury-free panel and BFR/PVC-free laminates in its circuit boards. Plus it uses more than 25% post-consumer recycled materials in its chassis. The E1913 is environmentally compliant with ENERGY STAR, EPEAT Gold, CEL and TCO Certified Displays.","https://images.icecat.biz/img/norm/high/14775338-6340.jpg|https://images.icecat.biz/img/gallery/14775338_9433.jpg|https://images.icecat.biz/img/gallery/14775338_1858.jpg|https://images.icecat.biz/img/gallery/14775338_9895.jpg|https://images.icecat.biz/img/gallery/14775338_4104.jpg|https://images.icecat.biz/img/gallery/14775338_2824.jpg|https://images.icecat.biz/img/gallery/14775338_299.jpg|https://images.icecat.biz/img/gallery/14775338_2766.jpg|https://images.icecat.biz/img/gallery/14775338_7058.jpg|https://images.icecat.biz/img/gallery/14775338_5861.jpg","2100x2001|2100x948|2100x844|2100x2024|986x2100|975x2100|2100x1493|2100x1566|2100x1576|2100x1662","|||||||||","","","","","","","","","Display","Display diagonal: 19""","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: TN+Film","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 1440 x 900 (WXGA+)","Aspect ratio: 16:10","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.0112 x 0.0112"" (0.284 x 0.284 mm)","Viewable size, horizontal: 16.1"" (40.8 cm)","Viewable size, vertical: 10"" (25.5 cm)","3D: No","Performance","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Multimedia","Built-in camera: No","Design","Market positioning: Business","Product color: Black","Ports & interfaces","HDMI: No","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDCP: Yes","AC (power) in: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 18 W","Power consumption (standby): 0.5 W","Power consumption (max): 23 W","Power consumption (off): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 1.5 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 120000"" (0 - 3048 m)","Packaging content","Cables included: AC, DVI, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 17.5"" (443.8 mm)","Depth (with stand): 6.44"" (163.5 mm)","Height (with stand): 14.7"" (372.8 mm)","Width (without stand): 17.5"" (443.8 mm)","Depth (without stand): 2.05"" (52 mm)","Height (without stand): 11.4"" (290.8 mm)","Weight (without stand): 5.6 lbs (2.54 kg)","Packaging data","Package weight: 8.6 lbs (3.9 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Number of products included: 1 pc(s)"