"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","15414450","","DELL","210-40661","15414450","","Computer Monitors","222","UltraSharp","","U2713HM","20240307153452","ICECAT","1","179483","https://images.icecat.biz/img/gallery/24683529_0593242377.jpg","2100x1576","https://images.icecat.biz/img/gallery_lows/24683529_0593242377.jpg","https://images.icecat.biz/img/gallery_mediums/24683529_0593242377.jpg","https://images.icecat.biz/img/gallery_thumbs/24683529_0593242377.jpg","","","DELL UltraSharp U2713HM computer monitor 27"" 2560 x 1440 pixels Full HD LED Black","U2713HM - 27"" IPS, LED, WQHD (2560x1440), 8ms, 1000:1, 350 cd/m², HDMI, DVI-D, DP, USB 3.0, 42W","DELL UltraSharp U2713HM, 27"", 2560 x 1440 pixels, Full HD, LED, 8 ms, Black","DELL UltraSharp U2713HM. Display diagonal: 27"", Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black","Ultimate viewing lives on a grand stage.\n- 2560x1440 WQHD resolution: Over 3.6 million pixels provide amazing clarity on a spacious 27"" LED-backlit display. Easily adjust screen brightness to suit your environment.\n- Accurate color right out of the box: Carefully color calibrated at the factory, the DellTM UltraSharpTM U2713HM monitor features more than 99-percent sRGB color space for impressive color from the moment you set it up.\n- Wide-angle viewing: Uncompromised color consistency across an ultra-wide viewing angle of 178°/178° gives you broad viewing flexibility and lets you collaborate easily.\n\nMaximize comfort and convenience.\n- Full adjustability: Work comfortably and view images from a variety of positions with swivel and tilt. Easily switch to portrait mode with pivot. Set your DellTM UltraSharpTM U2713HM monitor to the optimum height with a height-adjustability range of 115mm.\n- Latest connectivity options: Seamlessly connect your monitor to your desktop, laptop and peripherals such as digital cameras and Blu-ray or DVD players. Digital and analog connections include four USB 3.0 ports, DisplayPort 1.2, DVI (HDCP) and HDMI.\n- Stay productive with Dell Display Manager: This one-stop software tool lets you quickly access applications such as Auto Mode, Easy Arrange and PowerNap. Use Auto Mode to adjust or auto-assign preset modes to specific applications. Use Easy Arrange to neatly tile your applications, arranging them in your preferred layout.\n\nAn environmentally conscious design.\n- Meets latest environmental standards: The DellTM UltraSharpTM U2713HM monitor meets EPEAT® Gold and TCO Certified Displays standards, is ENERGY STAR® qualified and CECP compliant.\n- Made with responsible materials: This monitor is made with arsenic-free glass, a mercury-free panel, uses 25-percent post-consumer recycled plastics in its chassis and BFR/PVC-free laminates in its circuit boards. The DellTM UltraSharpTM U2713HM monitor also ships with environmentally responsible packaging.\n- Helps save resources: Enable PowerNap mode to reduce power consumption by dimming the monitor to minimum brightness or by putting it into sleep mode.","https://images.icecat.biz/img/gallery/24683529_0593242377.jpg|https://images.icecat.biz/img/gallery/15414450_7502.jpg|https://images.icecat.biz/img/gallery/17774003_3786.jpg|https://images.icecat.biz/img/gallery/15414450_7768.jpg|https://images.icecat.biz/img/gallery/17774003_538.jpg|https://images.icecat.biz/img/gallery/15414450_619.jpg|https://images.icecat.biz/img/gallery/17774003_4431.jpg|https://images.icecat.biz/img/gallery/17774003_1045.jpg|https://images.icecat.biz/img/gallery/17774003_6872.jpg|https://images.icecat.biz/img/gallery/15414450_9404.jpg|https://images.icecat.biz/img/gallery/24683529_8983338031.jpg|https://images.icecat.biz/img/gallery/15414450_4217.jpg|https://images.icecat.biz/img/gallery/15414450_3133.jpg|https://images.icecat.biz/img/gallery/15414450_6888.jpg|https://images.icecat.biz/img/gallery/15414450_2262.jpg|https://images.icecat.biz/img/gallery/15414450_5463.jpg|https://images.icecat.biz/img/gallery/15414450_1026.jpg|https://images.icecat.biz/img/gallery/15414450_9519.jpg|https://images.icecat.biz/img/gallery/15414450_7731.jpg|https://images.icecat.biz/img/gallery/24683529_3029663572.jpg|https://images.icecat.biz/img/gallery/15414450_5632.jpg|https://images.icecat.biz/img/gallery/15414450_7115.jpg|https://images.icecat.biz/img/gallery/15414450_2913.jpg|https://images.icecat.biz/img/gallery/15414450_8162.jpg","2100x1576|2100x1016|2100x1692|2100x2026|2100x1397|1583x2100|2100x1401|2100x2001|2097x2100|2100x2088|2100x810|1024x2100|1024x2100|1395x2100|2100x1576|2100x1301|1024x2100|1024x2100|2100x1576|2100x810|2100x1576|2100x1798|2100x1631|2100x2100","|||||||||||||||||||||||","","","","","","","","","Display","Display diagonal: 27""","Display resolution: 2560 x 1440 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness (typical): 350 cd/m²","Response time: 8 ms","Supported graphics resolutions: 2560 x 1440","Aspect ratio: 16:9","Contrast ratio (dynamic): 2000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.00906 x 0.00906"" (0.23 x 0.23 mm)","RGB color space: sRGB","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product color: Black","Certification: TCO","Ports & interfaces","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","DisplayPorts quantity: 1","Audio output: Yes","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 4.53"" (11.5 cm)","LED indicators: Power","Power","Power consumption (typical): 42 W","Power consumption (standby): 0.5 W","Power consumption (max): 100 W","Power consumption (off): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Current rating: 1.5 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Packaging content","Cables included: AC, DVI, USB, VGA","Quick start guide: Yes","Bundled software: Dell Display Manager","Weight & dimensions","Height (with stand): 21.2"" (538.9 mm)","Width (without stand): 25.2"" (639.3 mm)","Depth (without stand): 7.89"" (200.3 mm)","Height (without stand): 14.9"" (378.2 mm)","Weight (without stand): 12.3 lbs (5.6 kg)","Packaging data","Package weight: 22.5 lbs (10.2 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","Dimensions (WxDxH): 25.2 x 7.89 x 21.2"" (639.3 x 200.3 x 538.9 mm)","TV tuner integrated: No"