"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160" "","","15695087","","Samsung","XE700T1C-A03US","15695087","","Laptops","151","ATIV","","Smart PC Pro 700T","20240307153452","ICECAT","1","227185","https://images.icecat.biz/img/norm/high/15538241-9136.jpg","600x600","https://images.icecat.biz/img/norm/low/15538241-9136.jpg","https://images.icecat.biz/img/norm/medium/15538241-9136.jpg","https://images.icecat.biz/thumbs/15538241.jpg","","","Samsung ATIV Smart PC Pro 700T Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29.5 cm (11.6"") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black","11.6"", Intel Core i5-3317U 1.7GHz, 4GB RAM DDR3, 128GB SSD, Intel HD Graphics 4000, HD-Webcam 2.0MP, 802.11a/b/g/n, Bluetooth 4.0, Windows 8 64-bit","Samsung ATIV Smart PC Pro 700T, Intel® Core™ i5, 1.7 GHz, 29.5 cm (11.6""), 1920 x 1080 pixels, 4 GB, 128 GB","Samsung ATIV Smart PC Pro 700T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black","11.6"" Smart PCs Featuring Windows 8 and Detachable Keyboards\nSerious mobile professionals crave speed and flexibility. Both are attainable with the Samsung ATIV Smart PC Pro 700T. On one hand, they’re ultra-thin tablets. On the other hand, they’re full performance PCs. Together, they’re one serious solution for go-anywhere computing. Powered by an Intel ® Core ™ i5 processor and designed for Windows 8, they include an optional keyboard*, ten- point touchscreen and S Pen ™ functionality enabling business professionals to connect with their PCs like never before. And since they’re from Samsung, their 11.6"" 1920 x 1080 displays make everything look flat-out amazing.","https://images.icecat.biz/img/norm/high/15538241-9136.jpg|https://images.icecat.biz/img/gallery/15538241_2629.jpg|https://images.icecat.biz/img/gallery/15695087_4482.jpg|https://images.icecat.biz/img/gallery/15695087_4908.jpg|https://images.icecat.biz/img/gallery/15538241_8155.jpg|https://images.icecat.biz/img/gallery/15538241_8977.jpg|https://images.icecat.biz/img/gallery/15538241_9779.jpg|https://images.icecat.biz/img/gallery/15538241_9772.jpg|https://images.icecat.biz/img/gallery/15538241_4396.jpg|https://images.icecat.biz/img/gallery/15538241_365.jpg|https://images.icecat.biz/img/gallery/15538241_2682.jpg|https://images.icecat.biz/img/gallery/15538241_5991.jpg|https://images.icecat.biz/img/gallery/15538241_3490.jpg|https://images.icecat.biz/img/gallery/15695087_182.jpg|https://images.icecat.biz/img/gallery/15695087_2969.jpg|https://images.icecat.biz/img/gallery/15695087_4425.jpg","600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600","|||||||||||||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Detachable)","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Full HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 400 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3317U","Processor frequency: 1.7 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.6 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3300 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: No","Stepping: L1","Thermal Design Power (TDP): 17 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 17","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","On-board graphics card ID: 0x166","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 2 MP","Rear camera: Yes","Rear camera resolution (numeric): 5 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","DVI port: No","Micro HDMI ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Trial software: Norton Internet Security 2012","Bundled software: Microsoft Office Starter 2010\r\nSamsung Support Center\r\nSamsung Recovery Solution\r\nS Settings","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31.0 x 24.0 mm","Supported instruction sets: AVX","Processor code: SR0N8","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 65707","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 49 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 8 h","Power","AC adapter power: 40 W","Security","Cable lock slot: No","Trusted Platform Module (TPM): Yes","Weight & dimensions","Weight: 890 g","Width: 189.5 mm","Depth: 304 mm","Height: 12 mm","Packaging content","Stylus pen: Yes","Other features","LightScribe: No","64-bit computing: Yes"