"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","15705876","","Lexmark","40G0200","15705876","0734646347860|734646347860","Laser Printers","235","","","MS811n","20240307153452","ICECAT","1","65988","https://images.icecat.biz/img/norm/high/15705873-5088.jpg","395x325","https://images.icecat.biz/img/norm/low/15705873-5088.jpg","https://images.icecat.biz/img/gallery_mediums/img_15705873_medium_1481887182_8607_20912.jpg","https://images.icecat.biz/thumbs/15705873.jpg","","","Lexmark MS811n 1200 x 1200 DPI A4","Laser, 1200 x 1200 dpi, 60 ppm, 2.4"" Color LCD, Gigabit Ethernet, USB 2.0, 23.66 kg","Lexmark MS811n, Laser, 1200 x 1200 DPI, A4, 60 ppm, Network ready, Black, Gray","Lexmark MS811n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm. Display: LCD. Network ready. Product color: Black, Gray","Star Performer. Stellar Finish.\nThe Lexmark MS811dn network-ready laser printer with an 800 MHz dual-core processor and 512MB of memory prints up to 60 ppm.\n\nFaster Processing\nImprove your print speeds by taking advantage of up to 2.5 GB of memory, an 800 MHz dual-core processor and Gigabit Ethernet.\n\nReliable High Performance\nPrint up to 30,000 pages per month, and enjoy fewer maintenance hassles with our state-of-the-art paper handling.\n\nKeep Jobs Moving\nWith a maximum input capacity of up to 4,400 sheets and an extra high yield toner cartridge, you'll rarely have to add paper or change cartridges.\n\nSpend Less Time Waiting\nPrint up to 60 pages per minute, and produce your first page in as little as 4.4 seconds.\n\nPrint on a Wide Range of Media\nWith the ability to print on diverse materials, you can do more for your business and use less paper.","https://images.icecat.biz/img/norm/high/15705873-5088.jpg|https://images.icecat.biz/img/gallery/15748776_9203.jpg|https://images.icecat.biz/img/gallery/15748774_8072.jpg|https://images.icecat.biz/img/gallery/15748774_1058.jpg|https://images.icecat.biz/img/gallery/15748774_8567.jpg","395x325|640x480|640x480|640x480|640x480","||||","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 60 ppm","Time to first page (black, normal): 4.4 s","Features","Maximum duty cycle: 275000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS","Recommended duty cycle: 5000 - 30000 pages per month","Input & output capacity","Total number of input trays: 2","Total input capacity: 650 sheets","Total output capacity: 550 sheets","Maximum number of input trays: 6","Maximum input capacity: 4400 sheets","Maximum output capacity: 2550 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Paper tray media weight: 60 - 176 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 2","Optional connectivity: Parallel, Serial (RS-232), Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Security algorithms: 802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP","Supported network protocols (IPv4): TCP/IP IPv4, AppleTalk","Supported network protocols (IPv6): TCP/IP IPv6, TCP, UDP","Management protocols: HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Performance","Internal memory: 512 MB","Maximum internal memory: 2560 MB","Processor frequency: 800 MHz","Sound pressure level (printing): 58 dB","Sound power level (standby): 32 dB","Design","Product color: Black, Gray","Display: LCD","System requirements","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 114015.7"" (0 - 2896 m)","Weight & dimensions","Width: 16.7"" (425 mm)","Depth: 20.1"" (510 mm)","Height: 16.5"" (419 mm)","Weight: 52.2 lbs (23.7 kg)","Packaging data","Package width: 24.2"" (615 mm)","Package depth: 21.1"" (537 mm)","Package height: 22.2"" (563 mm)","Package weight: 60.4 lbs (27.4 kg)","Other features","Power LED: Yes","Stand-by LED: Yes"