"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21"
"","","1584281","","D-Link","DNS-343","1584281","","Storage Drive Enclosures","862","","","DNS-343","20230509091019","ICECAT","1","242483","https://images.icecat.biz/img/gallery/1584281_8647.jpg","945x1424","https://images.icecat.biz/img/gallery_lows/1584281_8647.jpg","https://images.icecat.biz/img/gallery_mediums/1584281_8647.jpg","https://images.icecat.biz/img/gallery_thumbs/1584281_8647.jpg","","","D-Link DNS-343 storage drive enclosure","4-Bay SATA Network Storage Enclosure","D-Link DNS-343, Serial ATA","D-Link DNS-343. Number of storage drives supported: 4, Supported storage drive interfaces: Serial ATA, RAID levels: 0, 1, 5, JBOD","The D-Link® 4-Bay Network Storage Enclosure (DNS-343) is the perfect way to store, share, and safeguard your documents, music, videos, and photos. With the D-Link tool-less installation, you can easily insert up to 4 SATA drives without any tools or attaching any cables. Plus, the DNS-343 is a scalable solution, allowing you to start off with one SATA hard disk drive (HDD) and add up to 3 more as you grow.\r\n\r\nPROTECTION, PERFORMANCE AND FLEXIBILITY\r\nBy supporting RAID 0, 1, 5, and JBOD, the DNS-343 gives you a variety of data protection options to help avoid data loss due to hard drive failure. RAID 0 combines all drives in a ‘striped’ configuration, splitting data evenly across the hard drives to provide the highest performance. RAID 1 causes two drives to mirror each other, providing maximum protection. If there are four drives present, you can set up two separate RAID 1 partitions. If one drive fails, the unaffected drive in the partition will continue to operate normally. Once you replace the failed drive, RAID 1 mirroring will resume and both drives will mirror each other again. Advanced RAID 5 offers the highest performance with the most reliable data recovery in the case of a drive failure. RAID 5 technology uses a clever algorithm to distribute your data over 4 SATA hard disk drives and, in the case of a hard drive failure, the DNS-343 will continue to function with your data intact.\r\n\r\nSIMPLIFIED MANAGEMENT\r\nWith the included backup software, you can create schedules and rules including real-time full or incremental backups and storage quotas for specific users and groups. Using backup software, you can automatically back up your data onto the DNS-343, creating a failsafe protection solution from accidental data loss on your PC. The 4-Bay Network Storage Enclosure features an OLED to display important information including IP address, hard drive statistics, temperature, RAID status, and server status (FTP and UPnP™).\r\n\r\nUSB PORT FUNCTIONALITY\r\nThe USB port can act as a print server port, allowing a USB printer to be added to your network without the need for a dedicated computer. The USB port can also support a Universal Power Supply (UPS) monitor that supports ‘smart’ signaling over a USB connection. If a power outage were to occur, the compatible UPS monitor would allow the UPS unit to safely shut down the DNS-343. When power is restored, the UPS monitor would then automatically power up the DNS-343.\r\n\r\nFor flexible usage, the DNS-343 includes features such as a built-in FTP server to access files over the Internet and a UPnP™ Media server to stream digital content to compatible media players. With RAID 5 technology, an OLED that displays vital storage information, a management program that allows you to easily set rules and schedules, and a variety of built-in servers, the 4-Bay Network Storage Enclosure (DNS-343) is a secure expandable and reliable storage solution for the home and business.\r\n\r\nWHAT THIS PRODUCT DOES\r\nThe 4-Bay Network Storage Enclosure (DNS-343) enables you to store and access your documents, music, photos, and videos across the network and on the Internet so family members, friends, or employees can access them. You can use this device to stream music, photos, and videos to UPnP™ AV compatible network media players.\r\n\r\nSECURE BACKUP\r\nThe DNS-343 features RAID 5 technology, allowing you to securely store data across 4 hard disk drives. If one drive fails, the DNS-343 will continue to function with your data intact.","https://images.icecat.biz/img/gallery/1584281_8647.jpg|https://images.icecat.biz/img/gallery/1584281_8005.jpg|https://images.icecat.biz/img/gallery/1584281_3515.jpg|https://images.icecat.biz/img/gallery/1584281_7050.jpg","945x1424|944x1174|380x290|230x180","|||","","","","","","","","","Storage","Supported storage drive interfaces: Serial ATA","Number of storage drives supported: 4","RAID levels: 0, 1, 5, JBOD","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 1","Interface: Ethernet, Fast Ethernet, Gigabit Ethernet","Design","LED indicators: LAN","Certification: FCC B, CE, VCCI, CSA.","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Power","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 90%","Other features","Dimensions (WxDxH): 130 x 201 x 183 mm","Package dimensions (WxDxH): 315 x 267 x 285 mm","Drive bays size: 8.89 cm (3.5"")"