"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","1596668","","Canon","2565B009","1596668","","Photo Printers","922","SELPHY","","SELPHY CP760","20200214171904","ICECAT","1","126059","https://images.icecat.biz/img/norm/high/1596668-792.jpg","200x210","https://images.icecat.biz/img/norm/low/1596668-792.jpg","https://images.icecat.biz/img/gallery_mediums/img_1596668_medium_1480988261_2954_6217.jpg","https://images.icecat.biz/thumbs/1596668.jpg","","","Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI","SELPHY CP760, 300 x 300 dpi, USB, IEEE 802.11b","Canon SELPHY CP760, Dye-sublimation, 300 x 300 DPI, Direct printing","Canon SELPHY CP760. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Direct printing","Ultra-compact and easy to use, the SELPHY CP760 prints straight from your memory card or digital camera - producing beautiful, high quality photos in a wide range of sizes.\r\n\r\nFeatures\r\n- Ultra-compact affordable photo printer\r\n- Easy to use\r\n- Print from camera or memory card*\r\n- 2.5” colour LCD\r\n- Red-Eye Correction\r\n- Instantly dry coating\r\n- 100 year prints\r\n- Print in 52 seconds\r\n- Optional wireless printing\r\n- Range of print sizes \r\n\r\nAffordable, easy photo printing.\r\n\r\nCompact and affordable\r\nThe affordable SELPHY CP760 puts great-quality photo printing within everyone’s reach. Its compact design allows for easy, tabletop operation.\r\n\r\nEasy to use\r\nDesigned for all the family, the SELPHY CP760 has a straightforward operation that lets everyone from kids to grandparents join in the fun.\r\n\r\nPrints on the spot\r\nYou don’t even need a computer to start printing. Slot a memory card* into the printer, select a picture, and you’re ready to go. Alternatively, print directly from any PictBridge or Canon Direct Print compatible device, including cameras and camcorders.\r\n\r\nLarge LCD screen\r\nA bright, angled 2.5” LCD screen and improved user interface – now with support for 7 languages - provides a user-friendly way to select, preview and print images from memory card, or change print settings in seconds.\r\n\r\nBetter people shots, automatically\r\nWhen printing from memory card, a special Image Optimize feature automatically detects faces in photographs – then corrects their brightness for superb, natural-looking results. Backgrounds are optimised separately to deliver the best possible prints. Also included is a Red Eye Correction feature, which lets you remove red-eye quickly and easily without the need for a computer.\r\n\r\nInstantly dry coating\r\nA special coating ensures that prints are dry to the touch from the instant they finish printing – and immediately protected from splashes, spills and sticky fingers.\r\n\r\n100 year prints\r\nCanon technology produces bright, vibrant prints that – if stored in an album – will retain their quality for up to 100 years.*\r\n\r\nUltra fast\r\nGet lab-quality prints without the wait. The SELPHY CP760 produces stunning photos in as little as 52 seconds.*\r\n\r\nOptional wireless printing\r\nUsing the optional Bluetooth adaptor, you can print pictures directly from compatible mobile phones.\r\n\r\nRange of print sizes\r\nPrint your photos in a range of different sizes*, including credit card and wide, or turn them into fun stickers that children will love.\r\n\r\n*See specifications for details","https://images.icecat.biz/img/norm/high/1596668-792.jpg","200x210","","","","","","","","","","Printing","Print technology: Dye-sublimation","Maximum resolution: 300 x 300 DPI","Features","Market positioning: Home & office","Display diagonal: 6.35 cm (2.5"")","Paper handling","Paper tray media types: Card stock, Photo paper","Non-ISO print media sizes: l","Credit card: Yes","Ports & interfaces","Direct printing: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Performance","Compatible memory cards: Microdrive, microSDHC, miniSD, MMC, MMCmicro, SD, SDHC","Power","Power consumption (printing): 60 W","Power consumption (standby): 4 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 900 g","Other features","Dimensions (WxDxH): 180 x 126.7 x 73.1 mm","Connectivity technology: Wired","Mac compatibility: Yes","Networking features: IEEE 802.11b","Compatible operating systems: -Windows 2000 SP4 / XP (SP2) / Vista\n-Mac OS X v10.3 - v10.4"