"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","16015504","","Lexmark","35S5777","16015504","","Multifunction Printers","304","","","MX510de","20240307153452","ICECAT","1","21185","https://images.icecat.biz/img/norm/high/15705865-7775.jpg","395x325","https://images.icecat.biz/img/norm/low/15705865-7775.jpg","https://images.icecat.biz/img/gallery_mediums/img_15705865_medium_1481887181_7436_20912.jpg","https://images.icecat.biz/thumbs/15705865.jpg","","","Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm","Laser, 1200 x 1200 dpi, 42 ppm/42 cpm, 4.3"" e-Task Touch, Gigabit Ethernet, USB 2.0, 21.8 kg","Lexmark MX510de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Gray","Lexmark MX510de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black, Gray","Flexible. Fast. Feature-Rich.\nThe Lexmark MX510de MFP with print, copy, scan and email functions prints up to 42 ppm. Included are two-sided printing and 350 sheets of standard input.\n\nFaster Processing\nImprove your print, scan and copy speeds by taking advantage of up to 2.5 GB of upgradeable memory, an 800 MHz dual-core processor and Gigabit Ethernet.\n\nReliable Performance\nEasily print up to 12,000 pages per month, and enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.\n\nKeep Jobs Moving\nWith a maximum input capacity of up to 2,000 sheets and an ultra high yield toner cartridge, you'll rarely have to add paper or change cartridges.\n\nSmart and Easy to Use\nA 10.9 cm (4.3-inch) colour touch screen provides access to pre-installed productivity solutions and lets you operate the system through smart and intuitive navigation.\n\nWork Smarter Not Harder\nIf you can use a mobile phone application, you can use our pre-loaded solutions. Touch the screen and access shortcuts to scan, print or send faxes, emails and other business-critical documents fast.","https://images.icecat.biz/img/norm/high/15705865-7775.jpg|https://images.icecat.biz/img/gallery/15767448_9696.jpg|https://images.icecat.biz/img/gallery/15767448_4123.jpg|https://images.icecat.biz/img/gallery/16049315_5986.jpg","395x325|640x480|640x480|640x480","|||","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 42 ppm","Duplex print speed (black, normal quality, A4/US Letter): 18 ppm","Time to first page (black, normal): 6.5 s","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 42 cpm","Time to first copy (black, normal): 6.5 s","N-in-1 copy function (N=): 4","Scanning","Scanning: Color scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 8.5 x 14"" (216 x 356 mm)","Scan technology: CIS","Scan speed (color): 20 ppm","Scan speed (black): 43 ppm","Duplex scan speed (color): 9 ppm","Duplex scan speed (black): 19 ppm","Fax","Faxing: No","Features","Maximum duty cycle: 100000 pages per month","Digital sender: No","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Auto document feeder (ADF) output capacity: 50 sheets","Maximum number of input trays: 5","Maximum input capacity: 2000 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Oficio, Statement","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, DL","Paper tray media weight: 60 - 120 g/m²","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 3","Optional connectivity: Parallel, Serial (RS-232), Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Supported network protocols (IPv4): TCP/IP IPv4, AppleTalk","Supported network protocols (IPv6): TCP/IP IPv6, TCP, UDP","Management protocols: HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Network printing methods: LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint, IPP 1.0, 1.1, 2.0","Performance","Internal memory: 512 MB","Maximum internal memory: 2560 MB","Card reader integrated: No","Processor frequency: 800 MHz","Sound pressure level (printing): 56 dB","Sound pressure level (duplex printing): 54 dB","Sound pressure level (copying): 56 dB","Sound pressure level (scanning): 55 dB","Design","Product color: Black, Gray","Market positioning: Business","Display diagonal: 4.3""","Touchscreen: Yes","Control type: Touch","System requirements","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Operating altitude: 0 - 114015.7"" (0 - 2896 m)","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 19.3"" (489 mm)","Depth: 17.8"" (452 mm)","Height: 19.8"" (502 mm)","Weight: 48.1 lbs (21.8 kg)","Packaging data","Package width: 21.4"" (543 mm)","Package depth: 23.6"" (599 mm)","Package height: 24.1"" (612 mm)","Package weight: 56 lbs (25.4 kg)","Other features","All-in-one functions: Copy, Print, Scan","Color all-in-one functions: Scan"