"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96"
"","","1627689","","Fujitsu","CUZ:P-NDL-VARIO056","1627689","","PCs/Workstations","153","SCALEO","P","SCALEO Pi 2550","20210319155920","ICECAT","","331084","https://images.icecat.biz/img/norm/high/1627689-8917.jpg","768x931","https://images.icecat.biz/img/norm/low/1627689-8917.jpg","https://images.icecat.biz/img/gallery_mediums/img_1627689_medium_1480990896_1354_6217.jpg","https://images.icecat.biz/thumbs/1627689.jpg","","","Fujitsu SCALEO Pi 2550 Intel® Core™2 Quad Q6600 4 GB 500 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Tower PC","SCALEO Pi 2550 - C2Q, 2.4GHz\1066MHz\8MB, DDR2 4GB, HDD 500G, Vista Home Prem","Fujitsu SCALEO Pi 2550, 2.4 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD-RW, Windows Vista Home Premium","Fujitsu SCALEO Pi 2550. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 4 GB. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 9300 GE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 12.5 kg","SCALEO P\r\n\r\nThe compact multimedia PC for home and office\r\nAre you compromised on space but refuse to compromise on performance and power? Then look no further than the SCALEO P. Do not be fooled by the compact, space-saving design. This high-performance PC packs a powerful multimedia punch. With advanced connectivity – including high definition audio (8 channel), multiple USB ports, FireWire™, Wireless LAN and many more – the SCALEO P makes light work of digital picture editing, movie making and DVD burning. Featuring blazing graphics and dynamic sound, the SCALEO P also makes a great first PC for gamers and would-be musicians.","https://images.icecat.biz/img/norm/high/1627689-8917.jpg","768x931","","","","","","","","","","Processor","Processor family: Intel® Core™2 Quad","Processor manufacturer: Intel","Processor model: Q6600","Processor frequency: 2.4 GHz","Processor cores: 4","Processor threads: 4","Processor socket: LGA 775 (Socket T)","Processor cache: 8 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Quad Q6000 Series","Processor codename: Kentsfield","Thermal Design Power (TDP): 95, 105","Tcase: B3=62.2; G0=71","Number of Processing Die Transistors: 582 M","Processing Die size: 286 mm²","Stepping: G0","CPU multiplier (bus/core ratio): 9","Processor core voltage (AC): 0.85 - 1.5 V","ECC supported by processor: No","Memory","Internal memory: 4 GB","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card model: NVIDIA GeForce 9300 GE","Maximum graphics card memory: 0.256 GB","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Parallel ports quantity: 1","Design","Chassis type: Tower","Performance","Product type: PC","Audio output channels: 7.1 channels","Software","Operating system installed: Windows Vista Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 29765","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 200 mm","Depth: 435 mm","Height: 373 mm","Weight: 12.5 kg","Packaging content","Display included: No","Other features","TV tuner integrated: No","Built-in camera: No","Graphics card family: NVIDIA"