"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","1641749","","Linksys","WRT610N-UK","1641749","","Wireless Access Points","909","","","Dual-Band Wireless-N Gigabit Router","20240118173614","ICECAT","1","81118","https://images.icecat.biz/img/norm/high/1641749-8411.jpg","229x111","https://images.icecat.biz/img/norm/low/1641749-8411.jpg","https://images.icecat.biz/img/gallery_mediums/img_1641749_medium_1480992489_815_6217.jpg","https://images.icecat.biz/thumbs/1641749.jpg","","","Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s","Dual-Band Wireless-N Gigabit Router","Linksys Dual-Band Wireless-N Gigabit Router, 1000 Mbit/s, 2.4, 5 GHz, 2.4 GHz, WEP, WPA, WPA2, 12V/ 1.5A, FCC, IC, CE, Wi-Fi a/b/g","Linksys Dual-Band Wireless-N Gigabit Router. Maximum data transfer rate: 1000 Mbit/s, Frequency band: 2.4, 5 GHz, Bandwidth: 2.4 GHz. Security algorithms: WEP, WPA, WPA2. Power requirements: 12V/ 1.5A. Certification: FCC, IC, CE, Wi-Fi a/b/g. Compatible operating systems: Windows XP, Vista Mac OS X 10.4 +","The sleek Simultaneous Dual-N Band Wireless Router works in two radio bands at the same time, delivering twice the bandwidth for smooth high-definition video, lag free gaming, and uninterrupted music in one band, while browsing the Internet, sharing files, sending e-mail, and printing in the other. Wireless-N gives you incredible range and speed in both bands, while Linksys' Entertainment Optimized Networking (EON) technology prioritizes network traffic so that time-sensitive applications like HD video stream smoothly.\r\n\r\nThe Storage Link feature lets you connect a hard drive or flash-based USB storage device directly to your network to easily add gigabytes of storage. Access your music, video, or data files from any PC within your network, or securely through the Internet. The 4 built-in Gigabit ports provide far faster connections to your wired devices than standard Ethernet ports.\r\n\r\nSetup is quick and easy with the PC or Mac compatible Setup Wizard, and making secure wireless connections is as simple as pressing a button with Wi-Fi Protected Setup™. Use the included Linksys EasyLink Advisor (LELA) program as your personal technology expert to help manage and optimize your network as it grows.\r\n\r\nWith the Linksys Simultaneous Dual-N Band Wireless Router at the center of your home or office network, you can easily add storage, share a high-speed Internet connection, files, printers and multi-player games, and run media-intensive applications at amazing speeds, without the hassle of stringing wires!","https://images.icecat.biz/img/norm/high/1641749-8411.jpg","229x111","","","","","","","","","","Features","2.4 GHz: Yes","5 GHz: Yes","Maximum data transfer rate: 1000 Mbit/s","Frequency band: 2.4, 5 GHz","Bandwidth: 2.4 GHz","Security","Security algorithms: WEP, WPA, WPA2","Power","Power requirements: 12V/ 1.5A","Design","Certification: FCC, IC, CE, Wi-Fi a/b/g","Performance","Compatible operating systems: Windows XP, Vista\nMac OS X 10.4 +","Weight & dimensions","Dimensions (WxDxH): 225 x 35 x 180 mm","Weight: 452 g","Other features","Compliance industry standards: 802.11n, 802.11a, 802.11g, 802.11b, 802.3, 802.3u, 802.3ab","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 5 - 90%","Other features","Connectivity LEDs: Y"