"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125" "","","1658237","","HP","PW478ET#MLK","1658237","","PCs/Workstations","153","","","xw4600 Workstation","20240307153452","ICECAT","","248636","https://images.icecat.biz/img/norm/high/1322290-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1322290-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1320535_medium_1480989625_8169_5955.jpg","https://images.icecat.biz/thumbs/1322290.jpg","","","HP xw4600 Workstation Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows Vista Business","Intel Core 2 Duo E8400 (3.0GHz, 6MB L2, 1333MHz), 2 x 1024MB DDR2, 250GB SATA 7200 rpm, DVD±RW, Gigabit Ethernet, Windows Vista Business / downgrade Windows XP Professional","HP xw4600 Workstation, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DDR2-SDRAM, Windows Vista Business","HP xw4600 Workstation. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Operating system installed: Windows Vista Business. Power supply: 475 W. Product type: Workstation. Weight: 19 kg","Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.\r\n \r\nFeatures \r\n \r\n- Featuring genuine Windows for a familiar and intuitive environment\r\n \r\nHP engineering+the latest performance technologies: Combining the Intel® X38 Express chipset and workstation-class, dual and quad-core processors with HP’s engineering and visualization heritage, the HP xw4600 helps you accomplish more in less time.\r\n\r\n- Bandwidth for high-performance graphics: The HP xw4600 introduces dual PCIe X16 Gen2 graphics interfaces, delivering up to twice the performance bandwidth potential of previous graphics interfaces while driving multiple displays without compromise.\r\n \r\n- Flexible, industry-driven design: With its convertible mini-tower design, the HP xw4600 offers future expandability options while paying attention to the details – acoustic control, chassis size, remote management and tool-less access design.\r\n \r\n- Reliable application performance: HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.\r\n \r\n- Dedicated to reducing our environmental impact: Realize a savings in power consumption and energy costs. With an 80 PLUS efficiency power supply standard and Energy Star® compliant configurations, the HP xw4600 is designed to optimize energy use.","https://images.icecat.biz/img/norm/high/1322290-HP.jpg|https://images.icecat.biz/img/gallery/img_1828660_high_1470917456_393_29052.jpg|https://images.icecat.biz/img/gallery/img_1862996_high_1470917463_7982_29052.jpg|https://images.icecat.biz/img/gallery/img_1828660_high_1470917455_3772_29052.jpg|https://images.icecat.biz/img/gallery/img_1828660_high_1470917454_939_29052.jpg|https://images.icecat.biz/img/gallery/img_1828660_high_1470917454_4926_29052.jpg","400x400|800x732|295x600|255x600|347x600|341x600","|||||","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E8400","Processor frequency: 3 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 6 MB","Processor cache type: L2","Processor front side bus: 1333 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E8000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 72.4 °C","Number of processors installed: 1","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","Stepping: E0","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory clock speed: 800 MHz","ECC: Yes","Storage","HDD capacity: 250 GB","HDD interface: SATA","HDD speed: 7200 RPM","Graphics","On-board graphics card model: Not available","Ports & interfaces","USB 2.0 ports quantity: 9","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Parallel ports quantity: 1","Design","Country of origin: China","Performance","Product type: Workstation","Motherboard chipset: Intel® X38 Express","Audio system: Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music","Software","Operating system installed: Windows Vista Business","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLB9J","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 33910","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 475 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 8 - 85%","Storage relative humidity (H-H): 8 - 90%","Non-operating altitude: 9100","Weight & dimensions","Width: 168 mm","Depth: 456 mm","Height: 450 mm","Weight: 19 kg","Packaging content","Display included: No","Other features","Power requirements: 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient","Display: HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)","Pointing device: HP USB Laser Mouse","Maximum HDD capacity: 300 GB","Minimum storage drive space: 80 GB","Ports & interfaces","I/O ports: Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)","Other features","Non-operating relative humidity (non-condensing): 8 - 90%","Storage drive controller: SATA 3GB/s NCQ","Memory upgrade: 8 GB","Diskette drive: N","Storage drive type: 250 GB 7200 rpm SATA NCQ\n250 GB","Drive bays: 3 external 5.25"" bays and 1 external 3.5"" bay for optional floppy drive\n2 internal 3.5"" bays","Expansion slots: 7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots","Audio included: Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music","Security management description: HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock","Keyboard type: HP PS/2 Standard Keyboard","HDD controller type: SATA (10000 rpm)\nSAS (15000 rpm)\nSATA (7200 rpm)"