"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","1667378","","TP-Link","TL-SF1005D V1","1667378","0845973020064|845973020064|5052217237354|6935364083090","Network Switches","258","","","5-Port 10/100Mbps Desktop Network Switch","20240308090754","ICECAT","1","435631","https://images.icecat.biz/img/gallery/1667378_4704154228.jpg","1493x1069","https://images.icecat.biz/img/gallery_lows/1667378_4704154228.jpg","https://images.icecat.biz/img/gallery_mediums/1667378_4704154228.jpg","https://images.icecat.biz/img/gallery_thumbs/1667378_4704154228.jpg","","","TP-Link 5-Port 10/100Mbps Desktop Network Switch","TL-SF1005D, 5-port 10/100M, IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP","TP-Link 5-Port 10/100Mbps Desktop Network Switch, Unmanaged, Fast Ethernet (10/100), Full duplex","TP-Link 5-Port 10/100Mbps Desktop Network Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack","What This Product Does\nThe TL-SF1005D 5-Port 10/100Mbps desktop switch provides an easy way to expand your wired network. All 5 ports support auto-MDI/MDIX, eliminating the need to worry about the type of cable to use. Featuring full duplex mode, the TL-SF1005D can process data at a rate of up to 200Mbps making it an ideal choice for expanding your high performance wired network. Moreover, with innovative energy-efficient technology, the TL-SF1005D can save up to 68% of power consumption, making it an eco-friendly solution for your home or office network.\n\nHigh Performance\nTL-SF1005D Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports..Featuring non-blocking switching architecture,TL-SF1005D forwards and filters packets at full wire-speed for maximum throughput. With 10K Jumbo frame, the performance of large files transfers is improved significantly. And IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode alleviate the traffic congestion and make TL-SF1005D work reliably.\n\nEasy to Use\nThe auto features of this ethernet switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminates the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (10, 100 Mbps) and intelligently adjusts for compatibility and optimal performance.","https://images.icecat.biz/img/gallery/1667378_4704154228.jpg|https://images.icecat.biz/img/gallery/79344077_5569882974.jpg|https://images.icecat.biz/img/gallery/79344077_1007688669.jpg|https://images.icecat.biz/img/gallery/1667378_0445072904.jpg|https://images.icecat.biz/img/gallery/1667378_3019006057.jpg|https://images.icecat.biz/img/gallery/1667378_5545869395.jpg","1493x1069|1000x1000|1000x1000|2001x1500|2001x1500|2001x1500","|||||","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Auto MDI/MDI-X: Yes","Data transmission","MAC address table: 1000 entries","Switching capacity: 1 Gbit/s","Supported data transfer rates: 10/100 Mbps","Store-and-forward: Yes","Maximum data transfer rate: 0.1 Gbit/s","Protocols","Supported network protocols: CSMA/CD, TCP/IP","Design","Rack mounting: No","Stackable: No","Product colour: White","Certification: FCC, CE, RoHS","Power","Power source: DC","Power supply included: Yes","Input current: 0.6 A","Input voltage: 5 V","Power consumption (max): 1.48 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Heat dissipation: 6.38 BTU/h","Weight & dimensions","Width: 103.5 mm","Depth: 69.5 mm","Height: 22 mm","Packaging data","Package width: 108 mm","Package depth: 91 mm","Package height: 85 mm","Logistics data","Harmonized System (HS) code: 85176990","Other features","Connectivity LEDs: Y"