"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","1667379","","TP-Link","TL-SF1008D V1","1667379","0845973020071|845973020071|0080850499018|080850499018|6935364083106","Network Switches","258","","","8-Port 10/100Mbps Desktop Network Switch","20240308090754","ICECAT","1","399620","https://images.icecat.biz/img/gallery/79344158_3443912562.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/79344158_3443912562.jpg","https://images.icecat.biz/img/gallery_mediums/79344158_3443912562.jpg","https://images.icecat.biz/img/gallery_thumbs/79344158_3443912562.jpg","http://objects.icecat.biz/objects/mmo_1667379_1595233011_3903_16959.pdf","","TP-Link 8-Port 10/100Mbps Desktop Network Switch","8-port 10/100M - IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP, 10BASE-T: 14880pps/Port 100BASE-TX","TP-Link 8-Port 10/100Mbps Desktop Network Switch, Unmanaged, Fast Ethernet (10/100), Full duplex","TP-Link 8-Port 10/100Mbps Desktop Network Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack","What This Product Does\nThe TL-SF1008D Fast Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users.. All 8 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the TL-SF1008D can save up to 60%* of the power consumption and 70% of the packaging material can be recycled, making it an eco-friendly solution for your business network.\n\nHigh Performance\nTL-SF1008D Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. Featuring non-blocking switching architecture, TL-SF1008D forwards and filters packets at full wire-speed for maximum throughput. With 10K Jumbo frame, the performance of large files transfers is improved significantly. And IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode alleviate the traffic congestion and make TL-SF1008D work reliably.\n\nTP-LINK Green Technology\nThis new generation TL-SF1008D Fast Ethernet Switch features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.\n\nIt also complies with the EU’S RoHS, prohibiting the use of certain hazardous materials. Besides, 70% of the packaging material can be recycled.\n\nEasy to Use\nThe auto features of this switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminates the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (10, 100 Mbps) and intelligently adjusts for compatibility and optimal performance.","https://images.icecat.biz/img/gallery/79344158_3443912562.jpg|https://images.icecat.biz/img/gallery/79344158_7239470645.jpg|https://images.icecat.biz/img/gallery/1667379_1253084072.jpg|https://images.icecat.biz/img/gallery/1667379_2655533663.jpg|https://images.icecat.biz/img/gallery/1667379_7347286327.jpg|https://images.icecat.biz/img/gallery/1667379_0560955090.jpg|https://images.icecat.biz/img/gallery/1667379_0097841614.jpg|https://images.icecat.biz/img/gallery/1667379_5730514286.jpg","1000x1000|1000x1000|2001x1500|2001x1500|2001x1500|1000x1000|2001x1500|2001x1500","|||||||","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Half duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Auto-negotiation: Yes","Data transmission","MAC address table: 1000 entries","Switching capacity: 1.6 Gbit/s","Supported data transfer rates: 10/100 Mbps","Store-and-forward: Yes","Maximum data transfer rate: 0.1 Gbit/s","Packet buffer memory: 2 MB","Protocols","Supported network protocols: CSMA/CD, TCP/IP","Design","Product colour: White","LED indicators: Yes","Certification: FCC, CE, RoHS","Power","Power source: DC","Power supply included: Yes","Input current: 0.6 A","Input voltage: 5 V","Power consumption (max): 2.2 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 134 mm","Depth: 79 mm","Height: 23 mm","Packaging data","Quick start guide: Yes","Package type: Box","Package width: 139 mm","Package depth: 100 mm","Package height: 85 mm","Package weight: 240 g","Logistics data","Harmonized System (HS) code: 85176990","Other features","Dimensions (WxDxH): 140 x 87 x 27.5 mm","Connectivity technology: Wired","Connectivity LEDs: Y"