"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","1671788","","TP-Link","TG-3269","1671788","6935364001001","Network Cards","182","","","TG-3269","20240311145835","ICECAT","1","280395","https://images.icecat.biz/img/norm/high/1671788-9775.jpg","1146x1280","https://images.icecat.biz/img/norm/low/1671788-9775.jpg","https://images.icecat.biz/img/norm/medium/1671788-9775.jpg","https://images.icecat.biz/thumbs/1671788.jpg","","","TP-Link TG-3269 network card Internal Ethernet 1000 Mbit/s","TG-3269, Gigabit PCI Adapter","TP-Link TG-3269, Internal, Wired, PCI, Ethernet, 1000 Mbit/s","TP-Link TG-3269. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s","TG-3269 is a 10/100/1000Mbps, 32-bit 33/66MHz PCI-bus Gigabit Ethernet adapter. With single UTP/STP and the Auto-Negotiation (Nway) function support, the Card can auto-negotiate 10Mbps, 100Mbps or 1000Mbps speed, and half or full duplex mode with its link partner (a hub, for example). Supports ACPI, compliant with PCI2.2. Full range of drivers are provided for major Operating Systems.\n\n- 10/100/1000M PCI Adapter.\n- Complies with IEEE 802.3/802.3u/802.3ab Ethernet Standard.","https://images.icecat.biz/img/norm/high/1671788-9775.jpg|https://images.icecat.biz/img/gallery/1671788_2846.jpg","1146x1280|1280x853","|","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Interface: Ethernet","Ethernet LAN (RJ-45) ports: 1","Network","Maximum data transfer rate: 1000 Mbit/s","Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000BaseT(X)","Full duplex: Yes","Jumbo frames support: Yes","Design","Internal: Yes","Plug and Play: Yes","LED indicators: Yes","Certification: FCC, CE","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Other features","Flow control support: Yes","Ports quantity: 1","Power management: ACPI, PCI","Slot type: 32-bit 33/66MHz PCI"