"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","1686439","","Canon","2171B030","1686439","","Inkjet Printers","234","PIXMA","","iP4500","20240307153452","ICECAT","1","214766","https://images.icecat.biz/img/norm/high/1686439-5095.jpg","2835x2126","https://images.icecat.biz/img/norm/low/1686439-5095.jpg","https://images.icecat.biz/img/gallery_mediums/img_1686439_medium_1481014502_6767_12028.jpg","https://images.icecat.biz/thumbs/1686439.jpg","","","Canon PIXMA iP4500 inkjet printer Colour 9600 x 2400 DPI A4","PIXMA IP4500, 9600x2400dpi, A4","Canon PIXMA iP4500, Colour, 9600 x 2400 DPI, 5, A4, 31 ppm","Canon PIXMA iP4500. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm","This premium Photo Document Printer offers digital camera owners extra functionality and quality at an unbeatable price. Print what you want, how you want - at high speed and with exceptional results.\r\n\r\n- Print photos up to 9600x2400dpi, borderless 10x15cm in 21 sec. \r\n- Print documents, mono and colour, up to 31/24ppm \r\n- Print on CD/DVD \r\n- Print from PC & digital cameras \r\n- Print double-sided \r\n- 2 paper trays \r\n- 5 Single Inks \r\n- Photo software incl. Auto-Image Fix \r\n \r\nWhy compromise? \r\n \r\nPhoto printing\r\nEnjoy superior quality photo prints with fine detail and smooth colour gradations, thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The 5 Single Ink system includes a dye-based black that brings extra depth and contrast to photos.\r\n\r\nPrint a 10x15cm borderless photo in approx. 21 seconds in Standard Mode*. Print photos directly from your PictBridge-ready digital camera or camcorder.\r\n\r\nAuto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.\r\n\r\nChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.\r\n\r\nDocument printing\r\nPrint documents perfectly at up to 31ppm in mono or 24ppm in colour, single or double-sided. Whether homework, paperwork, weekend work or web pages, this printer handles it all.\r\n\r\nPrint on CD and DVD\r\nPersonalise your inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.\r\n\r\nSingle Inks\r\nAll 5 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.\r\n\r\nEfficiency\r\nAutomatic double-sided printing and copying cuts paper costs. Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.\r\n\r\nOperating systems\r\nWindows and Mac OS X compatible.","https://images.icecat.biz/img/norm/high/1686439-5095.jpg|https://images.icecat.biz/img/gallery/img_1226032_high_1470852209_88_29052.jpg","2835x2126|2835x2126","|","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 5","Printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Print speed (colour, normal quality, A4/US Letter): 24 ppm","Input & output capacity","Total input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Borderless printing media sizes: A4","Ports & interfaces","USB 2.0 ports quantity: 1","PictBridge: Yes","Direct printing: Yes","Performance","Sound power level (printing): 34.5 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 13 W","Power consumption (standby): 1.3 W","System requirements","Mac compatibility: Yes","Minimum RAM: 128 MB","Minimum storage drive space: 400 MB","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 445 mm","Depth: 303 mm","Height: 160 mm","Weight: 6.9 kg","Other features","Dimensions (WxDxH): 445 x 303 x 160 mm","Print technology: Inkjet","DVD/CD printing: Yes"