"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","1686758","","Canon","2868B009","1686758","","Inkjet Printers","234","PIXMA","","iP3600","20230202073808","ICECAT","1","222964","https://images.icecat.biz/img/norm/high/1686758-4484.jpg","200x105","https://images.icecat.biz/img/gallery_lows/img_1686758_thumb_1481014560_5654_12028.jpg","https://images.icecat.biz/img/gallery_mediums/img_1686758_medium_1481014560_4604_12028.jpg","https://images.icecat.biz/thumbs/1686758.jpg","","","Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4","PIXMA iP3600","Canon PIXMA iP3600, Colour, 9600 x 2400 DPI, A4, 26 ppm","Canon PIXMA iP3600. Colour. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm","A compact, affordable home photo printer with class-leading specification that delivers superior photolab-quality prints.\r\n\r\nPhoto printing\r\nSuperior image quality and virtually grain-free prints are achieved by the PIXMA iP3600, ejecting ink droplets as small as 1pl onto the page at 9600x2400dpi resolution. A 10x15cm borderless photo is printed in approximately 41 seconds. The enhanced ChromaLife100+ system combines Canon’s FINE print head, improved ink formulation and selected Canon genuine photo papers for long-lasting, beautiful photos.\r\n\r\nDocument printing\r\nThe PIXMA iP3600 features crisp text printing thanks to a dedicated black pigment ink cartridge, making it appropriate for all kinds of web and document printing. \r\n\r\n5 Single Inks system\r\nAll 5 Single Inks can be replaced individually, minimising unnecessary ink wastage. A smart LED indicates when a cartridge is running low or needs replacing.\r\n\r\nConvenience\r\nTwo paper trays enhance media flexibility, allowing both photo paper and plain paper to be loaded at the same time without having to swap them manually. Digital camera users will also benefit from the ability to print directly from their camera without a PC using PictBridge. If you prefer to hook the printer up to your PC, a Hi-speed USB interface enables the fast transfer of information.\r\n\r\nEditing software\r\nEasy-PhotoPrint EX software comes as standard for your creative projects, such as photo albums and calendars. The software also includes the enhanced Auto Photo Fix, which automatically removes common flaws from images using Face Detection and Scene Analysis technology. It also comes with a red-eye removal function.","https://images.icecat.biz/img/norm/high/1686758-4484.jpg|https://images.icecat.biz/img/gallery/1686758_8097.jpg|https://images.icecat.biz/img/gallery/1686758_3813.jpg|https://images.icecat.biz/img/gallery/1686758_9783.jpg|https://images.icecat.biz/img/gallery/1686758_6798.jpg|https://images.icecat.biz/img/gallery/1686758_7122.jpg|https://images.icecat.biz/img/gallery/1686758_5307.jpg","200x105|4368x2912|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126","||||||","","","","","","","","","Features","Colour: Yes","Printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 26 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","Input & output capacity","Total input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Borderless printing media sizes: A4","Media weight (tray 1): 64 - 105 g/m²","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Performance","Printing noise level: 41 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 16 W","Power consumption (standby): 1.3 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4\nMac OS X v.10.3.9 - v.10.5","Minimum system requirements: CD-ROM","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 431 mm","Depth: 296 mm","Height: 153 mm","Weight: 5.6 kg","Packaging data","Bundled software: Easy-PhotoPrint EX","Other features","Print technology: Inkjet","Interface: USB","Power supply type: AC 100-240V, 50/60Hz"