"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","1722164","","Brother","HL-5240","1722164","","Laser Printers","235","","","HL-5240","20230214153258","ICECAT","1","141980","https://images.icecat.biz/img/gallery/1722164_9092.jpg","270x241","https://images.icecat.biz/img/gallery_lows/1722164_9092.jpg","https://images.icecat.biz/img/gallery_mediums/img_1722164_medium_1478168576_5173_28352.jpg","https://images.icecat.biz/img/gallery_thumbs/1722164_9092.jpg","","","Brother HL-5240 laser printer 1200 x 1200 DPI A4","Mono Laser Printer HL-5240 / 28ppm / 1.200 x 1.200 dpi / 16MB","Brother HL-5240, Laser, 1200 x 1200 DPI, A4, 28 ppm","Brother HL-5240. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm","The compact yet sturdy HL-5240 delivers crisp, clean documents with high definition.\r\n\r\nSpeed and Performance\r\nSturdy yet compact, this printer is ready to perform. With fast print speeds and compatibility across Windows®, MacOS®, Linux, Unix and DOS based platforms, this machine can handle all your business printing needs.\r\n\r\nOperation made easy\r\nBrother makes life simple by offering as standard a variety of practical features. Hi-Speed USB 2 and Parallel ports mean connectivity to your PC is straightforward, and a 3 colour LED advises you of the current status of your machine. The separate toner and drum ensure quick and economical replacement of supplies, looking after both your budget and the environment.\r\n\r\nBringing complete flexibility to your desktop\r\nThe HL-5240 meets all your changing business print demands. You will benefit from the 250 sheet paper tray, which is expandable to both 500 and 750 sheets through optional paper trays. The 50 sheet multi-purpose tray allows you to print on different media, such as envelopes, labels and specialist paper, thus improving printing versatility and all-round office efficiency.\r\n\r\nOptional Network Connectivity\r\nEasily upgradeable to incorporate full network capabilities, this printer allows you and your work group to take advantage of its fast print speeds without the cost of multiple desktop\r\nprinters. The Brother HL-5240 offers you all of this, so you don’t have to compromise on print quality and reliability.","https://images.icecat.biz/img/gallery/1722164_9092.jpg|https://images.icecat.biz/img/norm/high/1722164-9325.jpg","270x241|200x195","|","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 28 ppm","Time to first page (black, normal): 8.5 s","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Maximum input capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Letter","Media weight (tray 1): 60 - 105 g/m2","Network","Network ready: No","Supported network protocols (IPv4): TCP/IP, ARP, RARP, BOOTP, DHCP, WINS/NetBIOS, LPR/LPD,Port9100, POP3/SMTP, SMBPrint, TELNET, SNMP, HTTP, TFTP","Performance","Internal memory: 16 MB","Maximum internal memory: 512 MB","Processor frequency: 266 MHz","Sound pressure level (printing): 50 dB","Sound power level (standby): 30 dB","Power","Power consumption (printing): 610 W","Power consumption (standby): 80 W","Weight & dimensions","Weight: 9.8 kg","Dimensions (WxDxH): 371 x 383 x 246 mm","Packaging content","Bundled software: - PCL Printer Driver & BR Script 3 (PPD file)~ Windows 95 / 98 / Me, & NT4.0 / 2000 / XP\n- Brother Laser Driver ~ Mac 9.1-9.2, Mac OS X 10.2.4 ~\n- GDI Printer Driver\n- BR-Script 3 (PPD)\n- Interactive Help","Other features","Mac compatibility: Yes","Networking features: NC-2100p","Toner cartridge: TN-3130,TN-3170","Compatible operating systems: Windows 95 / 98 /Me & NT4.0 / 2000 / XP\nMac OS\nLinux\nDOS","Emulations: PCL6, BR-Script 3 *3, IBM Pro-Printer XL, Epson FX-850"