"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134"
"","","1740507","","HP","CE459A","1740507","0883585945603|883585945603|5711045282607|0883585945740|883585945740|0883585945535|883585945535|0883585945757|883585945757|0883585945641|883585945641|8835859457406|0884420930532|884420930532|0778888400013|778888400013|5711045863714|5711045863691|5051964645450|4053162126732|0807027558572|807027558572|4050196610299|4050196371398|0878439200670|878439200670|0763615888288|763615888288|7427447840847|5051964358749|0787322211221|787322211221|5051395762092|5054484781059|5051395877024|5054484756583|5052584239357|5054629514122|0883585945726|883585945726|0883585945702|883585945702|0883585945696|883585945696|0883585945733|883585945733|0883585945764|883585945764|0883585945771|883585945771|0883585945788|883585945788|0883585945795|883585945795|0883585945580|883585945580|0886111956654|886111956654|0886111956661|886111956661|0883585945542|883585945542|0883585945658|883585945658|0883585945559|883585945559|0883585945566|883585945566|0883585945573|883585945573|0883585945597|883585945597|0883585945672|883585945672|0883585945610|883585945610|0883585945634|883585945634|0883585945689|883585945689|0883585945627|883585945627|0883585945665|883585945665|0883585945719|883585945719","Laser Printers","235","LaserJet","","LaserJet P2055dn Printer","20231220114807","ICECAT","1","163629","https://images.icecat.biz/img/norm/high/1746955-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1746955-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1740507_medium_1481020192_748_12028.jpg","https://images.icecat.biz/thumbs/1746955.jpg","","","HP LaserJet P2055dn Printer 1200 x 1200 DPI A4","LaserJet P2055dn, 1200 x 1200 dpi, 128 MB, A4, USB 2.0, Gigabit Ethernet 10/100/1000Base-TX","HP LaserJet P2055dn Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready","HP LaserJet P2055dn Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready","Get impressive results from this compact black-and-white laser printer. This reliable device is designed to boost productivity with fast print speeds, automatic two-sided printing, built-in gigabit networking and security features.\r\n \r\nFeatures \r\n\r\nA printer that means business\r\n- Print complex or multiple jobs within seconds with built-in gigabit networking \r\n- Get more done with fast print speeds of up to 35 ppm letter and 33 ppm legal size \r\n- Easier to use and manage thanks to clear printer status alerts on the LCD control panel \r\n- Get stunning black-and-white prints with crisp text, precise line placement and high-quality images \r\n\r\nWait less and do more\r\n- Work more productively with clear printer status and controls on a large two-line LCD control panel \r\n- Typical office print job Time To Completion can be nearly two times faster with Instant-on Technology[1] \r\n- Easily manage your printing supplies and reduce downtime with HP SureSupply alerts[2] \r\n- Automatic adjustments optimize print quality for professional results you can rely on \r\n\r\nEasy in every way—from setup to management\r\n- Help protect critical information across the network with the HP advanced security features \r\n- Easily share the printer thanks to built-in gigabit Ethernet networking \r\n- Includes full print cartridge that yields approximately 2300 black-and-white pages \r\n- Using original HP toner refreshes the print system so you get consistently high-quality prints \r\n\r\nProfessional quality in a compact package\r\n- Simplify fleet management, deployment, security, reporting and optimization with HP Web Jetadmin \r\n- Save time and paper with automatic two-sided printing and efficient paper handling \r\n- Convenient all-in-one print cartridge is simple to change and allows for a space-saving design \r\n- Automatic adjustments optimize print quality for professional results you can rely on","https://images.icecat.biz/img/norm/high/1746955-HP.jpg","400x400","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 50000 pages per month","Number of print cartridges: 1","Input & output capacity","Total output capacity: 150 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal, Letter","Duplex media weight: 60 - 105 g/m²","Media types supported: Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media","Media size (tray 1): A4, A5, A6, B5, envelopes (C5, DL), 76 x 127 to 216 x 356 mm","Media weight (tray 1): 60 to 163 g/m² (straight through paper path for special media)","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP, Bonjour compatible","Performance","Internal memory: 128 MB","Maximum internal memory: 384 MB","Built-in processor: Yes","Processor model: Feroceon ARM dual","Processor frequency: 600 MHz","Design","Display: LCD","Power","Power consumption (off): 0.4 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v10.3.9, v10.4, v10.5, v10.6; 256 MB RAM, 150 MB available hard disk space; CD-ROM drive, USB port","Operational conditions","Operating temperature (T-T): 15 - 32.5 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 63.5 - 77 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 10.6 kg","Dimensions (WxDxH): 365 x 368 x 268 mm","Packaging data","Package weight: 13.1 kg","Packaging content","Bundled software: HP printer software on CD-ROM: installer/uninstaller; drivers (HP PCL 6); HP Toolbox FX for diagnostic status and configuration; HP Embedded Web Server; help; documentation","Logistics data","Pallet gross weight: 481.2 kg","Master (outer) cases per pallet: 7 pc(s)","Layers per pallet: 5 pc(s)","Products per pallet: 35 pc(s)","Other features","Mac compatibility: Yes","Minimum system requirements: Windows 7 ready. For more information go to /go/windows7. Some features may not be available. Windows Vista (x32 and x64); Microsoft Windows XP Home, XP Professional, Server 2003, 2000 (drivers only): 512 MB RAM, 350 MB available hard disk space, CD-ROM drive, USB port","Printer management: HP Toolbox FX, HP Embedded Web Server, print drivers","Power requirements: Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Standard input trays: 2","Networking features: Gigabit Ethernet","Safety: IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries","Downloadable software: Windows drivers, full software solution, printing system, Yahoo Toolbar, Smart Web Printing","Compatible operating systems: Windows 7 (32-bit/64-bit); Windows Vista (32-bit/64-bit); Microsoft Windows XP (32-bit/64-bit), Server 2003 (32-bit/64-bit), 2000; Mac OS X v10.3.9, v10.4, v10.5, v10.6, UNIX, Linux (see http://)","Product dimensions when open (LxWxD): 36.6 cm (14.4"")","Size (imperial): 36.6 cm (14.4"")","Package dimensions (WxDxH): 481 x 330 x 465 mm","Weight & dimensions","Maximum dimensions (W x D x H): 365 x 677 x 268 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2485 mm","Other features","Print quality (black, normal quality): 600 DPI","Recommended operating temperature range (T-T): 17.5 - 25 °C","I/O ports: 1 USB, 1 Ethernet","Input capacity for envelopes (primary tray): 5 sheets","Custom media sizes: Tray 1: 76 x 127 to 216 x 356 mm; tray 2: 105 x 148 to 216 x 356 mm; optional tray 3: 105 x 148 to 216 x 356 mm\nTray 1: 3 x 5 to 8.5 x 14 in; tray 2: 4.1 x 5.8 to 8.5 x 14 in; optional tray 3: 4.1 x 5.8 to 8.5 x 14 in","Standard media sizes: Tray 1: A4, A5, A6, B5, envelopes (C5, B5, DL); Tray 2: A4, A5, A6; optional Tray 3: A4, A5, A6","Print margin bottom (A4): 4 mm","Print margin left (A4): 4 mm","Print margin right (A4): 4 mm","Print margin top (A4): 4 mm","Typefaces: 45 scalable TrueType fonts and 35 PostScript; 11 scalable TrueType fonts and 11 non-scalable Line Printer fonts (PCL 5c only)","Media weights by paper path: Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 120 g/m²; optional Tray 3: 60 to 120 g/m²","Envelope feeder: Yes, 5","Acoustic power emissions: 6.8 B(A)","Acoustic pressure emissions: 55 dB","Duplex print options: Automatic (standard)","Print speed (black, best quality, A4): 33 ppm","Print quality (black, best quality): 1200 x 1200 DPI","Wireless option type: Optional, enabled with purchase of hardware accessory","Standard output capacity for transparencies: 75 sheets","Driver updates: Latest drivers and software available from the HP LaserJet support Web site at http:///support/lpj2050series/; In countries/regions other than the US at http:///","Duplex supported media size: A4","Media handling: Automatic duplexing, manual feed, sheetfed, straight-through paper path","Memory technology: None","Control panel: 2-line, 16-character front-panel monochrome-LCD display, 6 buttons (Up arrow, Down arrow, Select, Return, Cancel), 2 LEDs (Attention, Ready)","Maximum paper trays: 3","Media size (tray 2): A4, A5, A6, B5, 105 x 148 to 216 x 356 mm","Media type and capacity (tray 2): sheets: 250","Media weight (tray 2): 60 to 120 g/m² (using the standard output bin)","Media weight (tray 3): 60 to 120 g/m² (using the standard output bin)","Paper handling optional/input: Optional third 500-sheet paper tray","Paper handling standard/input: 50-sheet multipurpose tray, 250-sheet input tray","Paper handling standard/output: 150-sheet output bin","Security management description: Firewall; Access Control List; Password protected EWS; SNMP v3; SSL/TLS (HTTPS); Certificate support; 802.1x authentication (EAP-TLS, PEAP)","Upgrade type: Memory upgradeable to 384 MB using optional DIMM slot; tray upgradeable using optional input tray (500 sheet)","Package dimensions (W x D x H): 480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3"")","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8"")","Pallet weight (imperial): 480.2 kg (1058.6 lbs)","Weight (imperial): Without toner cartridge\n23.6 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 55 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 8 s","First page out (black&white, letter, ready): 8 s","First page out (black&white, letter, sleep): 8 s","Media sizes supported (imperial): Tray 1: Letter, legal, statement, executive, index cards, envelopes [No. 10 (Com), No. 7-3/4 (Monarch)]; tray 2: Letter, legal, executive; optional tray 3: Letter, legal, executive","Operating altitude (imperial): 13000 ft","Package weight (imperial): 13.1 kg (28.8 lbs)","Print speed (black, best quality, letter): < 35 ppm","Acoustic power emissions (ready): Inaudible","Acoustic pressure emissions bystander (ready): Inaudible","Automatic paper sensor: N","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical electricity consumption (TEC) number: 2.233 kWh/Week","Dimension note (imperial): Maximum dimension with Tray 1 input door and face-up output door open","Dimension note (metric): Maximum dimension with Tray 1 input door and face-up output door open","Recommended media weight (duplex, imperial): 16 to 28 lb"