"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","17643093","","HP","Q6626B","17643093","0887758209707|887758209707|0848412013566|848412013566","Large Format Media","971","","","Q6626B","20240310101044","ICECAT","1","121947","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP Q6626B large format media 30.5 m Matte","HP Super Heavyweight Plus Matte Paper 210 gsm-610 mm x 30.5 m (24 in x 100 ft)","HP Q6626B, 30.5 m, 61 cm, 61 cm (24""), Matte, 265 µm, 210 g/m²","HP Q6626B. Roll length: 30.5 m, Roll width: 61 cm, Size (imperial): 61 cm (24""), Finish type: Matte, Printing media thickness: 265 µm, Print media weight: 210 g/m²","HP Super Heavyweight Plus Matte Paper is a best-in-class graphics display media that delivers superior image quality and ripple-free printing. It maximises productivity with application versatility, instant dry time and great laminate compatibility.
When the job requires professional full-colour graphics and photo-realistic images this heavy, matte-finish paper – with a barrier layer under a thick top coating that enables ripple-free prints – delivers excellent highlights and rich details.
\n
\nMove quickly and smoothly through post-print processing. Instant-dry, smear-resistant prints – even with high ink densities – enable immediate handling and lamination. Excellent film laminate compatibility helps you keep peak productivity.
\n
\nProduce a wide array of graphics-display applications and print with both Original HP dye- and pigment-based inks. Deliver prints with over 1 year, unlaminated indoor in-window[1] display permanence, over 200 years indoor, away from direct sun[2].
\n\n","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg|https://images.icecat.biz/img/norm/high/17642376-HP.jpg","3193x2384|400x400","|","","","","","","","","","Features","Roll length: 30.5 m","Roll width: 61 cm","Size (imperial): 61 cm (24"")","Printing media thickness: 265 µm","Print media weight: 210 g/m²","Finish type: Matte","Weight: 2.22 kg","Weight & dimensions","Dimensions (WxDxH): 134.87 x 134.87 x 670.05 mm","Packaging data","Package weight: 3.81 kg","Logistics data","Harmonized System (HS) code: 48025590","Other features","Flexibility: Yes"