"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7"
"","","17643096","","HP","Q6630B","17643096","0887758209738|887758209738","Large Format Media","971","","","Q6630B","20240310101044","ICECAT","1","80201","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP Q6630B large format media 30.5 m Matte","HP Super Heavyweight Plus Matte Paper 210 gsm-1524 mm x 30.5 m (60 in x 100 ft)","HP Q6630B, 30.5 m, Matte, 210 g/m²","HP Q6630B. Roll length: 30.5 m, Finish type: Matte, Print media weight: 210 g/m²","HP Super Heavyweight Plus Matte Paper is a best-in-class graphics display media that delivers superior image quality and ripple-free printing. It maximises productivity with application versatility, instant dry time and great laminate compatibility.
When the job requires professional full-colour graphics and photo-realistic images this heavy, matte-finish paper – with a barrier layer under a thick top coating that enables ripple-free prints – delivers excellent highlights and rich details.
\n
\nMove quickly and smoothly through post-print processing. Instant-dry, smear-resistant prints – even with high ink densities – enable immediate handling and lamination. Excellent film laminate compatibility helps you keep peak productivity.
\n
\nProduce a wide array of graphics-display applications and print with both Original HP dye- and pigment-based inks. Deliver prints with over 1 year, unlaminated indoor in-window[1] display permanence, over 200 years indoor, away from direct sun[2].
\n\n","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg|https://images.icecat.biz/img/norm/high/17642376-HP.jpg","3193x2384|400x400","|","","","","","","","","","Features","Roll length: 30.5 m","Print media weight: 210 g/m²","Finish type: Matte","Paper dimensions: 1524 mm x 30.5 m","Logistics data","Harmonized System (HS) code: 48025590"