"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","17797345","","Brother","HL-3150CDW","17797345","4977766717939","Laser Printers","235","","","HL-3150CDW","20230530120849","ICECAT","1","306710","https://images.icecat.biz/img/gallery/17797345_5102882360.jpg","927x688","https://images.icecat.biz/img/gallery_lows/17797345_5102882360.jpg","https://images.icecat.biz/img/gallery_mediums/17797345_5102882360.jpg","https://images.icecat.biz/img/gallery_thumbs/17797345_5102882360.jpg","","","Brother HL-3150CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi","Color, LED, 18/18ppm, 600x2400dpi, 250sh, A4, LCD, 333Mhz, 64MB, USB 2.0, 802.11b/g, 335W, 17.4kg, Black/White","Brother HL-3150CDW, LED, Colour, 2400 x 600 DPI, A4, 18 ppm, Duplex printing","Brother HL-3150CDW. Print technology: LED, Colour. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Ivory","HL-3150CDW\nDigital Color Printer with Wireless Networking.\nSave time with high speed 18ppm mono/ colour printing\nFaster and more secure 802.11n wireless network connection\nFlexible paper handling with 250 sheet paper capacity, and single sheet bypass tray\n\nForget waiting around for your colour printouts - with up to 18 superb quality colour pages per minute you'll have your documents in no time. There's no fiddly wiring either, with wireless networking so it's easier for everyone to use. Add features like a big 250-sheet paper tray and what more could a small office want'","https://images.icecat.biz/img/gallery/17797345_5102882360.jpg|https://images.icecat.biz/img/norm/high/17797345-408.jpg|https://images.icecat.biz/img/gallery/17797345_7227.jpg|https://images.icecat.biz/img/gallery/17797345_3625.jpg|https://images.icecat.biz/img/gallery/17797345_7809.jpg|https://images.icecat.biz/img/gallery/17797345_4440.jpg|https://images.icecat.biz/img/gallery/17797345_9650.jpg|https://images.icecat.biz/img/gallery/17797345_8218.jpg|https://images.icecat.biz/img/gallery/17797345_7196.jpg|https://images.icecat.biz/img/gallery/17797345_916.jpg|https://images.icecat.biz/img/gallery/17797345_8286.jpg|https://images.icecat.biz/img/gallery/17797345_4857.jpg","927x688|350x293|360x305|361x305|346x305|347x305|160x107|160x107|160x107|160x107|160x107|160x107","|||||||||||","","","","","","","","","Printing","Colour: Yes","Print technology: LED","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 18 ppm","Print speed (black, draft quality, A4/US Letter): 18 ppm","Duplex print speed (black, normal quality, A4/US Letter): 3.5 ppm","Duplex print speed (colour, normal quality, A4/US Letter): 3.5 ppm","Warm-up time: 25 s","Time to first page (black, normal): 16 s","Time to first page (colour, normal): 16 s","Economical printing: Yes","Features","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: GDI","Recommended duty cycle: 300 - 1500 pages per month","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Letter","JIS B-series sizes (B0...B9): B5, B6","Custom media width: 76.2 - 216 mm","Custom media length: 116 - 355.6 mm","Paper tray media weight: 60 - 105 g/m²","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Network ready: Yes","Wi-Fi standards: 802.11b, 802.11g","Security algorithms: 128-bit WEP, 64-bit WEP, HTTPS, SSL/TLS, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS","Web-based management: Yes","Performance","Internal memory: 64 MB","Processor frequency: 333 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 33 dB","Design","Product colour: Black, Ivory","Display: LCD","Power","Power consumption (printing): 335 W","Power consumption (standby): 60 W","Power consumption (PowerSave): 5.5 W","Power consumption (off): 0.05 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Sustainability","Sustainability certificates: Blue Angel, ENERGY STAR","Weight & dimensions","Width: 410 mm","Depth: 465 mm","Height: 240 mm","Weight: 17.8 kg","Packaging data","Package width: 597 mm","Package depth: 521 mm","Package height: 364 mm","Package weight: 21.4 kg","Other features","Power LED: Yes","Stand-by LED: Yes"