"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12"
"","","17851939","","HP","C0F13A","17851939","0887111205896|887111205896|0887111501554|887111501554","Large Format Media","971","","","C0F13A","20240309141900","ICECAT","1","96909","https://images.icecat.biz/img/gallery/17851940_3933783521.jpg","4224x3000","https://images.icecat.biz/img/gallery_lows/17851940_3933783521.jpg","https://images.icecat.biz/img/gallery_mediums/17851940_3933783521.jpg","https://images.icecat.biz/img/gallery_thumbs/17851940_3933783521.jpg","","","HP C0F13A large format media 22.9 m Matte","HP 2-pack Durable Banner with DuPont Tyvek 133 gsm-1067 mm x 22.9 m (42 in x 75 ft)","HP C0F13A, 22.9 m, Matte, 140 g/m²","HP C0F13A. Roll length: 22.9 m, Finish type: Matte, Print media weight: 140 g/m²","HP Durable Banner with DuPont Tyvek is a moderately water-resistant[1] and tear-resistant banner that delivers brilliant, photo-quality images. Fast dry times and easy finishing keep your workflow running smoothly. And it’s recyclable[2].
Tough handling and display conditions demand a resilient, durable material. This HP banner material is designed together with Original HP inks to produce moderately water-resistant[1] and tear-resistant prints. Indoor prints last over 75 years[3].
\n
\nVivid colours, dark blacks and sharp edge definition create high-impact results. Ideal for a range of banners, this versatile, recyclable[2] material is compatible with both Original HP dye- and pigment-based inks.
\n
\nSave time and gain efficiency. ICC profiles help you get the colour you need quickly. Fast drying times help keep your workflow moving. Achieve a professional finish with a material that's easy to handle and hang, grommet or stitch.
\n\n","https://images.icecat.biz/img/gallery/17851940_3933783521.jpg|https://images.icecat.biz/img/norm/high/17851938-HP.jpg","4224x3000|400x400","|","","","","","","","","","Features","Roll length: 22.9 m","Print media weight: 140 g/m²","Finish type: Matte","Country of origin: China","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 80%","Packaging data","Package dimensions (WxDxH): 286 x 146 x 1133 mm","Package weight: 9 kg"