"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98"
"","","1790466","","HP","CH337A","1790466","0884420221159|884420221159|8844202210742|0884962338520|884962338520|8849623385208|0884420221135|884420221135|0884420221173|884420221173|0884420221104|884420221104|0884420221098|884420221098|0884420221081|884420221081|0884420221074|884420221074|0884962725900|884962725900|0884420221128|884420221128|0884420476313|884420476313|0884420221142|884420221142|0884420221111|884420221111|0884420221166|884420221166|0884962725917|884962725917","大幅面打印机","230","Designjet","","Designjet 510 42-in Printer","20221021101432","ICECAT","1","237289","https://images.icecat.biz/img/norm/high/1856580-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1856580-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1790466_medium_1481024275_1852_12028.jpg","https://images.icecat.biz/thumbs/1790466.jpg","","","惠普 Designjet 510 42-in Printer 大幅面打印机 颜色 2400 x 1200 DPI A0 (841 x 1189 mm)","HP Designjet 510 42-in Printer","惠普 Designjet 510 42-in Printer, 2400 x 1200 DPI, HP-RTL, 黑色, 青色, 品红, 黄色, 4 (1 each cyan, magenta, yellow, black), A0 (841 x 1189 mm), Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","惠普 Designjet 510 42-in Printer. 最大分辨率: 2400 x 1200 DPI, 页面语言: HP-RTL, 印刷颜色: 黑色, 青色, 品红, 黄色. 最大打印尺寸: A0 (841 x 1189 mm), 支持媒体播放类型: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, 纸/胶带卷最大长度: Unlimited (depends on media thickness). USB 接头: USB A型. 传动装置,缓冲区大小: 160 MB, 认证: RoHS, WEEE. 电源需求: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, 功耗(待机): 17 W","价格经济的惠普独立打印机,适合小型工作室自行打印大幅面技术资料。[1]
\n
\n\n","https://images.icecat.biz/img/norm/high/1856580-HP.jpg","400x400","","","","","","","","","","打印速度","颜色: 是","最大分辨率: 2400 x 1200 DPI","页面语言: HP-RTL","印刷颜色: 黑色, 青色, 品红, 黄色","打印喷头: 4 (1 each cyan, magenta, yellow, black)","纸张处理","最大打印尺寸: A0 (841 x 1189 mm)","单页纸打印: 是","支持媒体播放类型: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","纸/胶带卷最大长度: Unlimited (depends on media thickness)","卷纸最大直径: 10 cm","单页纸打印边距: 17 x 17 x 5 x 5 mm","卷纸打印边距: 5 mm","滚动轴顶缘: 5 mm","建筑尺寸: A, B,C, D, E, E1, E2, E3, F","ANSI的纸张尺寸: A, B, C, D, E, F","卷纸打印: 是","端口 & 界面","以太网连接器: 不","USB端口: 是","USB 接头: USB A型","USB2.0端口的数量: 1","并口数量: 1","性能","传动装置,缓冲区大小: 160 MB","认证: RoHS, WEEE","能量控制","电源需求: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max","功耗(待机): 17 W","环境条件","运行温度范围(T - T): 5 - 40 °C","运行湿度范围(H-H): 20 - 80%","储存温度范围 (T-T): -40 - 60 °C","运行温度范围(T - T): 59 - 95 °F 华氏","储存相对湿度范围(H - H): 0 - 95%","系统要求","Mac兼容性: 是","兼容性操作系统: Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6","持续性","可持续发展证书: ENERGY STAR","重量和尺寸","尺寸(宽 x 深 x 高): 1690 x 674 x 1100 mm","重量: 45.2 kg","尺寸(英制): 106.7 cm (42"")","包装数据","包装重量: 105 kg","包装尺寸(宽度 × 深度 × 高度): 1975 x 645 x 978 mm","其他功能","苹果操作系统的最低系统配置要求: Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space","线精度: +/- 0.2 %","最低系统要求: Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space\nMacintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space","嵌入式服务器: 不","电磁兼容性: Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)","安全: Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC","光滑纸: 是","涂层纸: 是","相纸: 是","校样纸: 是","空气压力: 0.69 毫米水柱","媒体的最大长度 (英制): 74.7""","物流信息处理数据","每个托盘载货数: 1 件","打印速度","打印速度彩色线描(草案,普通纸格A1): 38 A1 prints per hour","打印时间黑白线描(草案,公制格A1普通纸): 55 sec/page","打印时间彩色线描(草案A1): 55 sec/page","纸张处理","双面打印选项: None (not supported)","最大媒体表长度: 1897 mm","标准纸张尺寸: 610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls\n1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls","定制纸张尺寸: 8.3 x 8.3 to 42 x 74.7 in\n210 x 210 to 1067 x 1897 mm","纸张处理: Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)","支持的介质尺寸(英制): ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F","非打印区域辊媒体(英制): 0.2 x 0.2 x 0.2 x 0.2 in","环境条件","推荐操作温度范围: 15 - 35 °C","操作高度(英制): Up to 9842 ft","重量和尺寸","重量(英制): 99.6 lb","包装数据","包装尺寸(宽度 × 深度 × 高度): 1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5"")","包装重量: 105.2 kg (232 lbs)","其他功能","兼容墨水类型,用品: Dye-based (colour), pigment-based (black)","声功率排放量: 6.5 B(A) (active/printing), 4.4 B(A) (standby)","声压排放: 52 dB","打印质量(彩色,最高质量): 2400 DPI","打印质量(黑色,最高质量): 2400 x 1200 DPI","落墨: 4 pl (colour), 18 pl (black)","声功率(待机): 44 dB","JetDirect 兼容产品: Y","线最小宽度: 0.0008 in (theoretical value); 0.003 in (practical value)","最大打印长度(英制): Unlimited (depends on media thickness)","介质尺寸标准(英制卷): 8.3 to 42-in wide sheets; 18 to 42-in rolls","非打印区域(单页纸英制): 0.7 x 0.7 x 0.2 x 0.2 in","推荐媒体重量(双工,英制): 1","声压排放量(待机): 29 dB(A)"