"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","1797313","","ASUS","90AP5Q3AFRF02C2A03Z","1797313","","Handheld Mobile Computers","154","","","P552w","20230922150302","ICECAT","","52020","https://images.icecat.biz/img/norm/high/1797313-7819.jpg","194x260","https://images.icecat.biz/img/norm/low/1797313-7819.jpg","https://images.icecat.biz/img/gallery_mediums/img_1797313_medium_1481025163_7969_12028.jpg","https://images.icecat.biz/thumbs/1797313.jpg","","","ASUS P552w handheld mobile computer 7.11 cm (2.8"") 240 x 320 pixels 105 g White","P552w - 2.8"" TFT LCD, Marvell Tavor 624MHz, SiRF StarIII, 256MB Flash ROM, 128MB SDRAM, Micro-SD, WLAN 802.11b/g, Bluetooth V2.0+EDR, 2 Mega-Pixel Camera, Microsoft Windows® Mobile 6.1™ Professional","ASUS P552w, 7.11 cm (2.8""), 240 x 320 pixels, LCD, 65536 colours, 0.128 GB, 0.256 GB","ASUS P552w. Display diagonal: 7.11 cm (2.8""), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.624 GHz","Revolutionize the way you work, communicate and play with the Glide-enabled ASUS P552w.\r\nHave the world at your fingertips with the ASUS P552w, the world's first PDA phone to feature Glide, an innovative and intuitive touch-responsive user interface that makes every navigational action—such as selecting, zooming, scrolling, and flipping—a stroke of genius. With its cutting-edge Gester technology, you'll be able to flip through your photo collection, tuck into the latest newsfeeds, or listen to the latest hits on the preinstalled jukebox with just a few simple flicks of your fingers. The ASUS P552w is a true mobile entertainment powerhouse, armed with 3.5G HSDPA (3.6 Mbps) connectivity for ultra-fast streaming and a benchmark-busting 624 MHz processor that enables silky smooth video playback. The ASUS P552w. Put your finger on pure power.\r\n\r\nStrokes of Genius\r\nUnderpinning the ASUS P552w's revolutionary touch-responsive user interface is its cutting-edge Gester technology that enables you to perform a variety of navigational actions easily through simple flicks of your fingers. Incorporated into Glide are also applications that enable you to access a wide range of functions such as looking up the latest news, checking the weather forecast, viewing photo slideshows and listening to music with a just few finger taps. These applications, dubbed Multi-Home, Anytime Launcher, EziPhoto, and EziMusic, give the expression ""the world at your fingertips"" a whole new meaning.\r\n\r\nUnprecedented Processing Power, Speed and Connectivity\r\nThe ASUS P552w boasts one of the most powerful CPUs (624 MHz) on the market today. Apart from posting exceptional Vsbenchmark scores, the ASUS P552w's real-world results are equally tangible—applications and games run noticeably faster and video frame rates are markedly smoother. The ASUS P552w also features 3.5G HSDPA (3.6 Mbps) connectivity for the fastest Internet browsing, file sharing and TV program-streaming experience possible. Furthermore, it offers Bluetooth, WLAN 802.11b/g, GPS, USB and other connectivity standards to enable easy data transfers to and from other devices.\r\n\r\nEziPhoto, EziMusic and Other Applications\r\nThe ASUS P552w comes preinstalled with applications that allow you to get an easy handle on entertainment. The most exciting of these are EziPhoto and EziMusic. EziPhoto enables you to flip through your photo collection with your fingertips, akin to how you would with a real album. It also has a Calendar option which organizes and displays the thumbnails of photos you have taken according to the dates in which they were snapped, allowing you to relive those moments in chronological order at a single glance. EziMusic offers an attractive interactive interface—complete with exciting animations—for you to play and manage your music, performing each task with colorful aplomb. The ASUS P552w also houses applications that enable easy access to web content like RSS newsfeeds, YouTube movies and photos on Flickr, ensuring that you have a full complement of entertainment options to choose from while out of the house or office.","https://images.icecat.biz/img/norm/high/1797313-7819.jpg|https://images.icecat.biz/img/gallery/img_1797313_high_1470911730_6766_29052.jpg","194x260|230x300","|","","","","","","","","","Display","Display diagonal: 7.11 cm (2.8"")","Display resolution: 240 x 320 pixels","Display: LCD","Display number of colours: 65536 colours","Memory","Internal memory: 0.128 GB","Flash memory: 0.256 GB","Internal memory type: SDRAM","Processor","Processor frequency: 0.624 GHz","Built-in processor: Marvell Tavor","Network","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Operating frequency: 900/1800/1900 MHz","GPS Performance","GPS (satellite): Yes","GPS receiver: SiRF StarIII","Camera","Built-in camera: Yes","Rear camera resolution (numeric): 2 MP","Audio","Built-in microphone: Yes","Ports & interfaces","Interface: USB 1.1","Performance","Product colour: White","RFID reader: No","Barcode reader: No","Phone function: Yes","Multimedia Messaging Service (MMS): Yes","Vibrating alert: Yes","Power","Battery capacity: 1100 mAh","Battery technology: Lithium-Ion (Li-Ion)","Talk time: 3 h","Standby time: 300 h","Weight & dimensions","Weight: 105 g","Width: 102 mm","Depth: 60.5 mm","Height: 14.5 mm","Wireless LAN features","Wireless technology: WLAN 802.11b/g","Other features","Playback formats: MP3/WMA/AAC/AAC+"