"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152" "","","18023256","","DELL","NL047O9MCHN","18023256","","PCs/Workstations","153","OptiPlex","","9010","20240307153452","ICECAT","","143014","https://images.icecat.biz/img/gallery/18643318_9828.jpg","431x431","https://images.icecat.biz/img/gallery_lows/18643318_9828.jpg","https://images.icecat.biz/img/gallery_mediums/img_18643318_medium_1479808007_1784_12222.jpg","https://images.icecat.biz/img/gallery_thumbs/18643318_9828.jpg","","","DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver","Intel Core i7-3770 (8M Cache, 3.40GHz), 8GB DDR3 1600MHz RAM, 500GB SATA 7200rpm HDD, DVD-RW, Radeon HD 7470 1GB, Windows 7 Professional 64 bit","DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Windows 7 Professional","DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Product type: PC","Smart productivity\nOperating system\nAvailable with Windows 8 Pro\n\nWork efficiently with the OptiPlex 9010 desktop, featuring premier performance, flexibility and connectivity to help your business succeed. Choose the 9010 All-in-One to help save desk space or to hang on the wall for a stylish look.\n\nAchieve high performance\nHarness Intel® Core™ i5 or Intel® Core™ i7 processor, with an automatic burst of speed when needed from Intel® Turbo Boost Technology 2.0. Plus you’ll enjoy the ample storage, high-bandwidth memory and powerful discrete graphics options of the OptiPlex 9010.\n\nExperience workplace convenience and versatility\nWork comfortably with a system that enables you to customize your workspace with intuitive design, multiple display options and flexible configurations for your peripherals.\n\nEasy collaboration promotes success\nCollaborate and share data through voice over IP (VoIP)3 and Microsoft® Lync.\n\nBusiness-class control\nEffective management of your office environment is within reach. The OptiPlex 9010 enables IT administrators to take total control over system management and security protocols, and offers the stability needed to effectively plan for the future.\n\nEfficiently manage your desktop fleet.\nAchieve unprecedented IT control in your workplace. Intel® vPro™ remote out-of-band management, image sharing between desktops and Dell’s remote BIOS management functionality help increase IT efficiency.\n\nEnable data security across your organization.\nHelp protect your critical data and meet compliance standards with Dell Data Protection4 and Trusted Platform Module (TPM)5 encrypted hard drives and other security features.\n\nEnjoy the peace of mind provided by business-class stability and support.\nAs your business grows, hardware stability and support are the key to budget management and forecasting long-term needs. Help IT focus on the most important projects with Dell ProSupport™ and Dell Deployment Services.\n\nInspired design\nBuilt to last and designed to fit your workspace, Dell OptiPlex desktops offer durability and style.\n\nBuilt to last\nYour business requires a desktop that can handle the toughest jobs. Ensure long-term reliability with durable, serviceable Dell OptiPlex desktops.\n\nThe right fit for your desk\nDell OptiPlex systems are designed to integrate seamlessly into any office environment, on virtually any size desk, and with a consistent look across all models.\n\nDesigned to help preserve the environment\nHelp minimize energy consumption and encourage conservation with the ENERGY STAR® 5.2 compliant OptiPlex desktops, featuring highly efficient power supply options and environmentally conscious design features.","https://images.icecat.biz/img/gallery/18643318_9828.jpg|https://images.icecat.biz/img/gallery/18023256_1348.jpg","431x431|356x361","|","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-3770","Processor frequency: 3.4 GHz","Processor generation: 3rd gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.9 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-3700 Desktop series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 77 W","Tcase: 67.4 °C","Tjunction: 105 °C","PCI Express slots version: 3.0","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","Number of processors installed: 1","Stepping: E1","CPU multiplier (bus/core ratio): 34","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 4 GB","Memory slots: 4x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Graphics","On-board graphics card: Yes","Discrete graphics card model: AMD Radeon HD 7470","On-board graphics card model: Intel® HD Graphics 4000","Discrete graphics card memory: 1.02 TB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x162","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x4 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: Mini Tower","Product color: Black, Silver","Number of 3.5"" bays: 2","Number of 5.25"" bays: 2","Cable lock slot: Yes","Performance","Product type: PC","Motherboard chipset: Intel® Q77 Express","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2011D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65719","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 275 W","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 16.4"" (417 mm)","Depth: 6.89"" (175 mm)","Height: 14.2"" (360 mm)","Weight: 20.7 lbs (9.4 kg)","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Other features","Optical drives quantity: 1","Cooling type: Active","Features","Images Type Map:
"