"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","18268679","","Lenovo","60A6MAR2US","18268679","","Computer Monitors","222","ThinkVision","","LT2452P","20240307153452","ICECAT","1","76630","https://images.icecat.biz/img/norm/high/18009453-2114.jpg","1500x1666","https://images.icecat.biz/img/norm/low/18009453-2114.jpg","https://images.icecat.biz/img/norm/medium/18009453-2114.jpg","https://images.icecat.biz/thumbs/18009453.jpg","","","Lenovo ThinkVision LT2452P LED display 24"" 1920 x 1200 pixels Black","ThinkVision LT2452P, LED 24"", 300 cd/m2, 1000:1, 1920 x 1200 px, LED Backlight, VGA x1, DVI-D x1, Display Port x1","Lenovo ThinkVision LT2452P, 24"", 1920 x 1200 pixels, LED, LED, Black","Lenovo ThinkVision LT2452P. Display diagonal: 24"", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Viewing angle, vertical: 178°. Height adjustment. Product color: Black","For large enterprises that demand performance, quality, and green values, Lenovo introduces the eIPS panel ThinkVision LT2452p.The LT2452p offers multiple input options for hardware compatibility – VGA, DVI-D and DisplayPort. A color gamut of 72%, higher resolution and contrast ratio gives you the best screen space and clarity needed to be productive. The monitor complements the speed of your ThinkCentre with fast 7 milliseconds response times. Collaboration is more effective with lift, tilt, pivot and swivel features. With no comprise on quality, the LT2452p offers remarkable savings with certifications for green energy. It adopts ThinkVision’s Green Grand Slam Certifications, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, TCO Display 6.0, TCO Certified Edge 1.1, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.- 24-inch IPS LED backlit LCD panel - eIPS - 1920 x 1200 resolution - 16:10 aspect ratio - USB Hub (1-4 USB2.0) - VGA, DVI-D and DisplayPort connections - Full ergo stand (Lift, Tilt, Pivot, Swivel) - PVC free / Arsenic free / Pb free / Mercury free - The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified - Energy Star 6.0 Certified - TCO6.0 / TCO Edge 1.1 Certified - TUV Green Mark Certified - ULE Gold Certified - RoHs - 85% PCC plastic resins - China Energy Label(CEL) 1 - Available in Business Black","https://images.icecat.biz/img/norm/high/18009453-2114.jpg","1500x1666","","","","","","","","","","Display","Display diagonal: 24""","Display resolution: 1920 x 1200 pixels","Display technology: LED","Touchscreen: No","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Backlight type: W-LED","Display brightness (typical): 300 cd/m²","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Viewing angle, vertical: 178°","Pixel pitch: 0.0106 x 0.0106"" (0.27 x 0.27 mm)","Viewable size, horizontal: 20.4"" (51.8 cm)","Viewable size, vertical: 12.8"" (32.4 cm)","Design","Market positioning: Business","Product color: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","AC (power) in: Yes","Ergonomics","Cable lock slot: No","Height adjustment: Yes","Height adjustment: 4.33"" (11 cm)","Pivot: Yes","Swiveling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: 0 - 30°","On Screen Display (OSD): Yes","LED indicators: Power","Power","Power consumption (typical): 30 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Packaging content","Manual: Yes","Weight & dimensions","Width (without stand): 22"" (559.6 mm)","Depth (without stand): 10.1"" (257.3 mm)","Height (without stand): 15.5"" (394.8 mm)","Weight (without stand): 14.7 lbs (6.67 kg)","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No"