"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","18277220","","Zyxel","NWA5121-NI-EU0101F","18277220","4718937570164","Wireless Access Points","909","","","NWA5121-NI","20230907155834","ICECAT","1","30689","https://images.icecat.biz/img/norm/high/18277220-4955.jpg","440x440","https://images.icecat.biz/img/norm/low/18277220-4955.jpg","https://images.icecat.biz/img/gallery_mediums/img_18277220_medium_1482222961_015_27098.jpg","https://images.icecat.biz/thumbs/18277220.jpg","","","Zyxel NWA5121-NI 300 Mbit/s White Power over Ethernet (PoE)","NWA5120 Series 802.11 a/b/g/n Unified Access Point","Zyxel NWA5121-NI, 300 Mbit/s, 10,100,1000 Mbit/s, 2.412 - 2.472 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1ag, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, 20 dBmW, WEP, WPA, WPA2, WPA2-PSK","Zyxel NWA5121-NI. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.412 - 2.472 GHz. Security algorithms: WEP, WPA, WPA2, WPA2-PSK. WAN connection: Ethernet (RJ-45). AC input voltage: 12 V, Input current: 1 A. Product colour: White","Solving the WLAN Problems of Tomorrow, Today\n\nThe ZyXEL NWA5120 Series 802.11 a/b/g/n Unified Access Point is a highly future-proof WLAN solution perfect for growing business, hospitality and education environments. With a 2-in-1 standalone/managed AP design, users can initially use it as a standalone AP, and convert it to a controller-managed AP when Wi-Fi demand grows. The Series is designed with industry-leading technology to provide trouble-free wireless quality to lower IT overhead. The embedded antennas and signal output are fine-tuned to provide easy RF planning and maximum signal coverage. It also supports such features as dynamic channel selection, load balancing and pre-authentication for seamless roaming and a superb Wi-Fi experience.\n\nCeiling-mount design blends into environments\n\nDifferent from traditional business routers, the slick “smoke detector” ceiling-mount design of ZyXEL NWA5120 Series provides better coverage and performance. The NWA5120 Series is a PoE AP with a multifunction design that solves all problems by offering internal as well as external antennas to enhance wireless performance and to eliminate coverage dead spots. Moreover, the signal outputs have been fine-tuned to provide easy RF planning and excellent signal coverage especially for hospitality and education environments.\nThe ZyXEL NWA5120 Series has been designed with plenum rating and made of non-toxic materials without hazardous emission – the safe design makes it more suitable for public indoor wireless deployments.\n\nEffortless conversion from standalone to centrally-managed\n\nThe ZyXEL NWA5120 Series Unified APs can be configured as a fully functional standalone AP and also capable to work with Wireless LAN Controller to form a robust controller-based WLAN solution with centralized management when Wi-Fi demand grows, as well as auto AP provisioning over both LAN and WAN connections. After being installed and powered on, the APs automatically look for the Wireless LAN Controller and establish connections. Utilizing the CAPWAP protocol, connections can be established between the controller and APs without needing to change the existing LAN infrastructure.\n\nEasy to RF planning with the same 2.4 GHz and 5 GHz signal coverage (NWA5123-NI)\n\nAs more and more mobile or laptop devices support both 2.4 GHz and 5 GHz bands, users can choose 5 GHz as the first priority for default searching and balance heavy network loading with the 2.4 GHz band, besides, to have always on and stable connection become one of the essential elements of Wi-Fi network.\nThe ZyXEL NWA5123-NI 802.11 a/b/g/n Dual-Radio Unified AP consists of 2.4 GHz and 5 GHz dual-band radio to match the concurrent Wi-Fi services with either frequency.\nThe higher frequency of the 5 GHz band provides a shorter signal range compared to the 2.4 GHz band with the same transmit output power. The NWA5123-NI consist of high 5 GHz transmit output power can boost the 5 GHz signal range, providing signal coverage equal to the 2.4 GHz wireless network. Therefore, the complexity of deployment can be considerably reduced.\n\nContinuous wireless services for better reliability and network quality\n\nThe ZyXEL NWA5120 Series 802.11n PoE AP features coverage-enhancing 11n technologies such as TX Beamforming, LDPC and MLD to eliminate issues of dead spots and inefficient coverage. With MLD, the NWA5120 Series boosts the Signal-to-Noise Ratio (SNR) to 3 dB for more stable wireless services and better performance. Meanwhile, TX Beamforming also eliminates dead spots by expanding the coverage with continuous, dynamic changing of signal phases. With non-stop wireless services, the NWA5120 Series provides reliable network connectivity for better business productivity.","https://images.icecat.biz/img/norm/high/18277220-4955.jpg|https://images.icecat.biz/img/gallery/18277220_9150.jpg|https://images.icecat.biz/img/gallery/18277220_445.jpg|https://images.icecat.biz/img/gallery/18277220_1604.jpg","440x440|440x440|380x380|380x380","|||","","","","","","","","","Features","2.4 GHz: Yes","Maximum data transfer rate: 300 Mbit/s","Ethernet LAN data rates: 10,100,1000 Mbit/s","Frequency band: 2.412 - 2.472 GHz","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1ag, IEEE 802.3, IEEE 802.3af, IEEE 802.3u","Wi-Fi Multimedia (WMM)/(WME): Yes","Quality of Service (QoS) support: Yes","Transmitting power: 20 dBmW","Security","Security algorithms: WEP, WPA, WPA2, WPA2-PSK","MAC address filtering: Yes","Number of SSID supported: 8","Protocols","DHCP client: Yes","Management features","Command-line interface (CLI): Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","WAN connection: Ethernet (RJ-45)","Power","Power over Ethernet (PoE): Yes","AC input voltage: 12 V","Input current: 1 A","Design","Product colour: White","Internal: No","Antenna","Antenna features: Integrated antenna","Antennas quantity: 2","Antenna gain level (max): 4.5 dBi","Weight & dimensions","Width: 130 mm","Depth: 130 mm","Height: 54.5 mm","Weight: 610 g","Packaging data","Package width: 282 mm","Package depth: 207 mm","Package height: 71 mm","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -30 - 70 °C","Storage relative humidity (H-H): 10 - 90%"